location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Contour Design Unimouse Wireless R mouse Office Right-hand RF Wireless Optical 2800 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Contour Design Check ‘Contour Design’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Unimouse Wireless R
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UNIMOUSE-WL show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0743870001080 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Contour Design’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Contour Design: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 140137
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Jul 2024 14:40:23
The date of the most recent change of the data-sheet in Icecat's system
Contour Design UNIMOUSE-WL user manual (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Adjustability Guide (6.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brochure (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Contour Design Unimouse Wireless R mouse Office Right-hand RF Wireless Optical 2800 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 7 buttons (6 pre-programmed button functions)
  • - Ten cursor speeds, ranging from 800-2800 dpi
  • - 2.4Ghz Wireless
  • - Long lasting, quick recharging battery
  • - Body Angle Adjustment: 35 degrees to 70 degrees
  • - Thumb Angle Adjustment: 35 degrees in either direction
  • - Plug and play USB installation – no driver required
  • - Color: Slate
  • - Left- and right-hand versions
Guarantee: 2 Years
Long product name Contour Design Unimouse Wireless R mouse Office Right-hand RF Wireless Optical 2800 DPI :
The short editorial description of Contour Design Unimouse Wireless R mouse Office Right-hand RF Wireless Optical 2800 DPI

Unimouse Wireless R
More>>>
Contour Design Unimouse Wireless R mouse Office Right-hand RF Wireless Optical 2800 DPI:
The official marketing text of Contour Design Unimouse Wireless R mouse Office Right-hand RF Wireless Optical 2800 DPI as supplied by the manufacturer

Comfort in Motion
Posture variation is the cornerstone of ergonomics, which is why we designed Unimouse so that you can explore its 4 friction-based points of articulation to find your own unique comfort. Effortlessly switch postures on the fly and engage different muscles and tendons while avoiding fixed, static positions.

35 degrees of true adjustability
Our patented articulating hinge allows you to adjust the tilt angle of the mouse anywhere between 35 to 70 degrees. It features a friction-based system for an experience that is simple, yet stable in any position.

Revolutionary design
The ATS (Articulating Thumb Support) eliminates harmful gripping and pinching of the CMC (basal) joint and helps to reduce RSI. The tri-axis thumb rest accommodates hand width with ease and allows you to relax your grip in any position, regardless of your hand size and shape.

Maximum precision
With a state of the art Pixart (PMW3330) sensor, it provides seamless performance on almost any surface at a working distance of up 8 meters, while ten cursor speed selections let you work at your own pace.

Unlimited performance
Lithium-Ion Polymer battery provides up to three months of power on a single charge and our Data+Charge cable will allow you to charge while you work to help eliminate downtime. Our clever “Smart Sleep” battery system ensures a long lasting wireless experience by hibernating when not in use.

Clicking with Unimouse
6 programmable buttons and an ultra-smooth scroll wheel let you unleash your creativity. Customizable button assignments will suit virtually any task and accommodate your unique needs.

Available in both right- and left-handed versions
No matter whether you are left- or right-handed, or prefer wired or wireless solutions, there is a Unimouse to suit you. Contour has taken pains to develop a mouse that incorporates award-winning design and technology to provide a completely new experience

Short summary description Contour Design Unimouse Wireless R mouse Office Right-hand RF Wireless Optical 2800 DPI:
This short summary of the Contour Design Unimouse Wireless R mouse Office Right-hand RF Wireless Optical 2800 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Contour Design Unimouse Wireless R, Right-hand, Optical, RF Wireless, 2800 DPI, Gray

Long summary description Contour Design Unimouse Wireless R mouse Office Right-hand RF Wireless Optical 2800 DPI:
This is an auto-generated long summary of Contour Design Unimouse Wireless R mouse Office Right-hand RF Wireless Optical 2800 DPI based on the first three specs of the first five spec groups.

Contour Design Unimouse Wireless R. Form factor: Right-hand. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 2800 DPI, Buttons type: Pressed buttons, Buttons quantity: 6, Scroll type: Wheel. Power source: Batteries. Product color: Gray

The most adjustable vertical mouse on the market
The most adjustable vertical mouse on the market

Contour Unimouse is an award-winning adjustable computer mouse. It offers the ability to alter the vertical angle allowing for pressure to be taken away from the wrist, a great solution for relieving pain caused by conditions such as carpal tunnel syndrome. The additional movable thumb support allows for a relaxed grip and means that Unimouse is suitable for most hand sizes. Unimouse isn’t designed for static posture, its designed to allow you to switch postures during the day, a great way to further minimise pain caused by repetitive strain injuries. Variation is key with Unimouse.

Completely adjustable
Completely adjustable

Our patented articulated hinge makes it possible to adjust the angle of the mouse to anywhere between 35 and 70 degrees. The friction-based locking system is easy to use and stable in every position – even at, say, 57 degrees. It’s just like adjusting the rear-view mirror in a car.

Advanced functionality – simple installation
Advanced functionality – simple installation

Six programmable buttons and a comfortable scroll wheel means your creativity can have completely free rein with Unimouse. For example, you can set the middle-click button to right-click if it feels better to work with the mouse like that, and most of the buttons can be set to most of the functions to meet your unique needs. To adapt the buttons, all you need to do is download and install our driver – then it’s easy.

Relax and let Unimouse do the work
Relax and let Unimouse do the work

The thumb support can be adjusted in all directions: in/out, up/down, forward/backwards, inclination and rotation. This alleviates gripping pain and pressure on the base of the thumb, thus reducing repetitive strain injuries and allowing you to maintain a relaxed grip on the mouse – whatever the size and shape of your hand.

Mouse
Purpose *
Office
Device interface *
RF Wireless
Movement detection technology *
Optical
Movement resolution *
2800 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Programmable mouse buttons
Yes
Buttons quantity *
6
Number of programmable buttons
5
Customizable movement resolution
Yes
Number of movement resolution modes
10
Frequency band
2.4 GHz
Design
Form factor *
Right-hand
Ergonomic design
Yes
Product color *
Gray
Ergonomics
Wireless range
299.2" (7.6 m)
Power
Power source *
Batteries
Rechargeable
Yes
Battery technology
Lithium Polymer (LiPo)
Battery capacity
470 mAh
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Width
2.99" (76 mm)
Depth
4.69" (119 mm)
Height
2.2" (56 mm)
Weight
4.94 oz (140 g)
Packaging data
Quantity per pack *
1 pc(s)
Package width
5.75" (146 mm)
Package depth
8.74" (222 mm)
Package height
2.76" (70 mm)
Package weight
9.84 oz (279 g)
Packaging content
Wireless receiver interface
USB Type-A
Logistics data
Harmonized System (HS) code
84716070
Quantity per master (outer) case
10 pc(s)
Master (outer) case width
11.8" (300 mm)
Master (outer) case length
14.8" (375 mm)
Master (outer) case height
9.25" (235 mm)
Master (outer) case weight
9.7 lbs (4.4 kg)
Master (outer) case volume
0.0264 cm³
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 15:55:09
Uk has collected 12 expert reviews for Contour Design Unimouse Wireless R and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
expertreviews.co.uk
Updated:
2019-12-01 15:55:08
This is a vertical mouse, which means that while the base still has a sensor facing onto the desk – like any other mouse – the buttons and scroll wheel are flipped up and to the side. As a result, you end up holding it with your palm in a much more vertic...
Good Great adjustability, Robust hinges...
Bad Expensive, Slight risk of discomfort...
Bottom line True, we wouldn't expect much less for £90, which is a lot of money when basic, wired vertical mice start from around £12. Even so, considering both its wealth of features and just how uniquely adjustable the Unimouse is, that high price is justified...
80%
aselabs.com
Updated:
2019-12-01 15:55:09
1 Minute Review The Unimouse by Contour retails for about $80 ( Amazon ) at the time of this review. This review took a long time to do since it was the first mouse that offered this level of customizability. Even after the review, this has been...
Bottom line The Unimouse by Contour retails for about $80 (Amazon) at the time of this review. This review took a long time to do since it was the first mouse that offered this level of customizability. Even after the review, this has been the daily driver. Going bac...
0%
computershopper.com
Updated:
2019-12-01 15:55:09
Neither mice nor keyboards are good for you. Orthopedic surgeons will tell you that ever since typewriters, and subsequently computer keyboards, became ubiquitous, repetitive strain injuries of the hands and arms have become common later in life. Many com...
Good Angles 35 to 70 degrees from horizontal plane, Three front buttons, Thumb rest pivots in all directions, Stores executable-specific profiles, Easy-to-distinguish side buttons...
Bad No lefty version, Scroll wheel has poor tread, Awkwardly placed DPI settings button, Poor remapping options...
Bottom line The Contour Unimouse's intriguing design isn't without its minor hiccups, but its hinged top and pivotable thumb rest are both solidly ergonomic and highly configurable...
80%
pcmag.com
Updated:
2019-12-01 15:55:09
Ergonomically speaking, the Contour Unimouse ($109.95) gets a lot of things right. It is extremely customizable, which is the first thing that you want in an ergonomic mouse, since avoiding repetitive motion by frequently changing up your wrist position i...
Good Three programmable main buttons, Very customizable thumb rest and mouse orientation angle...
Bad Pricey, Flimsy build quality makes mouse unsteady at some angles, Cumbersome software utility, No left-handed option...
Bottom line The Contour Unimouse has oodles of customization options for its clicking surface and its dedicated thumb rest, but frustrating software and flimsy-feeling finishes limit its appeal...
70%
pcmag.com
Updated:
2019-12-01 15:55:09
Ergonomically speaking, the Contour Unimouse ($109.95) gets a lot of things right. It is extremely customizable, which is the first thing that you want in an ergonomic mouse, since avoiding repetitive motion by frequently changing up your wrist position i...
Good Three programmable main buttons, Very customizable thumb rest and mouse orientation angle...
Bad Pricey, Flimsy build quality makes mouse unsteady at some angles, Cumbersome software utility, Currently available only in right-handed version...
Bottom line The Contour Unimouse has oodles of customization options for its clicking surface and its dedicated thumb rest, but frustrating software and flimsy-feeling finishes limit its appeal...
70%
pocnetwork.net
Updated:
2019-12-01 15:55:09
One of the topics starting to pop up more frequently as of late has been the idea of using a “vertical” mouse for computers, changing the angle of your wrist so that you supposedly feel better after long hours of use. The idea is mimic the natural positio...
Bottom line Well, it functions like a mouse (and it is a mouse). So it has that going for it. The vertical position of the mouse takes getting used to and it all comes down to personal preference. Some people seem to like the vertical approach to a mouse, and some pe...
70%
the-gadgeteer.com
Updated:
2019-12-01 15:55:09
I've been dealing with pain in my right hand and thumb for a while now and it's progressed to the point where I know that I need to do something about it. Instead of going to the doctor which I haven't yet, I've been trying to “fix” it myself by doing exe...
Good Mouse tilt and thumb rest angles can be customized, DPI adjustments, Lasts for 3 months on a charge...
Bad Only for right hand use, Forward and back side buttons sit too far back to easily press with your thumb, Can't program the buttons...
Bottom line Did the Unimouse cure my hand and thumb issues? While I have liked using the Contour Design Unimouse, it hasn't cured my problem. I'm still having issues with my right hand and thumb. Using this mouse hasn't made my existing problem noticeably better or w...
0%
pcmag.com
Updated:
2020-06-10 03:23:51
Ergonomically speaking, the Contour Unimouse ($109.95) gets a lot of things right. It is extremely customizable, which is the first thing that you want in an ergonomic mouse, since avoiding repetitive motion by frequently changing up your wrist position i...
Good Three programmable main buttons, Very customizable thumb rest and mouse orientation angle...
Bad Pricey, Flimsy build quality makes mouse unsteady at some angles, Cumbersome software utility, Currently available only in right-handed version...
Bottom line The Contour Unimouse has oodles of customization options for its clicking surface and its dedicated thumb rest, but frustrating software and flimsy-feeling finishes limit its appeal...
70%
Brand Image Article code product Stock Price from
Contour Design Contour Wireless L mouse Office Left-hand Optical 2800 DPI Contour Design Contour Wireless L mouse Office Left-hand Optical 2800 DPI
(show image)
CMO-GM-L-L-WL Contour Wireless L 0.00
(excl. VAT)
0 (incl. VAT)
Contour Design Unimouse R mouse Office Right-hand USB Type-A Optical 2800 DPI Contour Design Unimouse R mouse Office Right-hand USB Type-A Optical 2800 DPI
(show image)
UNIMOUSE Unimouse R 0.00
(excl. VAT)
0 (incl. VAT)
Contour Design RollerMouse Red Max mouse Office Ambidextrous USB Type-A Rollerbar 2400 DPI Contour Design RollerMouse Red Max mouse Office Ambidextrous USB Type-A Rollerbar 2400 DPI
(show image)
RM-RED MAX RollerMouse Red Max 0.00
(excl. VAT)
0 (incl. VAT)
Contour Design RollerMouse Red mouse Office Ambidextrous USB Type-A Rollerbar 2800 DPI Contour Design RollerMouse Red mouse Office Ambidextrous USB Type-A Rollerbar 2800 DPI
(show image)
RM-RED RollerMouse Red 0.00
(excl. VAT)
0 (incl. VAT)
Contour Design Contour L mouse Office Left-hand USB Type-A Optical 2800 DPI Contour Design Contour L mouse Office Left-hand USB Type-A Optical 2800 DPI
(show image)
CMO-GM-L-L Contour L 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)