- - High-efficiency 900 W motor
- - 99.9% dust pick-up***
- - PowerCyclone 8 technology
- - TriActive nozzle
- - Allergy H13 filter
- - On board accessories
- - Digital power control
- - Hygienic dust disposal
- - Integrated brush
PowerPro Expert, 650 W, <76 dB, 41 l/s, 10 m / 7 m, 2 L, 5.5 kg
The Philips PowerPro Expert is engineered for superior cleaning with powerful suction power. PowerCyclone 8 technology and our TriActive nozzle deliver top results on any floor.
Philips 7000 series FC9729/69, 650 W, Cylinder vacuum, Dry, Bagless, 2 L, Allergy filter
Philips 7000 series FC9729/69. Maximum input power: 650 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 2 L. Vacuum air filtering: Allergy filter, Dirt separating method: Cyclonic, Noise level: 76 dB. Product color: Black, Red, Silver