- - Ultra-rugged design: 2 m (6.6 ft) drop tested, tested to 1000 0.5 m (1.5 ft) tumbles, IP54 dust and moisture ingress and wide operating temperature range
- - Fast boot up and prints receipts up to five inches per second
- - High-capacity battery that can be swapped out without resetting the printer or losing connectivity. Battery age provided as part of printer analytics
- - The printers can support labels with and without a liner, and sense gaps between labels or black marks on the top or bottom of the media
- - Analytics on battery age, printhead condition and environmental history of printers can help you plan for proactive maintenance and replacement
RP2 Rugged Mobile Printer, NFC, USB, Bluetooth, 802.11a/b/g/n, Battery incl.
Honeywell RP2, Thermal, Mobile printer, 203 x 203 DPI, 5 ips, 2.28" (5.8 cm), 25, 57 mm
Honeywell RP2. Print technology: Thermal, Type: Mobile printer, Maximum resolution: 203 x 203 DPI. Maximum roll diameter: 2.28" (5.8 cm), Supported paper width: 25, 57 mm, Maximum printing width: 1.89" (4.8 cm). Connectivity technology: Wired & Wireless, Standard interfaces: Bluetooth, NFC, USB 2.0, Wireless LAN. Wi-Fi standards: 802.11a, 802.11b, 802.11g, Security algorithms: 64-bit WEP, 128-bit WEP, EAP-FAST, EAP-PEAP, EAP-TTLS, LEAP, WPA, WPA-TKIP, WPA2, WPA2-AES,.... Page description languages: CPCL-native, DPL, IPL, XML, ZPL II