location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips PowerPro Active FC8670/51 vacuum 1.7 L Cylinder vacuum Dry 2000 W Bagless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerPro Active
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FC8670/51
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FC8670/51 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103826712
Category:
Electrical apparatus that by means of suction collects dust and small particles from floors and other surfaces.
Vacuums Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111478
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2024 16:45:18
The date of the most recent change of the data-sheet in Icecat's system
Philips FC8670/51 user manual (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips PowerPro Active FC8670/51 vacuum 1.7 L Cylinder vacuum Dry 2000 W Bagless
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Cylinder vacuum 1.7 L 2000 W Black, Silver
  • - Dry Bagless
  • - EPA, Micro Cyclonic 80 dB
  • - Operating radius: 354.3" (9 m)
  • - Carrying handle(s)
Long product name Philips PowerPro Active FC8670/51 vacuum 1.7 L Cylinder vacuum Dry 2000 W Bagless :
The short editorial description of Philips PowerPro Active FC8670/51 vacuum 1.7 L Cylinder vacuum Dry 2000 W Bagless

PowerPro Active, 2000 W, 37 l/s, 80 dB, 33 kPa, 9 m, 1.7 L, 6 kg
More>>>
Philips PowerPro Active FC8670/51 vacuum 1.7 L Cylinder vacuum Dry 2000 W Bagless:
The official marketing text of Philips PowerPro Active FC8670/51 vacuum 1.7 L Cylinder vacuum Dry 2000 W Bagless as supplied by the manufacturer

The new Philips PowerPro Active bagless vacuum cleaner delivers high cleaning performance, thanks to PowerCyclone technology and Multi Clean nozzle, engineered to maximize dust pick-up. The dust container is easy to empty,with no dust cloud.

Short summary description Philips PowerPro Active FC8670/51 vacuum 1.7 L Cylinder vacuum Dry 2000 W Bagless:
This short summary of the Philips PowerPro Active FC8670/51 vacuum 1.7 L Cylinder vacuum Dry 2000 W Bagless data-sheet is auto-generated and uses the product title and the first six key specs.

Philips PowerPro Active FC8670/51, 2000 W, Cylinder vacuum, Dry, Bagless, 1.7 L, EPA, Micro

Long summary description Philips PowerPro Active FC8670/51 vacuum 1.7 L Cylinder vacuum Dry 2000 W Bagless:
This is an auto-generated long summary of Philips PowerPro Active FC8670/51 vacuum 1.7 L Cylinder vacuum Dry 2000 W Bagless based on the first three specs of the first five spec groups.

Philips PowerPro Active FC8670/51. Maximum input power: 2000 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 1.7 L. Vacuum air filtering: EPA, Micro, Dirt separating method: Cyclonic, Noise level: 80 dB. Product color: Black, Silver

Power
Input power (IEC)
1800 W
Suction power
370 AW
Maximum input power *
2000 W
Power control
Electronic
Design
Dust capacity *
1.7 L
Type *
Cylinder vacuum
Cleaning type *
Dry
Product color *
Black, Silver
Tube type
Telescopic
Tube lock type
Click
Tube parts quantity
2
Tube material
Metal
Wheels material
Rubber
Dust container type *
Bagless
Performance
Vacuum air filtering *
EPA, Micro
Dirt separating method *
Cyclonic
EPA class
EPA 10
Proper use *
Home
Performance
Cleaning surfaces *
Carpet, Hard floor
Noise level *
80 dB
Vacuum
33 kPa
Airflow
37 l/s
Operating radius
354.3" (9 m)
Ergonomics
Handgrip accessory storage
Yes
Carrying handle(s)
Yes
Weight & dimensions
Width
12" (304 mm)
Depth
18.6" (473 mm)
Height
11.9" (301 mm)
Weight
13.2 lbs (6 kg)
Packaging content
Crevice tool
Yes
Manual
Yes
User manual recycled paper
Yes
Total amount of recycled materials used for making
90%
Other features
Maximum power
2000 W