location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet T520 36-in Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DesignJet T520 36-in Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CQ893C
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628973811 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 270709
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 17 May 2021
Product end of life date
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Designjet T520 36-in Printer
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Print
  • - Up to 2400 x 1200 optimised dpi from 1200 x 1200 input dpi and optimisation for photo paper selected
Guarantee: One-year limited hardware warranty
Long product name HP Designjet T520 36-in Printer :
The short editorial description of HP Designjet T520 36-in Printer

HP DesignJet T520 36-in Printer
More>>>
Short summary description HP Designjet T520 36-in Printer:
This short summary of the HP Designjet T520 36-in Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Designjet T520 36-in Printer, Thermal inkjet, 2400 x 1200 DPI, HP-GL/2, HP-RTL, PCL 3, Black, Cyan, Magenta, Yellow, 11.4 m/p, 9.1 m/p

Long summary description HP Designjet T520 36-in Printer:
This is an auto-generated long summary of HP Designjet T520 36-in Printer based on the first three specs of the first five spec groups.

HP Designjet T520 36-in Printer. Print technology: Thermal inkjet, Maximum resolution: 2400 x 1200 DPI, Page description languages: HP-GL/2, HP-RTL, PCL 3. Maximum print size: A0 (841 x 1189 mm), Paper tray media types: Bond paper, Coated paper, Cut sheet, Glossy paper, Matte paper, Photo paper, Plain paper, Recycled..., ISO A-series sizes (A0...A9): A0, A1, A2, A3, A4. Ethernet interface type: Fast Ethernet, USB connector: USB Type-A, Supported network protocols: IPv6. Product color: Black, Display: LCD, Internal memory: 1024 MB. Power consumption (PowerSave): 4.5 W, Power consumption (standby): 0.3 W, Power consumption (typical): 35 W

OFFICE-READY—Fits the way you work

Compact, standalone printer with legs and a stand—for easy office placement and positioning.
The professional look and feel of this printer is designed to complement your workplace.
Produce a range of applications including architectural designs, maps, photos, and presentations.
Take advantage of the most affordable[1], compact 914 mm (36-inch) HP DesignJet Printer.

EASY—Convenient printing

Easily print project sets and PDF documents with HP Click printing software.
Move this printer any time, any place—with Wi-Fi connectivity, all you need is a power plug.[2]
The intuitive, full-colour touchscreen simplifies navigation and printing.
Produce A1/D prints in 35 seconds—this printer also provides original HP-GL/2 compatibility.

TRUSTED—HP DesignJet quality and reliability

Get HP DesignJet quality in small-format sizes—print half-size technical documents with the A4/A3 input tray.
Achieve precise lines with sharp detail up to 2400 dpi.
Join the hundreds of thousands of users who trust HP DesignJet T520 Printers for outstanding print quality.[3]
Flexibility for today and tomorrow—print easily from your smartphone or tablet with HP Mobile Printing.[2]

Printing
Print technology *
Thermal inkjet
Color *
Yes
Maximum resolution *
2400 x 1200 DPI
Number of print cartridges *
4
Page description languages *
HP-GL/2, HP-RTL, PCL 3
Printing colors *
Black, Cyan, Magenta, Yellow
Print speed (best quality)
11.4 m/p
Print speed (normal quality)
9.1 m/p
Print head
1
Copying
Copying *
No
Scanning
Scanning *
No
Paper handling
Maximum print size *
A0 (841 x 1189 mm)
Paper tray media types *
Bond paper, Coated paper, Cut sheet, Glossy paper, Matte paper, Photo paper, Plain paper, Recycled paper, Roll
ISO A-series sizes (A0...A9)
A0, A1, A2, A3, A4
Cut sheets *
Yes
Media thickness
0.29972 mm
Maximum roll length
36" (0.914 m)
Maximum roll diameter
3.9" (9.9 cm)
Print margin roll
0.197" (5 mm)
Roll top margin
0.197" (5 mm)
Roll paper
Yes
Ports & interfaces
Wi-Fi *
Yes
Ethernet interface type
Fast Ethernet
Ethernet LAN *
Yes
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
Supported network protocols
IPv6
RJ-45 ports quantity
1
Performance
Product color *
Black
Built-in display *
Yes
Display
LCD
Internal memory
1024 MB
Maximum internal memory
1024 MB
Sound power level (standby)
16 dB
Sound pressure level (printing)
48 dB
Certification
FCC, ICES, EMC/R&TTE, ACMA, RSM, CCC, VCCI, KCC, WEEE, RoHS, REACH, EuP, FEMP
Power
Power consumption (PowerSave)
4.5 W
Power consumption (standby)
0.3 W
Power consumption (typical)
35 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-25 - 55 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
50.9" (1292 mm)
Depth
20.9" (530 mm)
Height
36.7" (932 mm)
Weight
86.4 lbs (39.2 kg)
Packaging data
Package width
56" (1423 mm)
Package depth
22.7" (577 mm)
Package height
24.6" (626 mm)
Package weight
136.7 lbs (62 kg)
Other features
Minimum system requirements
Intel Pentium AMD K6/Athlon/Duron 1GB RAM 1GB HDD
Safety
CSA, LVD, EN, GOST, PSB, CCC, NYCE
Compliance industry standards
IEEE 802.3, IEEE 802.3u
Country Distributor
Polska 1 distributor(s)