location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

i-tec Metal C31METAL4KDOCKPDUK laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
i-tec Check ‘i-tec’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Metal
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB-C Metal 4K Docking Station
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C31METAL4KDOCKPDUK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8595611702334
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘i-tec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by i-tec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32203
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:34:15
The date of the most recent change of the data-sheet in Icecat's system
i-tec C31METAL4KDOCKPDUK user manual (2.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Start (4.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points i-tec Metal C31METAL4KDOCKPDUK laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wired
  • - Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C
  • - Ethernet LAN 10,100,1000 Mbit/s
Guarantee: 2 years
Long product name i-tec Metal C31METAL4KDOCKPDUK laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Gray :
The short editorial description of i-tec Metal C31METAL4KDOCKPDUK laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Gray

USB-C Metal 4K Docking Station, Video 1x HDMI, 1x GLAN Ethernet, 4x USB-A 3.0 including 1x Fast Charge port, 1x Audio / Microphone Jack, / 1x 85W USB-C Power Delivery Port, On/Off Switch, for Laptops, Tablets, Windows & Mac OS, Compatible with Thunderbolt 3
More>>>
i-tec Metal C31METAL4KDOCKPDUK laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Gray:
The official marketing text of i-tec Metal C31METAL4KDOCKPDUK laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Gray as supplied by the manufacturer

Expand the world of your possibilities! Using one single cable, you can convert your USB-C or Thunderbolt 3-based notebook or tablet into a powerful, multifunctional workstation that connects you with all your accessories as well as a powerful monitor. Installing this docking station is extremely simple - just plug in the USB-C cable and get it done; your operating system will take care of the drivers installation. The docking station allows you not only to connect your favorite device with the USB interface, but also to charge your notebook through the USB-C port up to 85W. Do not limit yourself with the notebook display area and connect to an external monitor up to 4K (3840x2160@30Hz) through the HDMI interface. With an integrated LAN port, you can connect to the computer network and the Internet safely, easily and quickly (the station supports 10/100/1000 Mbps). You do not have to worry about WIFI interception, signal interference, and you will also save electricity.

This docking station offers you four USB 3.0 ports that, thanks to backward compatibility, will be able to work not only with your USB 3.0 and 3.0 devices but also with 2.0. One of the ports on the docking station is also equipped with the BC 1.2 specification, which means that your USB device (such as a mobile phone or tablet) will be charged up to 4 times faster than via a conventional USB port! you will appreciate full multimedia experience at work or entertainment in complete privacy with an integrated audio jack that lets you connect your headphones and microphone.

The use of this docking station is very versatile and cross functional - it is compatible with virtually all laptops that are equipped with the USB-C charging port and the so called DP Alternate Mode (i.e. video streaming).

Short summary description i-tec Metal C31METAL4KDOCKPDUK laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Gray:
This short summary of the i-tec Metal C31METAL4KDOCKPDUK laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Gray data-sheet is auto-generated and uses the product title and the first six key specs.

i-tec Metal C31METAL4KDOCKPDUK, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, 3.5 mm, 10,100,1000 Mbit/s, Gray, 3840 x 2160 pixels

Long summary description i-tec Metal C31METAL4KDOCKPDUK laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Gray:
This is an auto-generated long summary of i-tec Metal C31METAL4KDOCKPDUK laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Gray based on the first three specs of the first five spec groups.

i-tec Metal C31METAL4KDOCKPDUK. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C, Headphone connectivity: 3.5 mm. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product color: Gray, Maximum digital resolution: 3840 x 2160 pixels, Housing material: Aluminum. Power source type: AC, AC input voltage: 100 - 240 V, Input current: 2 A. Width: 3.58" (91 mm), Depth: 3.74" (95 mm), Height: 1.26" (32 mm)