location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon CL-541 XL ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CL-541 XL
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5226B005 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8714574572604 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 476382
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:50:40
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon CL-541 XL ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Exceptional results that last a lifetime thanks to genuine Canon ink
  • - Up to 400 A4 pages from a single colour cartridge
  • - Print more for less. Save up to 50%
Long product name Canon CL-541 XL ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow :
The short editorial description of Canon CL-541 XL ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow

CL-541 XL High Capacity Colour Ink Jet Cartridge
More>>>
Canon CL-541 XL ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow:
The official marketing text of Canon CL-541 XL ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow as supplied by the manufacturer

Print more pages with a high yield colour XL FINE ink cartridge

Short summary description Canon CL-541 XL ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow:
This short summary of the Canon CL-541 XL ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Canon CL-541 XL, Cyan, Magenta, Yellow, Pigment-based ink, 15 ml, 1 pc(s), 400 pages

Long summary description Canon CL-541 XL ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow:
This is an auto-generated long summary of Canon CL-541 XL ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.

Canon CL-541 XL. Colour ink type: Pigment-based ink, Color ink page yield: 400 pages, Color ink volume: 15 ml, Printing colors: Cyan, Magenta, Yellow, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
PIXMA MG3250 PIXMA MG3150 PIXMA MG4150 PIXMA MG2250 PIXMA MX435
Quantity per pack *
1 pc(s)
Color ink cartridges quantity
1
Color ink volume
15 ml
Color ink page yield *
400 pages
Features
Type *
Original
Ink type
Pigment-based ink
Printing colors *
Cyan, Magenta, Yellow
Brand compatibility *
Canon
Replacement for
CL-541
Country of origin
Japan
Weight & dimensions
Package type
Box
Logistics data
Harmonized System (HS) code
84439990
Brand Image Article code product Stock Price from
MM 30050DK ink cartridge Standard Yield Black, Cyan, Magenta, Photo black, Yellow MM 30050DK ink cartridge Standard Yield Black, Cyan, Magenta, Photo black, Yellow
(show image)
30050DK 30050DK 0.00
(excl. VAT)
0 (incl. VAT)
MM 30049DK ink cartridge Standard Yield Gray MM 30049DK ink cartridge Standard Yield Gray
(show image)
30049DK 30049DK 0.00
(excl. VAT)
0 (incl. VAT)
MM 30048DK ink cartridge Standard Yield Yellow MM 30048DK ink cartridge Standard Yield Yellow
(show image)
30048DK 30048DK 0.00
(excl. VAT)
0 (incl. VAT)
MM 30047DK ink cartridge 1 pc(s) Standard Yield Magenta MM 30047DK ink cartridge 1 pc(s) Standard Yield Magenta
(show image)
30047DK 30047DK 0.00
(excl. VAT)
0 (incl. VAT)
MM 30046DK ink cartridge Standard Yield Cyan MM 30046DK ink cartridge Standard Yield Cyan
(show image)
30046DK 30046DK 0.00
(excl. VAT)
0 (incl. VAT)
MM 30045DK ink cartridge 1 pc(s) Standard Yield Black MM 30045DK ink cartridge 1 pc(s) Standard Yield Black
(show image)
30045DK 30045DK 0.00
(excl. VAT)
0 (incl. VAT)
MM 30044DK ink cartridge Standard Yield Black MM 30044DK ink cartridge Standard Yield Black
(show image)
30044DK 30044DK 0.00
(excl. VAT)
0 (incl. VAT)
MM Color Inkjet Cartridge HC (CL-546XL) ink cartridge 1 pc(s) High (XL) Yield MM Color Inkjet Cartridge HC (CL-546XL) ink cartridge 1 pc(s) High (XL) Yield
(show image)
30043DK Color Inkjet Cartridge HC (CL-546XL) 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Inkjet Cartridge HC (PG-545XL) ink cartridge 1 pc(s) High (XL) Yield MM Black Inkjet Cartridge HC (PG-545XL) ink cartridge 1 pc(s) High (XL) Yield
(show image)
30042DK Black Inkjet Cartridge HC (PG-545XL) 0.00
(excl. VAT)
0 (incl. VAT)
MM Black & Color Inkjet Cartridges - Replace Canon PGI-550XL & CLI-551XL (BK & BK/C/M/Y) ink cartridge 1 pc(s) Standard Yield Black, Cyan, Magenta, Photo black, Yellow MM Black & Color Inkjet Cartridges - Replace Canon PGI-550XL & CLI-551XL (BK & BK/C/M/Y) ink cartridge 1 pc(s) Standard Yield Black, Cyan, Magenta, Photo black, Yellow
(show image)
30041DK Black & Color Inkjet Cartridges - Replace Canon PGI-550XL & CLI-551XL (BK & BK/C/M/Y) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 2 distributor(s)
United Kingdom 5 distributor(s)
Deutschland 1 distributor(s)
Nederland 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)