location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips AC3822/00 air purifier 40 m² 62 dB Blue, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AC3822/00
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AC3822/00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6923410755268
Category:
Device which removes contaminants from the air, such as cigarette smoke.
Air Purifiers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53073
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 May 2024 23:30:23
The date of the most recent change of the data-sheet in Icecat's system
Test certificate (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips AC3822/00 air purifier 40 m² 62 dB Blue, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 40 m² 62 dB
  • - Number of speeds: 4 Number of modes: 3
  • - Automatic mode
  • - Built-in display
  • - Blue, White
More>>>
Short summary description Philips AC3822/00 air purifier 40 m² 62 dB Blue, White:
This short summary of the Philips AC3822/00 air purifier 40 m² 62 dB Blue, White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips AC3822/00, 62 dB

Long summary description Philips AC3822/00 air purifier 40 m² 62 dB Blue, White:
This is an auto-generated long summary of Philips AC3822/00 air purifier 40 m² 62 dB Blue, White based on the first three specs of the first five spec groups.

Philips AC3822/00. Noise level: 62 dB

Features
Suitable for room area up to *
40 m²
Noise level *
62 dB
Number of speeds *
4
Timer duration (minimum)
1 h
Timer duration (maximum)
9 h
Humidification capacity
600 ml/h
Number of modes
3
Cord length
63" (1.6 m)
Particle removal efficiency
99.97%
Automatic mode
Yes
Child lock
Yes
Motor type
DC
Noise level (night mode)
33 dB
Clean Air Delivery Rate (CADR) (particle)
335 m³/h
Country of origin
China
Design
Product color *
Blue, White
Housing material
Acrylonitrile butadiene styrene (ABS)
Design
Built-in display *
Yes
Filtering
Filter life (max)
12 month(s)
Particle filtration
0.3 µm
Filters out bacteria
99.9%
Recommended HEPA lifetime
12 month(s)
Power
AC input frequency
50 Hz
AC input voltage
220 V
Packaging data
Package width
31.6" (803 mm)
Package depth
19.1" (485 mm)
Package height
31.6" (803 mm)
Technical details
Cable length
63" (1.6 m)
Packaging content
Manual
Yes
Other features
Control panel color
Blue