Xerox logo

Xerox VersaLink B610V_DNM laser printer 1200 x 1200 DPI A4

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42116
Info modified on:
10 Mar 2024, 10:10:44
Bullet Points Xerox VersaLink B610V_DNM laser printer 1200 x 1200 DPI A4:
  • - The fast, friendly and well-connected workplace assistant
  • - Easy, smart and secure
  • - Customisable, app-based functionality
  • - Cloud and mobile connectivity
  • - Environmental stewardship - including EPAT®
  • - Customisable touchscreen
  • - Xerox® ConnectKey® technology
Long product name Xerox VersaLink B610V_DNM laser printer 1200 x 1200 DPI A4:

Versalink B610 A4 63Ppm Duplex Printer Metered Ps3 Pcl5E/6 2 Trays 700 Sheets

Xerox VersaLink B610V_DNM laser printer 1200 x 1200 DPI A4:

The fast, friendly and well-connected workplace assistant.

Short summary description Xerox VersaLink B610V_DNM laser printer 1200 x 1200 DPI A4:

Xerox VersaLink B610V_DNM, Laser, 1200 x 1200 DPI, A4, 63 ppm, Duplex printing, Blue, White

Long summary description Xerox VersaLink B610V_DNM laser printer 1200 x 1200 DPI A4:

Xerox VersaLink B610V_DNM. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 300000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 63 ppm, Duplex printing. Product color: Blue, White

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.