location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox VersaLink B605V_XLM multifunction printer Laser A4 1200 x 1200 DPI 55.5 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox Check ‘Xerox’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
VersaLink
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Versalink B605 A4 56Ppm Duplex Copy/Print/Scan/Fax Metered Ps3 Pcl5E/6 2 Trays 700 Sheets (Supports Optional Finisher)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B605V_XLM show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0095205847444 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Xerox’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36731
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
Xerox B605V_XLM user manual (8.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Xerox VersaLink B605V_XLM multifunction printer Laser A4 1200 x 1200 DPI 55.5 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Configurable, connected and highly capable
  • - Easy, optimized productivity
  • - An entirely new way to work
  • - Upward mobility for every work style
  • - Environmental stewardship - including EPAT®
  • - Customisable touchscreen
  • - Xerox® ConnectKey® technology
Long product name Xerox VersaLink B605V_XLM multifunction printer Laser A4 1200 x 1200 DPI 55.5 ppm :
The short editorial description of Xerox VersaLink B605V_XLM multifunction printer Laser A4 1200 x 1200 DPI 55.5 ppm

Versalink B605 A4 56Ppm Duplex Copy/Print/Scan/Fax Metered Ps3 Pcl5E/6 2 Trays 700 Sheets (Supports Optional Finisher)
More>>>
Xerox VersaLink B605V_XLM multifunction printer Laser A4 1200 x 1200 DPI 55.5 ppm:
The official marketing text of Xerox VersaLink B605V_XLM multifunction printer Laser A4 1200 x 1200 DPI 55.5 ppm as supplied by the manufacturer

Configurable, connected and highly capable.

Short summary description Xerox VersaLink B605V_XLM multifunction printer Laser A4 1200 x 1200 DPI 55.5 ppm:
This short summary of the Xerox VersaLink B605V_XLM multifunction printer Laser A4 1200 x 1200 DPI 55.5 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox VersaLink B605V_XLM, Laser, Mono printing, 1200 x 1200 DPI, A4, Direct printing, Blue, White

Long summary description Xerox VersaLink B605V_XLM multifunction printer Laser A4 1200 x 1200 DPI 55.5 ppm:
This is an auto-generated long summary of Xerox VersaLink B605V_XLM multifunction printer Laser A4 1200 x 1200 DPI 55.5 ppm based on the first three specs of the first five spec groups.

Xerox VersaLink B605V_XLM. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Direct printing. Product color: Blue, White

ConnectKey Overview
ConnectKey Overview

Work and print smarter than ever before.

Mobile & cloud
Mobile & cloud

Mobile and cloud ready printers for a connected workforce.

Security
Security

A comprehensive and proactive approach to security.

Apps
Apps

More productive ways to work with a gateway to new possibilities.

User Interface
User Interface

Intuitive and personalised — feel right at home instantly.

Sustainability
Sustainability

Reducing environmental impact through innovation.

Don't just scan, add Workflow Central and do more: translate, summarize, redact, etc.
Don't just scan, add Workflow Central and do more: translate, summarize, redact, etc.

Xerox® Print & Scan Experience makes printing and scanning simple with Windows 10 & 11.
Xerox® Print & Scan Experience makes printing and scanning simple with Windows 10 & 11.

Printing
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
55.5 ppm
Duplex print speed (black, normal quality, A4/US Letter)
49.3 ppm
Warm-up time
65 s
Warm-up time (from sleep mode)
11 s
Time to first page (black, normal)
4 s
N-up printing
16
Watermark printing
Yes
Secure printing
Yes
Cover page printing function
Yes
Booklet printing function
Yes
Copying
Duplex copying *
Yes
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
55 cpm
Time to first copy (black, normal)
5.2 s
Maximum number of copies
999 copies
Copier resize
25 - 400%
Book copy function
Yes
ID-card copy function
Yes
Background adjustment function
Yes
Edge erase function
Yes
Scanning
Duplex scanning *
Yes
Scanning *
Color scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
8.5 x 14" (216 x 356 mm)
Scanner type *
Flatbed & ADF scanner
Scan to
E-mail, FTP, SMB, USB
Scan speed (color)
55 ppm
Scan speed (black)
58 ppm
Duplex scan speed (color)
55 ppm
Duplex scan speed (black)
58 ppm
Image formats supported
JPG, TIF, TIFF
Document formats supported
PDF, XPS
Output color depth
24 bit
Output grayscale depth
8 bit
Scan drivers
TWAIN, WIA
Fax
Faxing *
Mono faxing
Fax resolution (black)
600 x 600 DPI
Modem speed
33.6 Kbit/s
Fax memory
4 MB
Fax forwarding to
E-mail, Fax
Secure fax reception
Yes
Features
Recommended duty cycle
0 - 25000 pages per month
Maximum duty cycle *
300000 pages per month
Number of print cartridges *
1
Printing colors *
Black
Page description languages
HP-GL, PCL 5e, PCL 6, PostScript 3
PCL fonts
83
Number of PostScript fonts
136
Country of origin
Vietnam
Input & output capacity
Total number of input trays *
2
Total input capacity *
700 sheets
Total output capacity *
400 sheets
Paper input type
Paper tray
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Letterhead, Lightweight paper, Plain paper, Pre-printed, Recycled paper
ISO A-series sizes (A0...A9) *
A4
Custom media width
2.99 - 8.5" (76 - 216 mm)
Custom media length
5 - 14" (127 - 356 mm)
Paper tray media weight
60 - 128 g/m²
Multi-Purpose Tray media weight
60 - 220 g/m²
Duplex media weight
60 - 176 g/m²
Ports & interfaces
Direct printing *
Yes
USB port
Yes
Optional connectivity
Wireless LAN
Network
Ethernet LAN *
Yes
Network
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Near Field Communication (NFC)
Yes
Security algorithms
256-bit AES, FIPS 140-2, HTTPS, IPPS, IPSec, SNMPv3, SSL/TLS
Supported network protocols (IPv4)
TCP/IP:HTTP/HTTPS, InternetPrintingProtocol, LPR/LPD, RawSocketPrinting/Port9100, IPv4/IPv6, WSD, LDAP, Bonjour/AirPrint, FTP
Supported network protocols (IPv6)
IPv6
Management protocols
Apple Bonjour, Email alerts, Xerox CentreWare Web, Xerox Embedded Web Server
Embedded web server
Yes
Online services supported
Dropbox, Google Drive, OneDrive
Mobile printing technologies
Apple AirPrint, Google Cloud Print, Mopria Print Service, Xerox PrintBack
Performance
Maximum internal memory
4096 MB
Internal storage capacity
250 GB
Card reader integrated
No
Internal memory *
4096 MB
Built-in processor
Yes
Processor family
ARM
Processor frequency
1050 MHz
Processor cores
2
Sound pressure level (printing)
58.3 dB
Sound power level (standby)
22.9 dB
Compatibility
VersaLink B605/B615
Design
Product color *
Blue, White
Market positioning *
Business
Built-in display *
Yes
Touchscreen
Yes
Control type
Touch
Color display
Yes
Power
Power consumption (average operating)
820 W
Power consumption (standby)
90 W
Power consumption (sleep)
1.1 W
Power consumption (off)
0.3 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8
Mac operating systems supported
Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra
Linux operating systems supported
Yes
Server operating systems supported
Windows 2000 Server, Windows Server 2003, Windows Server 2008, Windows Server 2008 R2, Windows Server 2012
Other operating systems supported
HP-UX 11.31, IBM AIX 7.2, Solaris 11
Operational conditions
Operating relative humidity (H-H)
10 - 85%
Storage temperature (T-T)
0 - 35 °C
Operating temperature (T-T)
10 - 32 °C
Storage relative humidity (H-H)
10 - 95%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
18.5" (470 mm)
Depth
19.8" (502.8 mm)
Height
33.2" (843.7 mm)
Weight
86.6 lbs (39.3 kg)
Packaging data
Package width
23.6" (600 mm)
Package depth
26" (660 mm)
Package height
39.4" (1000 mm)
Package weight
90.4 lbs (41 kg)
Packaging content
Cartridge(s) included
Yes
Cables included
Phone
Manual
Yes
Power cord included
Yes
Warranty card
Yes
Quick installation guide
Yes
Logistics data
Harmonized System (HS) code
84433100
Other features
Printer management
DHCP, SNMP, WINS, HTTP, HTTPS, TLS, SNTP, MDNS
Finishing option
Yes
Web-based management
Yes
Browser supported
Microsoft Internet Explorer, Microsoft Edge, Mozilla, Firefox, Apple Safari, Google Chrome
Energy saving mode
Yes
Software CD
Yes
Documentation CD
Yes
Country Distributor
España 1 distributor(s)
Belgium 1 distributor(s)
Nederland 1 distributor(s)