HP logo

HP Essential USB mouse Office Ambidextrous USB Type-A Optical 800 DPI

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
562587
Info modified on:
01 Oct 2024, 19:52:29
End of life date:
31 Dec 2020
Guarantee:
One-year limited warranty.
Long product name HP Essential USB mouse Office Ambidextrous USB Type-A Optical 800 DPI:

Essential USB Mouse

HP Essential USB mouse Office Ambidextrous USB Type-A Optical 800 DPI:

Pair your device with the HP Essential USB Mouse for precise scrolling and clicking and smooth motion over a variety of surfaces without a mouse pad.

Features

Simple USB connectivity
- Connect the mouse to any USB port on your device.

Fast navigation
- Scroll quickly without a mouse pad, ball or roller with the optical sensor.

Intuitive and familiar
- Enjoy natural, comfortable left or right hand operation, and use the wheel on top as a third mouse button.

World-class support
- Get a one-year limited warranty.

Short summary description HP Essential USB mouse Office Ambidextrous USB Type-A Optical 800 DPI:

HP Essential USB Mouse, Ambidextrous, Optical, USB Type-A, 800 DPI, Black

Long summary description HP Essential USB mouse Office Ambidextrous USB Type-A Optical 800 DPI:

HP Essential USB Mouse. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 800 DPI, Buttons type: Pressed buttons, Buttons quantity: 2, Scroll type: Wheel. Product color: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.