location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

AEG BP5303171M oven 74 L A+ Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AEG Check ‘AEG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BP5303171M
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BP5303171M
Category:
Enclosed compartment, usually part of a cooker, for cooking and heating food.
Ovens Check ‘AEG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AEG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21691
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:56:32
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
AEG BP5303171M user manual (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Installation Instruction (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points AEG BP5303171M oven 74 L A+ Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Electric 74 L Stainless steel
  • - Convection cooking
  • - Auto programs quantity: 9
  • - Self-cleaning Pyrolytic
  • - Built-in display Control type: Touch
  • - Child lock Auto power off
  • - Energy efficiency class: A+
More>>>
Short summary description AEG BP5303171M oven 74 L A+ Stainless steel:
This short summary of the AEG BP5303171M oven 74 L A+ Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

AEG BP5303171M, Medium, Electric, 74 L, 71 L, 3000 W, 30 - 300 °C

Long summary description AEG BP5303171M oven 74 L A+ Stainless steel:
This is an auto-generated long summary of AEG BP5303171M oven 74 L A+ Stainless steel based on the first three specs of the first five spec groups.

AEG BP5303171M. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 74 L. Appliance placement: Built-in, Product color: Stainless steel, Control type: Touch. Energy efficiency class: A+, Energy consumption (conventional): 1.09 kWh, Energy consumption (forced convection): 0.69 kWh. Width: 23.6" (600 mm)

Brand Image Article code product Stock Price from
AEG

AEG BE871510IM 74 L A Stainless steel
(show image)
949 715 326 BE871510IM 0.00
(excl. VAT)
0 (incl. VAT)
AEG

AEG BE730417IM oven 74 L A+ Stainless steel
(show image)
BE730417IM BE730417IM 0.00
(excl. VAT)
0 (incl. VAT)
AEG

AEG BE5303171M oven 74 L A+ Stainless steel
(show image)
BE5303171M BE5303171M 0.00
(excl. VAT)
0 (incl. VAT)
AEG

AEG BE3303071W oven 71 L A White
(show image)
BE3303071W BE3303071W 0.00
(excl. VAT)
0 (incl. VAT)
AEG

AEG BE3303071B oven 71 L A Black
(show image)
BE3303071B BE3303071B 0.00
(excl. VAT)
0 (incl. VAT)
AEG

AEG BEK431210M oven 71 L 3000 W A Stainless steel
(show image)
BEK431210M BEK431210M 0.00
(excl. VAT)
0 (incl. VAT)
AEG

AEG BEE431210B oven 71 L 3000 W A Black
(show image)
BEE431210B BEE431210B 0.00
(excl. VAT)
0 (incl. VAT)