HP logo

HP 14.1 Business Slim Top Load

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
466159
Info modified on:
01 Oct 2024, 19:52:53
End of life date:
11 Feb 2022
Guarantee:
One-year limited warranty.
Long product name HP 14.1 Business Slim Top Load:

14.1 Business Slim Top Load

HP 14.1 Business Slim Top Load:

Whether you’re heading to the office or working from the road, the HP 14.1 Business Slim Top Load adds a modern touch for the minimalist professional who carries a notebook. It has lockable zippers, a secure RFID pocket, and room for your device up to 14.1" diagonal and daily essentials.

Secure inside and out
Put a buffer between your personal information and electronic pickpockets with an RFID pocket that helps protect the data encoded on credit cards and passports. Deter tampering and access to your notebook with double-coil, lockable zippers.

Clutter-free carryall
Pack it all in and stay organized with a dedicated notebook compartment and plenty of slip and zip pockets for all your accessories.

Comfort is key
Wear the bag across your chest and keep your hands free, or carry by hand with the double handles. Commuting and traveling are easier than ever with a luggage pass-through that fits over the handle of most rolling suitcases.

Short summary description HP 14.1 Business Slim Top Load:

HP 14.1 Business Slim Top Load, Briefcase, 14.1", Shoulder strap, 18 oz (510 g)

Long summary description HP 14.1 Business Slim Top Load:

HP 14.1 Business Slim Top Load. Case type: Briefcase, Maximum screen size: 14.1", Shoulder strap. Weight: 18 oz (510 g). Surface coloration: Monochromatic

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.