location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 2LP34AA laptop spare part Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
JC04 Rechargeable Notebook Battery
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2LP34AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628560042 show
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 213345
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 09:34:41
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 15 Sep 2022
Product end of life date
Bullet Points HP 2LP34AA laptop spare part Battery
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Battery
  • - Brand compatibility: HP 240 G6; 245 G6; 250 G6; 255 G6
  • - Black
  • - 1 pc(s)
Guarantee: One-year limited warranty.
Long product name HP 2LP34AA laptop spare part Battery :
The short editorial description of HP 2LP34AA laptop spare part Battery

HP JC04 Rechargeable Notebook Battery
More>>>
HP 2LP34AA laptop spare part Battery:
The official marketing text of HP 2LP34AA laptop spare part Battery as supplied by the manufacturer

Get a reliable 4-cell battery replacement for your HP 200/300 G6 series Notebook PC with the HP JC04 Rechargeable Notebook Battery.

Short summary description HP 2LP34AA laptop spare part Battery:
This short summary of the HP 2LP34AA laptop spare part Battery data-sheet is auto-generated and uses the product title and the first six key specs.

HP 2LP34AA, Battery, HP, 240 G6; 245 G6; 250 G6; 255 G6

Long summary description HP 2LP34AA laptop spare part Battery:
This is an auto-generated long summary of HP 2LP34AA laptop spare part Battery based on the first three specs of the first five spec groups.

HP 2LP34AA. Type: Battery, Brand compatibility: HP, Compatibility: 240 G6; 245 G6; 250 G6; 255 G6

Features
Type *
Battery
Brand compatibility *
HP
Compatibility *
240 G6; 245 G6; 250 G6; 255 G6
Product color
Black
Country of origin
China
Battery
Battery voltage
14.6 V
Number of battery cells
4
Weight & dimensions
Width
0.827" (21 mm)
Depth
1.33" (33.9 mm)
Height
10.8" (274 mm)
Weight
7.94 oz (225 g)
Packaging data
Quantity per pack *
1 pc(s)
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Logistics data
Harmonized System (HS) code
84732990
Country Distributor
Switzerland 1 distributor(s)
Deutschland 1 distributor(s)
United Arab Emirates 1 distributor(s)
United Kingdom 1 distributor(s)