location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 4Z10P40247 cable lock Black 70.9" (1.8 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4Z10P40247
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4Z10P40247
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191800815441 show
Category:
Cable with a locking mechanism already permanently integrated.
Cable Locks Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 132350
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Oct 2024 14:45:23
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo 4Z10P40247 cable lock Black 70.9" (1.8 m)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Key 70.9" (1.8 m)
  • - Best uses: Laptop
  • - Carbon steel
  • - Black
Long product name Lenovo 4Z10P40247 cable lock Black 70.9" (1.8 m) :
The short editorial description of Lenovo 4Z10P40247 cable lock Black 70.9" (1.8 m)

MicroSaver 2.0 Cable Lock
More>>>
Lenovo 4Z10P40247 cable lock Black 70.9" (1.8 m):
The official marketing text of Lenovo 4Z10P40247 cable lock Black 70.9" (1.8 m) as supplied by the manufacturer

The MicroSaver™ 2.0 Cable Lock by Lenovo offers the same peace-of-mind physical security as our previous locks, but with an even smaller lock head, providing security to even the thinnest laptops. Physical security is the first line of defense in asset and data protection, and the MicroSaver™ 2.0 Cable Lock by Lenovo with its slim pivoting head, and steel cable design makes that first line ofdefense even stronger.

Short summary description Lenovo 4Z10P40247 cable lock Black 70.9" (1.8 m):
This short summary of the Lenovo 4Z10P40247 cable lock Black 70.9" (1.8 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 4Z10P40247, 70.9" (1.8 m), Key, Carbon steel, Black

Long summary description Lenovo 4Z10P40247 cable lock Black 70.9" (1.8 m):
This is an auto-generated long summary of Lenovo 4Z10P40247 cable lock Black 70.9" (1.8 m) based on the first three specs of the first five spec groups.

Lenovo 4Z10P40247. Product color: Black, Best uses: Laptop, Lock type: Key. Cable length: 70.9" (1.8 m), Weight: 6.35 oz (180 g). Quantity per pack: 1 pc(s)

Features
Product color *
Black
Best uses *
Laptop
Lock type *
Key
Material
Carbon steel
Keys quantity
2 keys
Locking
Yes
Weight & dimensions
Cable length *
70.9" (1.8 m)
Weight
6.35 oz (180 g)
Packaging data
Quantity per pack
1 pc(s)
Logistics data
Harmonized System (HS) code
83014090
Country Distributor
Nederland 2 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Österreich 2 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)