Philips logo

Philips BDP3290B/51 DVD/Blu-Ray player 3D Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
200475
Info modified on:
08 Mar 2024, 09:07:54
Bullet Points Philips BDP3290B/51 DVD/Blu-Ray player 3D Black:
  • - 3D Blu-ray Disc playback
  • - DivX Plus HD
  • - USB2.0 Media Link
Long product name Philips BDP3290B/51 DVD/Blu-Ray player 3D Black:

3D Blu-Ray, DivX Plus HD, 1080p, USB, 210 x 210 x 52.5 mm

Philips BDP3290B/51 DVD/Blu-Ray player 3D Black:

With the Philips Blu-ray player, movies never looked better. Incredibly sharp images in full HD 1080p are delivered from Blu-ray discs, while DVD upscaling offers near-HD video quality.

Blu-ray 3D Disc playback for a full HD 3D experience at home

Full HD 3D provides the illusion of depth for a heightened, realistic cinema viewing experience at home. Separate images for the left and right eyes are recorded in 1920 x 1080 full HD quality and alternately played on screen at a high speed. By watching these images through special glasses that are timed to open and close the left and right lenses in synchronization with the alternating images, the full-HD 3D viewing experience is created.

DivX Plus HD Certified for high definition DivX playback

DivX Plus HD on your Blu-ray player and/or DVD player offers the latest in DivX technology to let you enjoy HD videos and movies from the Internet direct to your Philips HDTV or PC. DivX Plus HD supports the playback of DivX Plus content (H.264 HD video with high-quality AAC audio in an MKV file container) while also supporting previous versions of DivX video up to 1080p. DivX Plus HD for true HD digital video.

Dolby TrueHD for high fidelity sound

Dolby TrueHD deliver the finest sound from your Blu-ray Discs. Audio reproduced is virtually indistinguishable from the studio master, so you hear what the creators intended for you to hear. Dolby TrueHD complete your high definition entertainment experience.

DVD video upscaling to 1080p via HDMI for near-HD images

HDMI 1080p upscaling delivers images that are crystal clear. DVD movies in standard definition can now be enjoyed in high definition resolution - ensuring more details and more true-to-life pictures. Progressive Scan (represented by "p" in "1080p') eliminates the line structure prevalent on TV screens, again ensuring relentlessly sharp images. To top it off, HDMI makes a direct digital connection that can carry uncompressed digital HD video as well as digital multi-channel audio, without conversions to analog - delivering perfect picture and sound quality, completely free from noise.

EasyLink to control all HDMI CEC devices via a single remote

EasyLink lets you control multiple devices like DVD players, Blu-ray players, soundbar speaker, Home theater and TV's etc. with one remote. It uses HDMI CEC industry-standard protocol to share functionality between devices through the HDMI cable. With one touch of a button, you can operate all your connected HDMI CEC enabled equipment simultaneously. Functions like standby and play can now be carried out with absolute ease.

Full HD 1080p for razor sharp images

Blu-ray Discs have the capacity to carry high definition data, along with pictures in the 1920 x 1080 resolution that defines full high definition images. This can only mean you get the best possible TV picture quality available today - so prepare to feast your eyes.

USB 2.0 plays video/music from USB flash/hard disk drive

The Universal Serial Bus or USB is an industry standard that allows high-speed, easy connection of peripherals to PCs, consumer electronics and mobile products. The USB 2.0 provides better and faster performance - up to 40 times quicker than the USB 1.0 and with a data transfer rate of up to 480 Mbps from the original 12 Mbps. When plugged in, everything configures automatically. With USB 2.0, simply plug in your USB portable devices or hard disk drives, select the movie, music or photo and play away.

Vertical Positioning for aesthetic, space-saving players

Vertical Positioning saves space and enhances the aesthetics of your set by giving you the choice of positioning your CD Soundmachine in either the conventional horizontal position or in the attractive, space-saving vertical position. Innovative technology and design ensure that the system works just as well in a vertical orientation as in a horizontal one. In addition, a specially designed CD Soundmachine stand holds the set firmly in place so you can enjoy high quality performance in a vertical position.

Short summary description Philips BDP3290B/51 DVD/Blu-Ray player 3D Black:

Philips BDP3290B/51, Full HD, 4:3, 16:9, 21:9, DTS 2.0, Dolby Digital Plus, Dolby TrueHD, AVC, DIVX HD, H.264, MPEG1, MPEG2, MPEG4, AAC, MP3, PCM, WAV, WMA, GIF, JPG, PNG

Long summary description Philips BDP3290B/51 DVD/Blu-Ray player 3D Black:

Philips BDP3290B/51. HD type: Full HD, Aspect ratio: 4:3, 16:9, 21:9. Audio decoders: DTS 2.0, Dolby Digital Plus, Dolby TrueHD. Video formats supported: AVC, DIVX HD, H.264, MPEG1, MPEG2, MPEG4, Audio formats supported: AAC, MP3, PCM, WAV, WMA, Image formats supported: GIF, JPG, PNG. Playback disc formats: Blu-Ray audio, Blu-Ray video, CD audio, CD video, DVD-Audio, DVD-Video, Playback disc types: BD-R, BD-RE, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW, Disc types supported: BD, BD-R, BD-RE, CD, CD-DA, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. AC input voltage: 110 - 240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 10 W

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.