location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Latex 115 Printer large format printer Latex printing Color 1200 x 1200 DPI Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Latex
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Latex 115 Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1QE01A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628272068 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 166260
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jul 2024 00:12:44
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Latex 115 Printer large format printer Latex printing Color 1200 x 1200 DPI Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Latex printing 1200 x 1200 DPI Color
  • - Printing colors: Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow
  • - Ethernet LAN
Guarantee: 1 year provided that the HP Latex End of Installation Registration is completed by an HP authorized reseller
Long product name HP Latex 115 Printer large format printer Latex printing Color 1200 x 1200 DPI Ethernet LAN :
The short editorial description of HP Latex 115 Printer large format printer Latex printing Color 1200 x 1200 DPI Ethernet LAN

HP Latex 115 Printer
More>>>
HP Latex 115 Printer large format printer Latex printing Color 1200 x 1200 DPI Ethernet LAN:
The official marketing text of HP Latex 115 Printer large format printer Latex printing Color 1200 x 1200 DPI Ethernet LAN as supplied by the manufacturer

This 54-inch (1.37-m) HP Latex printer delivers amazing results with vivid colors across a wide range of applications like vinyl, stickers, posters, canvases, and point-of-sale posters. Say yes to any job[1] and deliver same day.

Short summary description HP Latex 115 Printer large format printer Latex printing Color 1200 x 1200 DPI Ethernet LAN:
This short summary of the HP Latex 115 Printer large format printer Latex printing Color 1200 x 1200 DPI Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

HP Latex 115 Printer, Latex printing, 1200 x 1200 DPI, Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow, 48 m²/hr, Banner, 0.5 mm

Long summary description HP Latex 115 Printer large format printer Latex printing Color 1200 x 1200 DPI Ethernet LAN:
This is an auto-generated long summary of HP Latex 115 Printer large format printer Latex printing Color 1200 x 1200 DPI Ethernet LAN based on the first three specs of the first five spec groups.

HP Latex 115 Printer. Print technology: Latex printing, Maximum resolution: 1200 x 1200 DPI, Printing colors: Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow. Paper tray media types: Banner, Media thickness: 0.5 mm, Maximum roll width: 54" (137.1 cm). Ethernet LAN data rates: 10,100,1000 Mbit/s. Product color: Gray, Sound power level (standby): 38 dB, Sound pressure level (printing): 54 dB. Power consumption (standby): 2.5 W, Power consumption (typical): 2200 W

Gain business with amazing image quality

Print a wide range of high-quality indoor and outdoor signage, even on low-cost uncoated media.
Impress with six colours of HP Latex inks – you can achieve amazing, vivid colours and smooth transitions.
Produce professional, high-resolution prints up to 1200 x 1200 native dpi.
Free solutions – from the HP Signage Suite[2] to the HP WallArt Suite[3] – help you bring your ideas to life.

Enjoy easy and intuitive operation

Simplify printer operation and gain time/space with automatic maintenance and front-media loading capabilities
Cut your jobs easily and efficiently with the automatic X-axis cutter.
Replace HP Latex ink cartridges and printheads yourself; unplug the printer without risk of printhead damage.
Stay connected with your printer in real time while you're away with the free HP Latex Mobile app.[6]

Deliver same day – say yes to any job[1]

Produce high quality at speed – 12 m²/hr for indoor quality.[4]
Reduce waiting time – prints come out dry and ready for finishing and installation, for same-day delivery.
You can minimise damage risk, avoid lamination for short-term applications with scratch-resistant prints.[5]
Deliver with confidence – outdoor prints last up to 5 years laminated, 3 years unlaminated.[5]

Printing
Print technology *
Latex printing
Color *
Yes
Maximum resolution *
1200 x 1200 DPI
Number of print cartridges *
7
Printing colors *
Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow
Print speed (normal quality)
48 m²/hr
Print head
6
Copying
Copying *
No
Scanning
Scanning *
No
Paper handling
Paper tray media types *
Banner
Media thickness
0.5 mm
Maximum roll width
54" (137.1 cm)
Maximum roll diameter
7.09" (18 cm)
Roll widths supported
254 - 1371 mm
Ports & interfaces
Wi-Fi *
No
Ethernet LAN *
Yes
USB port *
No
Ethernet LAN data rates
10, 100, 1000 Mbit/s
RJ-45 ports quantity
1
Performance
Product color *
Gray
Built-in display *
Yes
Sound power level (standby)
38 dB
Performance
Sound pressure level (printing)
54 dB
Certification
WEEE, RoHS, REACH, EPEAT Bronze, OSHA, CE
HP segment
Business
Power
Power consumption (standby)
2.5 W
Power consumption (typical)
2200 W
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Operating relative humidity (H-H)
20 - 90%
Storage relative humidity (H-H)
20 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
90.8" (2307 mm)
Depth
33.1" (840 mm)
Height
54.3" (1380 mm)
Weight
383.6 lbs (174 kg)
Packaging data
Package width
100.5" (2553 mm)
Package depth
30" (762 mm)
Package height
49.3" (1252 mm)
Package weight
567.7 lbs (257.5 kg)
Cartridge(s) included
Yes
Quick start guide
Yes
Bundled software
FlexiPrint BASIC HP Edition RIP
Country Distributor
United Arab Emirates 2 distributor(s)
United Kingdom 1 distributor(s)
Disclaimer HP Latex 115 Printer large format printer Latex printing Color 1200 x 1200 DPI Ethernet LAN:
Disclaimer

[2] Requires an HP Applications Center account, Internet connection, and connected Internet-capable device. For more information, see http://www.hpapplicationscenter.com.
[3] Requires an HP WallArt account, Internet connection, and connected Internet-capable device. For more information, see http://www. hpwallart.com.
[4] Indoor quality (8-pass 6-colour) mode.
[5] Scratch resistance is comparable to hard-solvent inks on self-adhesive vinyl and PVC banner. Estimates by HP Image Permanence Lab on a range of media. Scratch-resistance comparison based on testing HP Latex Inks and representative hard-solvent inks. Outdoor display permanence tested according to SAE J2527 using HP Latex Inks on a range of media, including HP media; in a vertical display orientation in simulated nominal outdoor display conditions for select high and low climates, including exposure to direct sunlight and water; performance may vary as environmental conditions change. Laminated display permanence using HP Clear Gloss Cast Overlaminate. Results may vary based on specific media performance.
[6] HP Latex Mobile is compatible with Android™ 4.1.2 or later and iOS 7 or later, and requires the printer and the smartphone or tablet to be connected to the Internet.

Technical specification disclaimers
Reflective measurements on a 943 colour target under CIE standard illuminant D50, and according to the standard CIEDE2000 as per CIE Draft Standard DS 014-6/E:2012. Backlit substrates measured in transmission mode may yield different results.
This product does not contain substances listed as SVHC (155) per Annex XIV of the EU REACH directive published as of June 16, 2014 in concentrations exceeding 0.1%. To determine the status of SVHC in HP products, see the HP REACH Declaration published at HP Printing Products and Consumable Supplies.
HP Large Format Media take-back program availability varies. Some recyclable HP papers can be recycled through commonly available recycling programs. Recycling programs may not exist in your area. See http://www.HPLFMedia.com/hp/ecosolutions for details.
BMG trademark license code FSC®-C115319, see http://www.fsc.org. HP trademark license code FSC®-C017543, see http://www.fsc.org. Not all FSC®-certified products are available in all regions.
UL GREENGUARD GOLD Certification to UL 2818 demonstrates that products are certified to UL's GREENGUARD standards for low chemical emissions into indoor air during product usage. For more information, visit http://www.ul.com/gg or http://www.greenguard.org.