location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Smart Tank Wireless 455 Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Smart Tank Wireless
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Smart Tank Wireless 455
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Z4B56A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781863724 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 269796
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Aug 2024 00:05:15
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Smart Tank Wireless 455 Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Print, copy, scan, wireless
  • - Print speed up to 8 ppm (black) and 5 ppm (colour)
  • - Up to 1200 x 1200 rendered dpi
Long product name HP Smart Tank Wireless 455 Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi :
The short editorial description of HP Smart Tank Wireless 455 Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi

Smart Tank Wireless 455
More>>>
HP Smart Tank Wireless 455 Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi:
The official marketing text of HP Smart Tank Wireless 455 Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi as supplied by the manufacturer

Get up to two years of ink and easy mobile printing with one simple purchase.[2,3] Print up to 8,000 colour and 6,000 black pages[1] from a spill-free ink system[4] – and produce outstanding quality.

Short summary description HP Smart Tank Wireless 455 Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi:
This short summary of the HP Smart Tank Wireless 455 Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP Smart Tank Wireless 455, Thermal inkjet, Color printing, 4800 x 1200 DPI, A4, Direct printing, Black

Long summary description HP Smart Tank Wireless 455 Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi:
This is an auto-generated long summary of HP Smart Tank Wireless 455 Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP Smart Tank Wireless 455. Print technology: Thermal inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 5 ppm. Copying: Color copying, Maximum copy resolution: 600 x 300 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Black

Out-of-the-box convenience

Long-lasting print performance with up to two years of ink in the box.[2]
Print up to 8,000 pages with a set of HP colour bottles or up to 6,000 pages with an HP black ink bottle.[1]
Print high volumes at an extremely low cost-per-page with this high-capacity ink tank system.[5]

No mess. No waste.

Easily refill your ink tank system with spill-free, resealable bottles.[4]
Easily monitor ink levels and replenish Original HP ink when you want.
Transparent ink tanks allow you to print with confidence.

Exceptional HP quality

Count on darker, crisper text, time after time.[6]
Count on HP Original inks for photos that last up to 22 times longer.[7]
Create borderless brochures, flyers, photos, and other documents that look great – right in your office.
Get the features you need for work and other tasks with copy and scan functions.

Easy mobile printing and scanning

Print from your smartphone, and scan and share from virtually anywhere.[8]
Order ink directly through the HP Smart app.[8]
Easily print from a variety of smartphones and tablets.[3]
Connect your smartphone or tablet directly to your printer, and easily print without accessing a network.[9]

High-capacity ink tank system

Print thousands of pages with high-capacity ink tanks – simply add more ink when you're running low.

Convenient ink management

Easily monitor ink levels and replenish Original HP ink when you want.

Transparent ink tanks

Transparent ink tanks allow you to print with confidence.

Long-lasting print performance

Up to two years of ink in the box [2]

Engineered for high-volume printing

Print up to 8,000 pages with a set of HP colour bottles or up to 6,000 pages with an HP black ink bottle. [1]

The power of your printer in the palm of your hand

Print documents, scan on the go, and easily order supplies from your mobile device, with the HP Smart app. [8]

Your device, your choice

Easily print from a variety of smartphones and tablets. [3]

Exceptional HP quality

Count on darker, crisper text, time after time. [6]

Preserve your photos

Count on HP Original inks for photos that last up to 22 times longer. [7]

No network, no problem

Connect your smartphone or tablet directly to your printer, and easily print without accessing a network. [9]

Simple, spill-free refill
Simple, spill-free refill

Easily refill your ink tank system with spill-free, resealable bottles. [4]

Printing
Duplex printing mode
Manual
Resolution color
4800 x 1200 DPI
Print resolution black
1200 x 1200 DPI
Print technology *
Thermal inkjet
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
8 ppm
Print speed (color, normal quality, A4/US Letter)
5 ppm
Print speed (black, draft quality, A4/US Letter)
19 ppm
Print speed (color, draft quality, A4/US Letter)
15 ppm
Print speed (ISO/IEC 24734) black
8 ppm
Print speed (ISO/IEC 24734) colour
5 ppm
Time to first page (black, normal)
14 s
Time to first page (color, normal)
18 s
Print margins (top, bottom, right, left)
0.118" (3 mm)
Borderless printing
Yes
Copying
Duplex copying *
Yes
Copying *
Color copying
Maximum copy resolution *
600 x 300 DPI
Copy speed (black, normal quality, A4)
6.5 cpm
Copy speed (color, normal quality, A4)
2 cpm
Maximum number of copies
9 copies
Auto fit function
Yes
Scanning
Duplex scanning *
No
Scanning *
Color scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan resolution
1200 x 1200 DPI
Maximum scan area
8.5 x 11.7" (216 x 297 mm)
Scanner type *
Flatbed scanner
Scan technology
CIS
Scan to
Software
Image formats supported
BMP, JPEG, PNG, TIFF
Document formats supported
PDF
Input color depth
24 bit
Grayscale levels
256
Scan drivers
TWAIN
TWAIN version
2.1
Fax
Duplex faxing
No
Faxing *
No
Features
Recommended duty cycle
400 - 800 pages per month
Maximum duty cycle *
1000 pages per month
Ink tank system
Yes
Number of print cartridges *
4
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3 GUI
All-In-One-multitasking
Yes
Country of origin
China
HP segment
Home
Input & output capacity
Total number of input trays *
1
Total input capacity *
60 sheets
Total output capacity *
25 sheets
Paper input type
Paper tray
Maximum number of input trays
1
Maximum input capacity
60 sheets
Maximum output capacity
25 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
221 x 355 mm
Paper tray media types *
Glossy paper, Matte paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
B5, DL
Paper handling
Borderless printing media sizes
A4, Letter
Custom media width
3 - 8.46" (76.2 - 215 mm)
Custom media length
5 - 14" (127 - 355 mm)
Paper tray media weight
60 - 300 g/m²
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Mobile printing technologies
Apple AirPrint, HP ePrint
Performance
Card reader integrated
No
Built-in processor
Yes
Processor frequency
365 MHz
Design
Product color *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Control type
Buttons
Power
Power consumption (max)
10 W
Power consumption (average operating)
10 W
Power consumption (standby)
2.1 W
Power consumption (sleep)
0.88 W
Power consumption (off)
0.07 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
System requirements
Windows operating systems supported
Windows 8, Windows Vista, Windows 10, Windows 11
Mac operating systems supported
Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina, Mac OS X 10.13 High Sierra, Mac OS X 10.12 Sierra, Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan
Server operating systems supported
Windows Server 2008, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2, Windows Server 2016
Operational conditions
Operating relative humidity (H-H)
25 - 80%
Recommended humidity operating range
25 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
10 - 40 °C
Non-operating relative humidity (non-condensing)
10 - 90%
Storage relative humidity (H-H)
10 - 90%
Certificates
Certification
CISPR 22: 2008/EN 55022: 2010 Class B, CISPR24: 2010/EN 55024: 2010, EN 61000-3-2: 2006+ A1:2009+ A2:2009, EN 61000-3-3: 2013, FCC CFR 47 Part 15 Class B; ICES-003, Issue 5 Class B; GB4943.1-2011 (CCC S&E -China), CNS 14336: 1999 & CNS13438 (BSMI-Taiwan), VCCI-2 (Japan), GOST (Russia); KCC (Korea)
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
20.7" (525 mm)
Depth
12.2" (310 mm)
Height
6.22" (158 mm)
Weight
10.3 lbs (4.67 kg)
Packaging data
Package width
23.3" (591 mm)
Package depth
15.6" (396 mm)
Package height
7.99" (203 mm)
Package weight
13 lbs (5.88 kg)
Packaging content
Cables included
AC
Bundled software
HP Printer Software,HP Photo Creations
Logistics data
Harmonized System (HS) code
84433100
Other features
Number of users
3 user(s)
Recommended system requirements
Windows XP SP3 or higher (32-bit only): any Intel Pentium II, Celeron or 233 MHz compatible processor, 850 MB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8
PictBridge
No
Number of print heads
2
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 22:35:38
Uk has collected 3 expert reviews for HP Smart Tank Wireless 455 and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 3 distributor(s)
Suomi 2 distributor(s)
Belgium 1 distributor(s)
Switzerland 1 distributor(s)
Canada 1 distributor(s)
Danmark 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP Smart Tank Wireless 455 Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi:
Disclaimer

[1] Black and composite colour average per bottle (cyan/magenta/yellow) results based on HP methodology and continuous printing of ISO/IEC 24712 test pages. Not based on ISO/IEC 24711 test process. An additional black ink bottle is required to print 8,000 colour test pages. Actual yield varies based on content of printed pages and other factors. For more information about fill and yield, see http://hp.com/go/learnaboutsupplies.
[2] Based on median customer ink usage for HP DeskJet GT 5820 WL printer.
[3] For details on local printing requirements see http://hp.com/go/mobileprinting.
[4] When used in accordance with set up instructions.
[5] HP ink bottles compared to HP ink cartridges. Cost per page based on expected black and composite (cyan/magenta/yellow) page yield results based on HP methodology and continuous printing of ISO/IEC 24712 test pages. Not based on ISO/IEC 24711 test process. Actual yield varies based on content of printed pages and other factors. For more information about fill and yield, see http://hp.com/go/learnaboutsupplies.
[6] Based on HP internal optical density testing comparing with HP DeskJet 5800 series with HP 51 and HP 52 inks.
[7] Plain paper documents and photos stored under glass with OEM inks. Compared to tested in-class compet6ing OEM ink tank systems from Epson, Canon, and Brother. See June 8, 2017 Statement and Wilhelm Imaging Research report http://www.wilhelm-research.com/hp/WIR_Ink_Tank_Printer_Comparison.pdf and http://hp.com/go/printpermanence.
[8] Requires the HP Smart app download. Features controlled may vary by mobile device operating system. Full list of supported operating systems and details at http://support.hp.com/us-en/document/c03561640. For details on local printing requirements see http://hp.com/go/mobileprinting.
[9] Mobile device needs to be connected to Wi-Fi Direct® signal of a Wi-Fi Direct-supported AiO or printer prior to printing. Details at http://hp.com/go/mobileprinting. Wi-Fi Direct® is a registered trademark of Wi-Fi Alliance®.
[1] Black and composite colour average per bottle (cyan/magenta/yellow) results based on HP methodology and continuous printing of ISO/IEC 24712 test pages. Not based on ISO/IEC 24711 test process. An additional black ink bottle is required to print 8,000 colour test pages. Actual yield varies based on content of printed pages and other factors. For more information about fill and yield, see http://hp.com/go/learnaboutsupplies.
[2] Based on median customer ink usage for HP DeskJet GT 5820 WL printer.
[3] For details on local printing requirements see http://hp.com/go/mobileprinting.
[4] When used in accordance with set up instructions.
[6] Based on HP internal optical density testing comparing with HP DeskJet 5800 series with HP 51 and HP 52 inks.
[7] Plain paper documents and photos stored under glass with OEM inks. Compared to tested in-class compet6ing OEM ink tank systems from Epson, Canon, and Brother. See June 8, 2017 Statement and Wilhelm Imaging Research report http://www.wilhelm-research.com/hp/WIR_Ink_Tank_Printer_Comparison.pdf and http://hp.com/go/printpermanence.
[8] Requires the HP Smart app download. Features controlled may vary by mobile device operating system. Full list of supported operating systems and details at http://support.hp.com/us-en/document/c03561640. For details on local printing requirements see http://hp.com/go/mobileprinting.
[9] Mobile device needs to be connected to Wi-Fi Direct® signal of a Wi-Fi Direct-supported AiO or printer prior to printing. Details at http://hp.com/go/mobileprinting. Wi-Fi Direct® is a registered trademark of Wi-Fi Alliance®.
Technical specification disclaimers
Either after first page or after first set of ISO test pages. For details see: http://hp.com/go/printerclaims
Speed specifications have been updated to reflect current industry testing methods.
Wireless performance is dependent upon physical environment and distance from the access point. Wireless operations are compatible with 2.4 GHz routers only; excludes wireless direct. Wireless direct may require driver or apps be installed and connected on wireless-enabled mobile device or PC. Wireless functionality may vary by computer and mobile operating systems, see hpconnected.com. Print times and connection speeds may vary. AirPrint™ supports OS X® Lion, OS X® Mountain Lion and the following devices running iOS 4.2 or later: iPad®, iPhone® (3GS or later), iPod touch® (3rd generation or later) and requires the printer be connected to the same network as your OS X or iOS device. AirPrint, the AirPrint Logo, iPad, iPhone, and iPod touch are trademarks of Apple® Inc. Windows® is a trademark of the Microsoft group of companies. BlackBerry® names and logos are the property of Research In Motion Limited. Android is a trademark of Google Inc.
Windows Server support is provided via the command line installer - Windows Server 2008 32-bit (SP1 or greater), Windows Server 2008 64-bit (SP1 or greater), Windows Server 2008 R2 64-bit, Windows Server 2008 R2 64-bit (SP1), Windows Server 2016
Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty.
Up to 8,000 pages colour or 6,000 pages black included: black and composite colour average per bottle (cyan/magenta/yellow) results based on HP methodology and continuous printing of ISO/IEC 24712 test pages. Not based on ISO/IEC 24711 test process. An additional black ink bottle is required to print 8,000 colour test pages. Actual yield varies based on content of printed pages and other factors. Some ink from included bottles is used to start up the printer. For more information about fill and yield, see http://hp.com/go/learnaboutsupplies
Windows Server support is provided via the command line installer - Windows Server 2008 32-bit (SP1 or greater), Windows Server 2008 64-bit (SP1 or greater), Windows Server 2008 R2 64-bit, Windows Server 2008 R2 64-bit (SP1), Windows Server 2016