location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Latitude 7389 Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 13.3" Touchscreen Full HD 8 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Latitude
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
7000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7389
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N005L738913EMEA
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70046
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:46:19
The date of the most recent change of the data-sheet in Icecat's system
DELL N005L738913EMEA user manual (4.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Latitude 7389 Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 13.3" Touchscreen Full HD 8 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Hybrid (2-in-1) Convertible (Folder) Black
  • - Intel® Core™ i5 i5-7200U 2.5 GHz
  • - Touchscreen 13.3" Full HD 1920 x 1080 pixels LED backlight Matt 16:9
  • - 8 GB LPDDR3-SDRAM 1866 MHz
  • - 512 GB SSD
  • - Intel® HD Graphics 620
  • - Bluetooth
  • - Lithium Polymer (LiPo) 45 Wh 45 W
  • - Windows 10 Pro 64-bit
Long product name DELL Latitude 7389 Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 13.3" Touchscreen Full HD 8 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Pro Black :
The short editorial description of DELL Latitude 7389 Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 13.3" Touchscreen Full HD 8 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Pro Black

Intel Core i5-7200U (3M Cache, 2.5 GHz), 8GB LPDDR3 1866MHz, 512GB SSD, 13.3" FHD Touch LCD 1920 x 1080, WLAN, Bluetooth, WebCam, Windows 10 Pro 64-bit
More>>>
DELL Latitude 7389 Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 13.3" Touchscreen Full HD 8 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Pro Black:
The official marketing text of DELL Latitude 7389 Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 13.3" Touchscreen Full HD 8 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Pro Black as supplied by the manufacturer

Where beauty and productivity intersect

Work in luxury with this 13-inch 2-in-1 featuring a superior display. Intel® processors, exceptional security & battery life keep you productive anywhere.

Effortless to use

An unparalleled viewing experience: Your 2-in-1 will shine in any professional setting with 13.3 inches of Full HD finished with Corning® Gorilla® Glass 4. Plus, you’ll see more details with fewer interruptions with a narrow bezel designed for greater productivity.

Work your way: Stay engaged during your day and discover outstanding flexibility with a touch screen that lets you quickly access applications or use an optional active pen for fast note taking. The active pen enabled by Wacom technology creates a more lifelike pen to paper experience with less lag and it attaches magnetically to your 2-in-1 so it’s always nearby.

Outstanding flexibility: With tent, laptop, stand and media mode you can view your work from nearly any angle without having to slow down. The display modes combined with an optional backlit keyboard and 2-button touchpad give another layer of viewing versatility, by letting you see more of your tasks in any light.

Log in with one look: Activate Windows Hello via optional infrared camera to facilitate facial recognition for easy and secure access.

Powerful and versatile for ultimate productivity

Performance without compromise: The latest 7th Gen Intel® Core i processors deliver the same powerful performance of a laptop in the flexible design of a 2-in-1.

Built to last: Your 2-in-1 can last as long as your toughest workday with up to 17 hours of battery life.

Fits anywhere: At only 3.1lbs, your 2-in-1 travels wherever you do. It’s thin and light enough to fit in any carrying case that works with your lifestyle, from briefcases to gym bags. Simply grab it and go without being weighed down.

Fast and efficient: Up to 16GB LPDDR3 memory and up to 1TB of PCIe storage holds all of your projects and keeps them running up to speed.

Professional security solutions

Protect your credentials: The Dell ControlVault™ 2.0 secure processor provides exceptional authentication capabilities. It stores and protects your passwords, biometric authentication and security codes, so your credentials will be secured no matter where your work takes you.

Smart security: The Latitude 7389 2-in-1 offers multiple security options to meet your diverse security needs. Features include essential multi-factor authentication hardware such as touch fingerprint reader, contacted FIPS 201 Smart Card Reader and Contactless Smart Card Reader NFC with Control Vault 2™ FIPs 140-2 Level 3 Certification to prevent unauthorized access.

On-the-go defense: Intel® vPro™ manages and protects your device from software attacks. You can diagnose and repair your Latitude 7389 2-in-1 remotely, all while reducing power use.

Flexible docking options

Dell Dock | WD15: Power your Latitude and connect to up to two Full HD displays and other peripheral devices with a single DisplayPort™ over USB Type C cable.

Dell Wireless Dock: Wirelessly expand your workspace with Intel® WiGig and connect to multiple accessories and displays.

Short summary description DELL Latitude 7389 Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 13.3" Touchscreen Full HD 8 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Pro Black:
This short summary of the DELL Latitude 7389 Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 13.3" Touchscreen Full HD 8 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Latitude 7389, Intel® Core™ i5, 2.5 GHz, 13.3", 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description DELL Latitude 7389 Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 13.3" Touchscreen Full HD 8 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Pro Black:
This is an auto-generated long summary of DELL Latitude 7389 Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 13.3" Touchscreen Full HD 8 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Pro Black based on the first three specs of the first five spec groups.

DELL Latitude 7389. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 13.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product color: Black

Design
Product type *
Hybrid (2-in-1)
Product color *
Black
Form factor *
Convertible (Folder)
Display
Touchscreen type
Capacitive
Display diagonal *
13.3"
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type
Full HD
Touch technology
Multi-touch
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Display brightness
255 cd/m²
Pixel pitch
0.00567 x 0.00567" (0.144 x 0.144 mm)
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
7th gen Intel® Core™ i5
Processor model *
i5-7200U
Processor cores
2
Processor threads
4
Processor boost frequency
3.1 GHz
Processor frequency *
2.5 GHz
System bus rate
4 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1356
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Kaby Lake
Bus type
OPI
Stepping
H0
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.7 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
LPDDR3-SDRAM
Memory clock speed
1866 MHz
Maximum internal memory *
16 GB
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
512 GB
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card model *
Intel® HD Graphics 620
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5916
Audio
Audio system
MaxxAudio Pro
Number of built-in speakers
2
Speakers manufacturer
Waves
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Video capturing speed
30 fps
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
No
Bluetooth
Yes
Near Field Communication (NFC)
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
2
HDMI ports quantity *
1
HDMI version
1.4
Combo headphone/mic port
Yes
Docking connector
Yes
Charging port type
DC-in jack
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Performance
Motherboard chipset
Intel SoC
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard backlit
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Drivers included
Yes
Operating system installed *
Windows 10 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 24 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR2ZU
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
95443
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
45 Wh
Battery voltage
11.4 V
Power
AC adapter power
45 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Cable lock slot type
Noble
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
0 - 120000" (0 - 3048 m)
Non-operating altitude
0 - 420000" (0 - 10668 m)
Weight & dimensions
Width
12" (305.1 mm)
Depth
8.31" (211 mm)
Height (front)
0.465" (1.18 cm)
Height (rear)
0.78" (1.98 cm)
Weight *
3.11 lbs (1.41 kg)
Packaging content
Manual
Yes
Quick start guide
Yes
Warranty card
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
3D
No
Maximum internal memory (64-bit)
16 GB
Power adapter width
2.17" (5.5 cm)
Power adapter depth
3.43" (8.7 cm)
Power adapter height
0.866" (2.2 cm)
Power adapter weight
6 oz (170 g)
Source Testseek summary Average rating
Reviews
Updated:
2018-02-06 01:35:26
Uk has collected 10 expert reviews for DELL Latitude 7389 Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 8 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Pro Black and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
pcmag.com
Updated:
2018-02-06 01:35:26
Corporate types, especially road warriors, tend to prefer business laptops made from boring black plastic. Or at least, their IT departments give them boring black plastic laptops and they aren't complaining. The Dell Latitude 7389 (starts at $1,149; $1,9...
Good Sturdy chassis, Robust performance from the Intel Core i7 CPU...
Bad Pricey as configured, Less than 10 hours of battery life in testing...
Bottom line The Dell Latitude 7389 is a business-oriented 2-in-1 laptop with a sturdy, if conventional, black chassis and solid Core i7 power. Its chief differentiator in a crowded market is disappointing battery life...
70%
windowscentral.com
Updated:
2018-02-06 01:35:26
The Dell Latitude 7389 is certainly not trying to impress anyone with thinness, though it's far from fat, too. And the black soft-touch finish almost seems like it's trying to blend in. And that's the quick and dirty story of the Latitude 7389. It's not h...
Good Solid build with a bevy of options, USBC charging, plus a couple USB 3.0 ports, Relatively slim design given, Some great accessories...
Bad Trackpad buttons are subpar, Key travel feels deep and loose, Softtouch finish is a dust magnet...
0%
gottabemobile.com
Updated:
2018-02-06 01:35:26
The best laptop for your business is the one that you can customize to your needs. Dell's Latitude 7389 2-in-1 is a Windows 10 laptop that can be whatever your employees need it to be today. On top of that, you can easily add whatever features they might...
Good Heavily Customizable, Great Display with Little Glare, Durable Frame, All The Ports You Need...
Bad Modest Battery Life, Keys Don't Retract into Device's Body in Tablet Mode, A Lot of Fan Noise when Processor is Pushed, The Dell Latitude 7389 2-in-1 is a durable, powerful and heavily customizable Windows 10 laptop with only modest battery life...
Bottom line Predictability, upgradability and durability are must-haves for any business laptop and the Dell Latitude 7389 2-in-1 delivers on all three. Its keyboard and trackpad are both fine, even if they aren't best-in-class. The processing power and optional feat...
80%
Laptopmag.com
Updated:
2018-02-06 01:35:26
The corporate world demands productivity in all sorts of circumstances, so it only makes sense that you would want a business convertible that can keep up with those expectations. The 13-inch Dell Latitude 7389 2-in-1 ($1,149 to start, $1,974 as configure...
Good Rock-solid performance, Decent battery life, Lots of ports...
Bad Clunky keyboard, Drab design...
Bottom line The Dell Latitude 7389 2-in-1 is a 13-inch business laptop that can run with the best of them in terms of performance and battery life, but we wish it did so more elegantly...
80%
Disclaimer DELL Latitude 7389 Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 13.3" Touchscreen Full HD 8 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Pro Black:
Disclaimer

Actual configuration might differ from illustration