Silicon Power logo

Silicon Power Power S50 Lithium Polymer (LiPo) 5000 mAh Black

Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75063
Info modified on:
14 Mar 2024, 19:13:45
Bullet Points Silicon Power Power S50 Lithium Polymer (LiPo) 5000 mAh Black:
  • - A budget power bank for everyone and every need
  • - Dual output for simultaneous charging of two devices
  • - LED light charging indication
  • - Multi-level protection for safest use
  • - High quality Li-polymer battery
  • - Fully charges 1.5 smartphones
  • - Up to 2 million USD product liability insurance
Guarantee:
13 months
Long product name Silicon Power Power S50 Lithium Polymer (LiPo) 5000 mAh Black:

Power S50, 5000 mAh, Black

Short summary description Silicon Power Power S50 Lithium Polymer (LiPo) 5000 mAh Black:

Silicon Power Power S50, 5000 mAh, Lithium Polymer (LiPo), Black

Long summary description Silicon Power Power S50 Lithium Polymer (LiPo) 5000 mAh Black:

Silicon Power Power S50. Battery capacity: 5000 mAh, Battery technology: Lithium Polymer (LiPo). USB Type-A output ports: 2. Product color: Black

Video
Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.