location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne WAP-6017 wireless access point 300 Mbit/s Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N300 Wireless Access Point, Desktop, Controller Managed
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WAP-6017 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867200407
Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57711
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:41:34
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
LevelOne WAP-6017 user manual (2.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Declaration of Conformity (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LevelOne WAP-6017 wireless access point 300 Mbit/s Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2.4 GHz
  • - Maximum data transfer rate: 300 Mbit/s
  • - IEEE 802.11b, IEEE 802.11e, IEEE 802.11g, IEEE 802.11i, IEEE 802.11n, IEEE 802.3, IEEE 802.3u, IEEE 802.3x
  • - 64-bit WEP, 128-bit WEP, 152-bit WEP, AES, TKIP, WPA, WPA-AES, WPA-EAP, WPA-PSK, WPA-TKIP, WPA2, WPA2-AES, WPA2-TKIP
  • - Antennas quantity: 2 Detachable antenna
Long product name LevelOne WAP-6017 wireless access point 300 Mbit/s Black :
The short editorial description of LevelOne WAP-6017 wireless access point 300 Mbit/s Black

802.11b/g/n, 1 x WAN, 4 x LAN, 1 x USB, 1 x DC, WPS, 2.4GHz, QoS, 710 g
More>>>
LevelOne WAP-6017 wireless access point 300 Mbit/s Black:
The official marketing text of LevelOne WAP-6017 wireless access point 300 Mbit/s Black as supplied by the manufacturer

The LevelOne WAP-6017 is a managed, single-band wireless access point, capable of a combined speed of up to 300 Mbps. The device runs on 2.4 GHz frequency, and can be used as part of a managed network when controlled by the LevelOne WAC-2000/WAC-2003 Wireless LAN Controller. A fast, easy and secure access point for a wide variety of network requirements.

Short summary description LevelOne WAP-6017 wireless access point 300 Mbit/s Black:
This short summary of the LevelOne WAP-6017 wireless access point 300 Mbit/s Black data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne WAP-6017, 300 Mbit/s, 300 Mbit/s, 10,100 Mbit/s, 2.4 - 2.4835 GHz, IEEE 802.11b, IEEE 802.11e, IEEE 802.11g, IEEE 802.11i, IEEE 802.11n, IEEE 802.3, IEEE 802.3u,..., 40 user(s)

Long summary description LevelOne WAP-6017 wireless access point 300 Mbit/s Black:
This is an auto-generated long summary of LevelOne WAP-6017 wireless access point 300 Mbit/s Black based on the first three specs of the first five spec groups.

LevelOne WAP-6017. Maximum data transfer rate: 300 Mbit/s, Wi-Fi data rate (max): 300 Mbit/s, Ethernet LAN data rates: 10,100 Mbit/s. Security algorithms: 64-bit WEP, 128-bit WEP, 152-bit WEP, AES, TKIP, WPA, WPA-AES, WPA-EAP, WPA-PSK, WPA-TKIP, WPA2,..., Service Set Identifier (SSID) features: SSID broadcast on/off. WAN connection: Ethernet (RJ-45). AC input voltage: 12 V, Input current: 1.5 A. Placement: Table, Product color: Black, Country of origin: China

Features
2.4 GHz *
Yes
5 GHz *
No
Maximum data transfer rate *
300 Mbit/s
Wi-Fi data rate (max)
300 Mbit/s
Ethernet LAN data rates
10, 100 Mbit/s
Frequency band
2.4 - 2.4835 GHz
Networking standards
IEEE 802.11b, IEEE 802.11e, IEEE 802.11g, IEEE 802.11i, IEEE 802.11n, IEEE 802.3, IEEE 802.3u, IEEE 802.3x
Number of users
40 user(s)
Channels quantity
13 channels
Modulation
16-QAM, 64-QAM, BPSK, CCK, DBPSK, DQPSK, DSSS, OFDM, QPSK
Wi-Fi Multimedia (WMM)/(WME)
Yes
Operating modes
Access Point (AP),Gateway,Repeater
Quality of Service (QoS) support
Yes
Receiver sensitivity
2.4GHz: 802.11n: (-68) dBm 802.11g:6Mbps: (-90) dBm 802.11g:54Mbps: (-72) dBm 802.11b:1Mbps: (-95) dBm 802.11b:11Mbps: (-90) dBm
Security
Security algorithms *
64-bit WEP, 128-bit WEP, 152-bit WEP, AES, TKIP, WPA, WPA-AES, WPA-EAP, WPA-PSK, WPA-TKIP, WPA2, WPA2-AES, WPA2-TKIP
Service Set Identifier (SSID) features
SSID broadcast on/off
Number of SSID supported
4
Management features
Web-based management
Yes
Firmware upgradeable
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
5
USB 2.0 ports quantity *
1
WAN connection
Ethernet (RJ-45)
DC-in jack
Yes
Power
AC input voltage
12 V
Input current
1.5 A
Design
Placement *
Table
Design
Product color *
Black
WPS push button
Yes
Country of origin
China
Certification
CE
Internal
No
Antenna
Antenna features
Detachable antenna
Antennas quantity
2
Antenna gain level (max)
5 dBi
Weight & dimensions
Width
5.31" (135 mm)
Depth
8.66" (220 mm)
Height
1.18" (30 mm)
Weight
24.7 oz (700 g)
Packaging data
CD manual
Yes
Package width
8.54" (217 mm)
Package depth
10.2" (260 mm)
Package height
1.97" (50 mm)
Package weight
2.43 lbs (1.1 kg)
Package type
Box
Packaging content
Cables included
LAN (RJ-45)
Operational conditions
Operating relative humidity (H-H)
5 - 95%
Operating temperature (T-T)
0 - 55 °C
Storage temperature (T-T)
-40 - 70 °C
Logistics data
Harmonized System (HS) code
85176990
Master (outer) case width
1.02" (26 mm)
Master (outer) case length
25.8" (655 mm)
Master (outer) case height
9.17" (233 mm)
Master (outer) case weight
50.7 lbs (23 kg)
Quantity per master (outer) case
20 pc(s)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)