location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

GIGABYTE GA-P55A-UD5 motherboard Intel® P55 LGA 1156 (Socket H) ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
GIGABYTE Check ‘GIGABYTE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GA-P55A-UD5
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GA-P55A-UD5 show
Show alternative article codes used in the online market place
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘GIGABYTE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by GIGABYTE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82325
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points GIGABYTE GA-P55A-UD5 motherboard Intel® P55 LGA 1156 (Socket H) ATX
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel LGA 1156 (Socket H)
  • - ATX Intel® P55 Realtek ALC889 7.1 channels
  • - 4 Maximum internal memory: 16 GB
  • - 32 Mbit
Long product name GIGABYTE GA-P55A-UD5 motherboard Intel® P55 LGA 1156 (Socket H) ATX :
The short editorial description of GIGABYTE GA-P55A-UD5 motherboard Intel® P55 LGA 1156 (Socket H) ATX

GA-P55A-UD5 - Intel P55
More>>>
GIGABYTE GA-P55A-UD5 motherboard Intel® P55 LGA 1156 (Socket H) ATX:
The official marketing text of GIGABYTE GA-P55A-UD5 motherboard Intel® P55 LGA 1156 (Socket H) ATX as supplied by the manufacturer

USB 3.0 Support

The GIGABYTE P55A-series motherboards support the latest generation SuperSpeed USB 3.0 technology made possible through an onboard NEC uPD720200 host controller. With superfast transfer rates of up to 5 Gbps, users are able to experience an almost a 10x improvement over USB 2.0. Additionally, backwards compatibility with USB 2.0 assures users of long term use of their legacy USB 2.0 devices. The onboard NEC SuperSpeed USB 3.0 technology also provides new power management features that include increased maximum bus power and device current draw to better accommodate power-hungry devices.

SATA 6 Gbps Support

Yet another onboard feature of GIGABYTE P55A motherboards are Marvell’s new SE9128 chips for high-speed SATA Revision 3.0 compatibility, delivering superfast 6Gbps link speeds for twice the data transfer rates of SATA Revision 2.0 (3 Gbps). When used in RAID 0 (Stripe) mode, GIGABYTE P55A series motherboards offer even faster data transfer rates of up to 4x the speed of current SATA interfaces.

Short summary description GIGABYTE GA-P55A-UD5 motherboard Intel® P55 LGA 1156 (Socket H) ATX:
This short summary of the GIGABYTE GA-P55A-UD5 motherboard Intel® P55 LGA 1156 (Socket H) ATX data-sheet is auto-generated and uses the product title and the first six key specs.

GIGABYTE GA-P55A-UD5, Intel, LGA 1156 (Socket H), 16 GB, 1.5 V, 0, 1, 10, 10/100/1000 Mbit

Long summary description GIGABYTE GA-P55A-UD5 motherboard Intel® P55 LGA 1156 (Socket H) ATX:
This is an auto-generated long summary of GIGABYTE GA-P55A-UD5 motherboard Intel® P55 LGA 1156 (Socket H) ATX based on the first three specs of the first five spec groups.

GIGABYTE GA-P55A-UD5. Processor manufacturer: Intel, Processor socket: LGA 1156 (Socket H). Maximum internal memory: 16 GB, Memory voltage: 1.5 V. RAID levels: 0, 1, 10. Networking features: 10/100/1000 Mbit. Motherboard form factor: ATX, Motherboard chipset: Intel® P55, Audio output channels: 7.1 channels

Processor
Processor manufacturer *
Intel
Processor socket *
LGA 1156 (Socket H)
Memory
Number of memory slots *
4
Memory voltage
1.5 V
Maximum internal memory *
16 GB
Storage controllers
RAID levels
0, 1, 10
Internal I/O
USB 2.0 connectors *
2
Number of SATA connectors
8
S/PDIF out connector
Yes
CD/AUX audio in
Yes
ATX Power connector (24-pin)
Yes
Power fan connector
Yes
CPU fan connector
Yes
Number of IEEE1394 connectors
1
Rear panel I/O ports
USB 2.0 ports quantity *
6
Ethernet LAN (RJ-45) ports *
2
eSATA ports quantity
2
PS/2 ports quantity
1
Firewire (IEEE 1394) ports
2
Headphone outputs
6
Microphone in
Yes
S/PDIF out port
Yes
Network
Networking features
10/100/1000 Mbit
Features
Motherboard chipset *
Intel® P55
Audio chip
Realtek ALC889
Audio output channels *
7.1 channels
Motherboard form factor *
ATX
Power source type
ATX
Compatible operating systems
Win XP, Vista, 7
Overclocking features
PnP 1.0a, DMI 2.0, SM BIOS 2.4, ACPI 1.0b
Expansion slots
PCI Express x1 slots
2
PCI Express x16 slots
3
PCI slots
2
BIOS
BIOS memory size
32 Mbit
Weight & dimensions
Width
12" (305 mm)
Depth
9.61" (244 mm)
Packaging content
Drivers included
Yes
Bundled software
Norton Internet Security
Other features
S/PDIF in connector
Yes
Controller 2nd interface type
ATA-133/100/66/33
Controller interface type
iTE IT8720
Floppy disk drive connector
Yes
Special features
@BIOS Q-Flash Xpress BIOS Rescue Download Center Xpress Install Xpress Recovery2
Source Review comments Score
pcstats.com
Updated:
2011-08-10 02:46:03
Gigabyte's GA-P55-UD5 socket-1156 motherboard is an enthusiast grade Intel P55 Express platform with a ton of extra features packed into it. Along with the obvious support of Intel Core i5 and Core i7 800-series socket 1156 processors, the GA-P55-UD5...
Bottom line Motherboard's based on Intel's P55 Express chipset are going to run the gamut from inexpensive offerings starting at around $100 up to extreme enthusiast motherboards that will go as high as $400. That's a huge price range to choose from, espe...
83%
overclock3d.net
Updated:
2011-08-10 02:46:05
In recent times Gigabyte have gone from being a manufacturer of solid mid-range motherboards to a company that covers every possible need an end user has. From extreme value solutions to the ultra-high-spec motherboards that are comparable with anythi...
Bottom line Some times when we have to review things, you need to balance out the things it does well with the things it doesn't. Or it is slightly overpriced for what it is or what it does. There is always a compromise made, always a few things that you'd change...
90%
guru3d.com
Updated:
2011-08-10 02:46:12
Hey ya'll ! Guess what .. another P55 review. We know you love these motherboards and rest assured, this will not be the last one we test either. As you guys know we already did a preview on the P55 UD4P from Gigabyte, but there is an even more adva...
Bottom line There honestly doesn't seem to be a P55 motherboard out there that sucks (thus far). So all tested motherboards to date are at the very least good, and some a little better or even exceptional. The Gigabyte P565 UD5 falls in the exceptional category b...
0%
techgage.com
Updated:
2011-08-10 02:46:14
When Intel launches a brand-new CPU architecture to the market, (in the most recent case, Lynnfield), vendors of all types waste no time in following-up with their own product to compliment it. In the case of motherboards, companies such as ASUS and G...
Bottom line With the company's P55 launch, Gigabyte has really impressed. After having used the P55-UD5 more than any other P55 to date, I'm comfortable in saying that top to bottom, this board is quality. Everything from the board design, to the features, to the...
95%
futurelooks.com
Updated:
2011-08-10 02:46:20
A couple months ago, we got an in-person sneak preview of GIGABYTE’s P55 line up minus a few boards we’re sure to get our hands on soon. There were plenty of features and software offered that encompassed the entire P55 series. Overclocking capabilit...
Bottom line There’s really not a whole lot I can pick on with this board so I guess I can pick on the color. I’d like to see the use of darker, more solid colored sockets. Light blue color sockets might be a dime a dozen, but let’s see if we can’t get some aggre...
93%
MotherBoards.org
Updated:
2011-08-10 02:46:23
Intel’s launch of the P55 Express chipset and the Core i5/i7 LGA-1156 CPUs has brought a whole new meaning to the term mainstream in computing. The new motherboards bring a new slew of features including support for the new CPUs, support for new techno...
Bottom line GIGABYTE has gone the extra mile with this board. The board performed well in the default settings against the other P55 boards. The board overclocked to over 3.5GHz on air cooling which is not insignificant when using the 2.66GHz Core i5 750. The feat...
89%
legitreviews.com
Updated:
2011-08-10 02:46:27
Today, we have a sneak peak at the Gigabyte GA-P55-UD5 revision 0.2 motherboard for the upcoming Intel Core i5 processor series. This LGA1156 motherboard is part of the UD5 motherboard family, which means it features Gigabyte's Ultra Durable 3 techn...
0%
neoseeker.com
Updated:
2011-08-10 02:46:30
Its been a long time now since the launch of the Intel Core i7 platform. As of now, not many people made the move from the Core 2 platform to Core i7, due to its hefty price tag. Motherboards featuring the X58 chipset had insane prices at first -- ho...
0%
pcper.com
Updated:
2011-08-10 02:46:32
Last week it was the ASUS P7P55D EVO motherboard; this week its the Gigabyte P55-UD5 offering for the same platform. Though we still cannot show you benchmarks or anything of that nature, I did put together a quick preview video of the board that s...
Bottom line Last week it was the ASUS P7P55D EVO motherboard; this week its the Gigabyte P55-UD5 offering for the same platform. Though we still cannot show you benchmarks or anything of that nature, I did put together a quick preview video of the board that s...
0%
Bit-Tech.net
Updated:
2014-01-19 01:47:53
This review is a bit late, but we got there in the end! Our first P55-UD5 from Gigabyte got a cake-like crumbs in the LGA1156 socket. We kid you not. Given the evidence, we suspect Victoria Sponge, although no one admitted to consuming the tasty...
Bottom line We pick up the P55-UD5 for around , but it's also available for That's a lot of cash to splash on a P55 board when X58s can be had for the same price, although we doubt you'll find one with the same breadth of features from the latter. You've got to...
60%
Brand Image Article code product Stock Price from
GIGABYTE GA-P55A-UD6 motherboard Intel® P55 LGA 1156 (Socket H) ATX GIGABYTE GA-P55A-UD6 motherboard Intel® P55 LGA 1156 (Socket H) ATX
(show image)
GA-P55A-UD6 GA-P55A-UD6 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)