location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple Mac Pro Intel® Xeon® E5 Family 16 GB DDR3-SDRAM 256 GB Flash AMD FirePro D700 Mac OS X 10.9 Mavericks Desktop Workstation Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Mac Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mac Pro
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MQGG2E/A
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32218
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:24:23
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Apple Mac Pro Intel® Xeon® E5 Family 16 GB DDR3-SDRAM 256 GB Flash AMD FirePro D700 Mac OS X 10.9 Mavericks Desktop Workstation Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Workstation Black 450 W
  • - Intel® Xeon® E5 Family 3 GHz
  • - 16 GB DDR3-SDRAM 1866 MHz 4 x 4 GB
  • - 256 GB Flash
  • - AMD FirePro D700 6 GB
  • - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 5 (802.11ac) Bluetooth 4.0
  • - Mac OS X 10.9 Mavericks
Guarantee: 1 year
Long product name Apple Mac Pro Intel® Xeon® E5 Family 16 GB DDR3-SDRAM 256 GB Flash AMD FirePro D700 Mac OS X 10.9 Mavericks Desktop Workstation Black :
The short editorial description of Apple Mac Pro Intel® Xeon® E5 Family 16 GB DDR3-SDRAM 256 GB Flash AMD FirePro D700 Mac OS X 10.9 Mavericks Desktop Workstation Black

Mac Pro, 3.0GHz 8-core Intel Xeon E5, 4x 4GB DDR3, Dual AMD FirePro D700, 256GB flash, 6x Thunderbolt 2, 4x USB 3.0, HDMI 1.4, 2x Gigabit LAN, 802.11ac, Bluetooth 4.0, OS X Mavericks
More>>>
Short summary description Apple Mac Pro Intel® Xeon® E5 Family 16 GB DDR3-SDRAM 256 GB Flash AMD FirePro D700 Mac OS X 10.9 Mavericks Desktop Workstation Black:
This short summary of the Apple Mac Pro Intel® Xeon® E5 Family 16 GB DDR3-SDRAM 256 GB Flash AMD FirePro D700 Mac OS X 10.9 Mavericks Desktop Workstation Black data-sheet is auto-generated and uses the product title and the first six key specs.

Apple Mac Pro , 3 GHz, Intel® Xeon® E5 Family, 16 GB, DDR3-SDRAM, 256 GB, Mac OS X 10.9 Mavericks

Long summary description Apple Mac Pro Intel® Xeon® E5 Family 16 GB DDR3-SDRAM 256 GB Flash AMD FirePro D700 Mac OS X 10.9 Mavericks Desktop Workstation Black:
This is an auto-generated long summary of Apple Mac Pro Intel® Xeon® E5 Family 16 GB DDR3-SDRAM 256 GB Flash AMD FirePro D700 Mac OS X 10.9 Mavericks Desktop Workstation Black based on the first three specs of the first five spec groups.

Apple Mac Pro . Processor frequency: 3 GHz, Processor family: Intel® Xeon® E5 Family. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1866 MHz. Total storage capacity: 256 GB, Storage media: Flash. Discrete graphics card model: AMD FirePro D700. Wi-Fi. Operating system installed: Mac OS X 10.9 Mavericks. Power supply: 450 W. Chassis type: Desktop. Product type: Workstation. Weight: 11 lbs (5 kg). Product color: Black

Source Testseek summary Average rating
Reviews
Updated:
2019-12-07 08:44:13
Uk has collected 108 expert reviews for Apple Mac Pro Intel® Xeon® E5 Family 16 GB DDR3-SDRAM 256 GB Flash AMD FirePro D700 Mac OS X 10.9 Mavericks Desktop Workstation Black and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
knowyourmobile.com
Updated:
2019-12-07 08:44:12
Available in 11-inch and 12.9-inch screen sizes, the iPad Pro is one of the most drastic design changes Apple has made to the iPad line in years. Gone are the pleasingly rounded edges, replaced by flat sides and right-angle corners, calling to mind the li...
Bottom line Picking up the iPad Pro for the first time is a pretty awe-inspiring experience; it's such a fantastic device from a purely aesthetic perspective - all screen and super-thin - that you can't help but fall hopelessly in love with it. As a tablet, it's perh...
0%
techradar.com
Updated:
2019-12-07 08:44:12
This new operating system helps turn iPads from large iPhones into impressive mac-esque work stations, with functions like gesture controls and improved markups. Check out our iPadOS hub for everything you need to know about the new operating system.When...
Good Massive display, Unrivalled music quality (for a tablet), Snappy iOS 12...
Bad Limited battery life, Face ID has short range, No headphone port or connector...
Bottom line The iPad Pro 12.9 isn't just a fantastic tablet; it's probably the best tablet we've ever used – which isn't really a surprise given that the iPad Pro 11 (2018) tops our best tablets list, and the iPad Pro 12.9 is basically the same device but bigger.With...
90%
pocket-lint.com
Updated:
2019-12-07 08:44:12
Apple has announced two new iPad Pro models at its "creativity" event in Brooklyn, New York. The new models promise better performance, Face ID, and a new design among other things as the company looks to blur the lines between how we work on the go and h...
Good New design, Face ID, Storage sizes, New pencil, A12X Bionic processor...
Bad Not much...
Bottom line Apple has produced an iPad that we suspect many pro users will want and not just because of the increase in screen size, or the thinner design.There is so much here that blurs the lines even more when it comes to working on the go that it will pique the i...
0%
macworld.co.uk
Updated:
2019-12-07 08:44:12
The iPad dominates tablet 'mindshare' to such an extent that many people refer to the devices in general by Apple's brand - like the Hoover of mobile technology. But there are plenty of pretenders to the throne: Samsung, Microsoft and now Google, which h...
Bottom line Both of these tablets are exemplary pieces of mobile hardware, with minor pluses and minuses in various areas. The Pixel has a bigger screen than the equivalently priced iPad, as well as a higher-capacity battery; Apple in turn offers more storage, a bett...
0%
newsrule.com
Updated:
2019-12-07 08:44:12
This article titled “iPad Pro review – the creative future's looking good” was written by Toby Moses, for The Observer on Sunday 29th November 2015 07.00 UTCThe first impression of the latest entry to Apple's tablet range – the iPad Pro (from £679, appl...
90%
pocket-lint.com
Updated:
2019-12-07 08:44:12
It's Apple's biggest tablet ever. But does that mean the iPad Pro can replace both your laptop and tablet to become the sole computing device in your home? With many divided over whether or not a giant tablet is the answer, we've been using the iPad Pro i...
Good Massive screen with high resolution looks great, Apple Pencil accessory works really well, Best iPad performance to date, Smart Connector wireless accessory connections...
Bad Weights same as a laptop with optional keyboard added, Not as portable as other iPads, Keyboard accessory doesn't truly turn it into a laptop, IOS not OS X will divide "pro" opinion...
Bottom line As a laptop replacement for around the house, the iPad Pro fits the bill. It is fast, quick, and easy to use. Whether working on the sofa (if there's a coffee table), watching Netflix or Sky Go in bed, or sitting at a desk working on annotations with the...
80%
alphr.com
Updated:
2019-12-07 08:44:12
When it first launched in 2015, the iPad Pro was a big departure for Apple's tablet – literally big, yes, but also the first device from Apple for some time which felt like it had been designed from the ground up with business in mind. Plenty of companies...
Bottom line The original Apple iPad Pro was a stunning machine and despite the relatively minor upgrade, the 2017 model is simply incredible. It's faster, feel more fluid in use than before and remains every bit as good as the original.It is more expensive than befor...
100%
creativebloq.com
Updated:
2019-12-07 08:44:12
The iPad Pro 12.9 (2017) is Apple's top-end iPad, sitting above the iPad Pro 10.5 that made its debut earlier this year. The iPad Pro 9.7 is no longer available.Here we're looking at it alongside iOS 11 – the latest version of Apple's now-legendary mobile...
Good Wonderful creative tool, New dock works really well, Files app is welcome, Ace Apple Pencil enhancements...
Bad If you think it's huge, maybe you need the 10.5-inch instead, Can't replace full functionality of desktop apps...
Bottom line iOS adds some genuinely useful features to the iPad Pro 12.9, especially around Apple Pencil. And the dock is superbly implemented...
100%
macworld.co.uk
Updated:
2019-12-07 08:44:12
Apple is going absolutely mad for iPads this year. After replacing the iPad Air 2 with a cheaper 9.7-inch iPad in March, it unveiled two impressive new iPad Pros in June: a 10.5in model and a 12.9in one. But how much difference is there between these sup...
Bottom line The Pro models released in late 2015 and early 2016 were annoyingly mismatched - early adopters who paid handsomely for the first 12.9in Pro suffered when the 9.7in model arrived six months later with a better screen, upgraded cameras, extra colour and st...
0%
techadvisor.co.uk
Updated:
2019-12-07 08:44:12
Apple invented the tablet market with the iPad in 2010. It also reinvigorated the laptop market with the evolution of its MacBook over the last 20 years. So why has it seemingly tried to meld the two with the iPad Pro? Can this new 12.9-inch version repl...
Bottom line My gut feeling is that the iPad Pro will become the device it aspires to be when iOS 11 rolls into town. For now, it remains a beautifully designed compromise, meaning it still represents the 2-in-1 market's struggle to define itself. The large size won't...
80%
macworld.co.uk
Updated:
2019-12-07 08:44:12
Apple invented the tablet market with the iPad in 2010. It also reinvigorated the laptop market with the evolution of its MacBook over the last 20 years. So why has it seemingly tried to meld the two with the iPad Pro?Can this new 12.9-inch version replac...
Bottom line My gut feeling is that the iPad Pro will become the device it aspires to be when iOS 11 rolls into town. For now, it remains a beautifully designed compromise, meaning it still represents the 2-in-1 market's struggle to define itself.The large size won't...
40%
itpro.co.uk
Updated:
2019-12-07 08:44:12
Sign up for our daily newsletter With the iPad Pro, Apple has spent years trying to convince the world that a tablet can act as a genuine replacement for your laptop. Previous iterations never quite managed to convince us that an iPad could function as w...
Good Superb screen, Outstanding performance, Excellent battery life...
Bad Expensive, Still not quite the laptop replacement for everyone, iOS 11 isn't out yet...
Bottom line A screen upgrade would have been enough to net the new iPad Pro a perfect score, but the fact that Apple has stuffed in a host of additional upgrades means it's impossible not to recommend it. It's definitely top of the tree, easily the best product in...
100%
thunderbaylive.com
Updated:
2019-12-07 08:44:12
Lisa Gade compares the 2017 Microsoft Surface Pro and the 2017 Apple iPad Pro 12.9. Check out our review of the 2017 Microsoft Surface Pro...
0%
techadvisor.co.uk
Updated:
2019-12-07 08:44:13
Microsoft and Apple have reignited their age old rivalry in recent years with devices that aim to replace your laptop and tablet. The iPad Pro and the Surface Pro are both competing head-to-head in a battle that could well shape how we see computers in th...
Bottom line These two devices may be converging on the same space, but they're coming from different angles. Can they replace your laptop and tablet? Well, yes and no. If you want the best tablet experience but also want to use Office to prepare documents or spreadsh...
0%
macworld.co.uk
Updated:
2019-12-07 08:44:13
Apple has been feverishly launching iPads in the first half of 2017: three out of four of the models it now sells came out this year. At the very top of the range comes the 2017 revamp of the iPad Pro 12.9in: a big, powerful and very expensive device tha...
Bottom line It's been almost two years since the iPad Pro first came into our lives, so it's just about possible that early adopters' bank accounts have recovered sufficiently to start considering an upgrade. And this is a pretty decent (if unexciting) upgrade to mak...
0%
businessinsider.my
Updated:
2019-12-07 08:44:13
Despite being in existence for over seven years, it's still a challenge to figure out where the iPad fits into Apple's lineup.Steve Jobs famously introduced it as something in between a smartphone and a laptop, but it never quite found its purpose. Is it...
Bottom line Keyboard issues aside, the 10.5-inch model of the iPad Pro is a great device and loaded with a lot of potential and promise once it gets that iOS 11 update. After all these years, the iPad has struggled to find its purpose, but Apple's vision for the prod...
0%
techradar.com
Updated:
2019-12-07 08:44:13
We're big fans of the first iPad Pro 12.9, and to see it rebooted is a great thing. Yes, it was a bit expensive (and that hasn't changed much with the unveiling of the iPad Pro 2 12.9, as it's colloquially being termed) but it did something no other iPad...
Good Great screen quality, Dynamic refreshing, Extra power...
Bad Too expensive as a laptop replacement for some...
Bottom line Apple's most powerful tablet just got an energy boost - it's still expensive, but the improvements to the screen and internal performance make this a very attractive tablet indeed...
80%
devontechsupport.com
Updated:
2019-12-07 08:44:13
We're big fans of the first iPad Pro 12.9, and to see it rebooted is a great thing. Yes, it was a bit expensive (and that hasn't changed much with the unveiling of the iPad Pro 2 12.9, as it's colloquially being termed) but it did something no other iPad...
Bottom line We liked the first iPad Pro 12.9, and the sequel is even better. We'd have loved to seen the device get smaller or have a larger screen, in the same way its iPad Pro 2 10.5 brother has managed, but this is a very similar shape to before.The screen quality...
0%
macworld.co.uk
Updated:
2019-12-07 08:44:13
On 23 May 2017 Microsoft unveiled a new model in its Surface line of Windows-based tablets - the main rivals to Apple's iPad Pro devices in the high-end laptop-replacement tablet market. Technically this is just called 'Surface Pro', but most tech fans ar...
Bottom line They're widely marketed as pretenders to the same throne - the laptop-replacement tablet of choice for business and creative users - but the iPad Pro and Surface Pro 5 are quite different in a lot of ways.In many areas the Surface Pro has superior specs...
0%
appleinsider.com
Updated:
2019-12-07 08:44:12
Is the iPad Pro really a pro device? Apple seems to think so, but that is the question we set out to answer while looking at the new 12.9-inch iPad Pro by putting Apple's biggest and priciest tablet yet into the center of our professional workflow.2018 12...
90%
barefeats.com
Updated:
2019-12-07 08:44:12
Originally posted November 13th, 2018 by rob-ART morgan, mad scientistThe 'late 2018' iPad Pro 12.9-inch 3rd Generation is often used for web surfing using the iOS version of Apple Safari. There are various benchmarks that measure the speed at which it...
0%
topnewreview.com
Updated:
2019-12-07 08:44:12
While overshadowed by the IPhone 6s, the really big news from Apple this month Is the 12.9ln IPad Pro. I was fortunate enough to spend some time with the device – and It's a colossal new product from Apple.To think of the iPad Pro as simply another IP...
0%
gottabemobile.com
Updated:
2019-12-07 08:44:12
What's the difference between the iPad vs iPad Pro? The iPad Pro is a much better than its $329 iPad sibling, but it comes at a very steep cost. This guide will help you understand why the iPad Pro is more expensive and if it's worth paying a premium, or...
0%
pcmag.com
Updated:
2019-12-07 08:44:12
The new 12.9-inch Apple iPad Pro ($799 for 64GB) maxes out its operating system. As the biggest, most expensive member of Apple's tablet family, it's ready for true pro-level multitasking, including the new multi-window and drag-and-drop features that are...
Good Laptop-level power, Surprisingly light, Plenty of screen real estate...
Bad Expensive, Apps don't quite complete most workflows...
Bottom line Apple's 12.9-inch iPad Pro tablet is more like a full-scale iOS laptop—which is great if you can get all of your work done in iOS applications...
0%
pcper.com
Updated:
2019-12-07 08:44:12
The next step was for me to acquire an equivalent Windows 10-based tablet and try making THAT my everyday computer and see how my experiences changed. I picked up the new Surface Pro (2017) model that was priced nearly identical to the iPad Pro 12.9-in de...
Bottom line I honestly didn't know what to expect from this comparison when deciding to go down this path comparing the new 2017 Surface Pro against the 2017 iPad Pro. Both pieces of hardware are exquisitely built and constructed with some of the best materials and i...
0%
ilounge.com
Updated:
2019-12-07 08:44:12
Apple's 12.9” iPad Pro, debuted in late 2015, represented the company's first attempt to take the tablet in a new direction, with a larger model targeted toward creative professionals or those looking at the iPad as more of a laptop replacement. The “Pro...
Good Apple's latest pair of iPad Pro models are now on par with one another, with the new larger iPad Pro gaining the True Tone display, significant camera improvements with flash, and “Hey Siri” support, while the smaller iPad Pro gets a 10.5” screen upgrade...
Bad The 12.9” model is still a behemoth by iPad standards, making it more suitable as a tabletop or laptop device. Despite the reduced bezels, the 10.5” model is still slightly larger than the 9.7” model, limiting case options. 3D Touch support still remains...
90%
notebookcheck.net
Updated:
2019-12-07 08:44:12
Big Player. The Apple iPad Pro 12.9 has been updated not only with a faster SoC, but also an improved camera and display. We haven't found much to criticize, but the giant amongst its brethren is not a full replacement for a laptop just yet...
Good great display, high-quality workmanship, decent speakers, fast long-range Wi-Fi, fast CPU, decent battery life...
Bad no support for Galileo-GNSS, pressure-sensitive case, only one year of warranty, despite claims to the contrary, display does not support P3, storage slower than with the predecessor, long charging time, no quick charge...
92%
phonearena.com
Updated:
2019-12-07 08:44:12
Sometimes “mobile” devices don't seem particularly mobile, and as our drive for more features, better battery life, and bigger screens influences the product offerings of manufacturers, we can easily find ourselves looking at larger and larger products...
Good Beautiful display image quality, Bassrich, immersive sound, Daylong battery life, Laptopcompetitive performance, Great camera for when you need it, Splitscreen works better than on 10.5inch model...
Bad Just too big for casual tablet usage, With accessories, starts getting extra expensive, fast, iOS still doesn't feel particularly optimized for tablets, Audio recording when shooting video doesn't sound great, Lengthy recharge times...
Bottom line By all objective measures, the second-gen 12.9-inch iPad Pro is one of the best-performing tablets we've ever crossed paths with. It combines a brilliant display, powerful number-crunching capabilities, speakers that are far better than those that have an...
88%
Laptopmag.com
Updated:
2019-12-07 08:44:12
The tablet Apple claims can replace a PC laptop is finally living up to that promise. The new 12.9-inch iPad Pro (from $799; $1,067 with Smart Keyboard and Apple Pencil) boasts a superbright ProMotion display that wows, and its A10X Fusion processor is so...
Good Premium laptop-class performance, Long battery life, Amazingly bright, speedy display, Improved Pencil input, Stellar, booming sound, iOS 11 has a lot of promise...
Bad Smart Keyboard needs a touchpad, Lengthy recharge time...
Bottom line The 12.9-inch iPad Pro boasts the best screen and performance we've ever seen in a tablet, but we'd suggest waiting for the final version of iOS 11 to arrive before you splurge...
90%
tabletpcreview.com
Updated:
2019-12-07 08:44:13
The second-generation 12.9-inch iPad Pro is Apple's latest offering for anyone serious about using an iOS 2-in-1 instead of a laptop. This newest model offers much faster performance than its already speedy predecessor, twice as much storage, and a better...
Good Performance surpasses many consumer laptops, Beautiful display, Long battery life...
Bad Wide and slim design could be fragile, No USBC, memory card slot, or builtin stand, No mouse support...
Bottom line The 12.9-inch iPad Pro is Apple's flagship tablet, and it boasts an outstanding screen, plenty of storage, and cutting-edge performance. It also has a long battery life, and there's a wide array of software available.The slim casing potentially could be d...
70%
imore.com
Updated:
2019-12-07 08:44:13
If I could only have one Apple computer, the 12.9-inch iPad Pro (2nd generation) would be it."That's no MacBook" was my reaction to seeing the original 12.9-inch iPad Pro back in the fall of 2015. It was a Star Wars reference, of course, but the gist was...
50%
theverge.com
Updated:
2019-12-07 08:44:13
There is something about the iPad that is… aspirational. Every time I pick one up or use one or review one, I think, Maybe this is the iPad I should buy. I have visions of carrying much less weight in my purse or backpack, of having LTE connectivity on m...
Good Improved display, Powerful processor, Better camera, Large screen ideal for pros and creative types...
Bad Expensive, Accessories not included, PC power, but with the limitations of a mobile OS...
80%
appleinsider.com
Updated:
2019-12-07 08:44:13
Staggered launches of the first generation of iPad Pro tablets left the larger 12.9-inch model in an awkward position, lacking key professional-grade features like always-on Hey Siri and a color balancing True Tone display. Apple has rectified that with i...
Bottom line Choosing between the 10.5- and 12.9-inch iPad Pro is a much simpler choice in 2017, thanks to the fact that Apple decided this go around to include the same hardware in both. This is a noticeable change from other products in Apple's lineup. Most notably...
80%