HP logo

HP 45W USB-C LC Power Adapter

Brand:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
150229
Info modified on:
12 Nov 2024, 15:27:35
Bullet Points HP 45W USB-C LC Power Adapter:
  • - Connect one end of the adapter to the USB-C® port on your device<sup>[1]</sup>, and plug the AC head into any available wall outlet.
  • - Pack the compact adapter inside your device’s carrying case for easy, convenient charging and power whenever you need it.
  • - Rest easy with a one-year limited warranty.
Guarantee:
One-year limited warranty.
Long product name HP 45W USB-C LC Power Adapter:

45W USB-C LC Power Adapter

HP 45W USB-C LC Power Adapter:

Simple, affordable Chromebook™ charging through USB-C®.
Power and charge your HP Chromebook[1] from its USB-C® port with the HP 45W USB-C LC Power Adapter.

Short summary description HP 45W USB-C LC Power Adapter:

HP 45W USB-C LC Power Adapter, Laptop, 45 W, 3.7" (94 mm), 1.57" (40 mm), 1.04" (26.5 mm), 6.81 oz (193 g)

Long summary description HP 45W USB-C LC Power Adapter:

HP 45W USB-C LC Power Adapter. Purpose: Laptop, Output power: 45 W. Width: 3.7" (94 mm), Depth: 1.57" (40 mm), Height: 1.04" (26.5 mm)

Reasons to buy
Specs
Recommended products
Similar products
Distributors
Loading...
Disclaimer HP 45W USB-C LC Power Adapter 1MZ01AA:
[1] See Product QuickSpecs for device compatibility.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.