location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony KDL-40Z5800 40" Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KDL-40Z5800
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KDL-40Z5800U
Category: TVs Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33553
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony KDL-40Z5800 40" Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 40" LCD
  • - Full HD 1920 x 1080 pixels 16:9
  • - 154 W
Long product name Sony KDL-40Z5800 40" Full HD Black :
The short editorial description of Sony KDL-40Z5800 40" Full HD Black

KDL-40Z5800U 40" (102cm) Full HD 1080 LCD TV, 1920 x 1080, 16:9, 100000:1, USB 2.0, HDMI x 4
More>>>
Sony KDL-40Z5800 40" Full HD Black:
The official marketing text of Sony KDL-40Z5800 40" Full HD Black as supplied by the manufacturer

- Full HD 1080 - watch sports, movies and games in superb High Definition detail with the 1920 x 1080 pixel resolution
- Motionflow 200Hz with IB reduction - for the smoothest on screen motion and most detailed fast-moving images
- BRAVIA ENGINE 3 - view images with impressive detail, optimal contrast, and truer-to-life colour tones
- Live Colour Creation - coupled with a WCG-CCFL backlight to display the most vibrant and natural colours
- 100000:1 dynamic contrast ratio - black levels are deeper for richer, more realistic colour representation
- 10 Bit Panel - when combined with WCG-CCFL backlight and Live Colour Creation this delivers pictures of beautiful natural quality, with incredibly smooth transitions between dark and light shades of colour
- DLNA connectivity - easily access the video, music and photo content on any connected compatible device in your home and display it in HD on the big screen by simply using your TV remote
- AppliCast - a series of network applications can be easily accessed when your BRAVIA is connected to the Internet – including an RSS reader that gives you up-to-the-minute headlines.
- Four HDMI inputs - (two on rear, two on side, all with CEC) connect to High Definition sources such as Blu-ray Disc and PLAYSTATION 3
- USB Media Player - share your favourite photos, music and videos stored in any USB-enabled device on the big screen

Short summary description Sony KDL-40Z5800 40" Full HD Black:
This short summary of the Sony KDL-40Z5800 40" Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony KDL-40Z5800, 40", 1920 x 1080 pixels, Full HD, LCD, Black

Long summary description Sony KDL-40Z5800 40" Full HD Black:
This is an auto-generated long summary of Sony KDL-40Z5800 40" Full HD Black based on the first three specs of the first five spec groups.

Sony KDL-40Z5800. Display diagonal: 40", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Native aspect ratio: 16:9. Product color: Black

Display
Display diagonal *
40"
HD type *
Full HD
Display technology *
LCD
Native aspect ratio *
16:9
Contrast ratio (dynamic)
100000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display resolution *
1920 x 1080 pixels
TV tuner
Tuner type *
Analog & digital
Audio
Number of speakers *
2
RMS rated power *
20 W
Design
Product color *
Black
LED indicators
Stand-by
Performance
Game mode
Yes
Teletext function
Yes
Teletext
2000 pages
Plug and Play
Yes
Ports & interfaces
PC in (D-Sub) *
Yes
USB 2.0 ports quantity *
1
Component video (YPbPr/YCbCr) in
1
Ports & interfaces
Composite video in
1
Headphone outputs
1
SCART ports quantity
2
RF ports quantity
1
HDMI ports quantity *
4
Management features
Sleep timer
Yes
On/Off timer
Yes
Power
Power consumption (typical) *
154 W
Power consumption (standby) *
0.17 W
Weight & dimensions
Width (with stand)
37.7" (958 mm)
Depth (with stand)
11.9" (303 mm)
Height (with stand)
25.6" (649 mm)
Weight (with stand)
45.9 lbs (20.8 kg)
Width (without stand)
37.7" (958 mm)
Depth (without stand)
3.39" (86 mm)
Height (without stand)
23.5" (596 mm)
Weight (without stand)
39.5 lbs (17.9 kg)
Packaging content
Handheld remote control
Yes
Other features
Built-in speaker(s)
Yes
Display
TFT
Headphone connectivity
3.5 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-08-24 03:30:30
Uk has collected 9 expert reviews for Sony KDL-40Z5800 101.6 cm (40") Full HD Black and the average expert rating is 89 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
89%
Source Review comments Score
whathifi.com
Updated:
2011-08-24 03:30:30
's approach with its Freesat TVs is simply to take a model from its existing line up, add a Freesat tuner, and slightly alter the product code.Hence the KDL-40Z5800 is the Freesat version of the range-topping KDL-40Z5500. That means it's got some fancy...
Good A very impressive picture performance allround, especially when it comes to motion and colour...
Bad Minor backlighting issues, the strength of the competition...
80%
trustedreviews.com
Updated:
2011-08-24 03:30:30
Damn. Having just (sort of) recovered from a nice bout of some flu-based nastiness, I've got to admit that I kind of wanted an easy life with today's TV. But no; instead of some no-frills budget bit of fluff, I find myself staring at Sony's KDL-40Z5800: A...
90%
techradar.com
Updated:
2011-08-24 03:30:30
Although the current recession might have given many of the big names in AV quite a battering over the past 18 months, one name at least seems to have not only survived relatively unscathed but actually potentially benefited from the hard times: Freesa...
Good Superb picture quality, Freesat integrates nicely, Neat and space-saving design, 200Hz is very effective...
Bad Presets not the best, Viewing angle a bit limited...
Bottom line Although the current recession might have given many of the big names in AV quite a battering over the past 18 months, one name at least seems to have not only survived relatively unscathed but actually potentially benefited from the hard times: Freesa...
100%
pricemo.com
Updated:
2011-08-24 03:30:30
Although the current recession might have given many of the big names in AV quite a battering over the past 18 months, one name at least seems to have not only survived relatively unscathed but actually potentially benefited from the hard times: Frees...
Good For the most part, Sony has integrated its Freesat tuner into what’s essentially an existing TV chassis (the Z5500 range) really well. All the Freesatrelated functions work slickly and efficiently, and the pictures from the Freesat tuner are outstan...
Bad With Panasonic and especially Philips both proving at the moment that it’s possible to get good sound out of slim TVs, we’d really like to see Sony improving in this area for its next round of Freesat TVs, We also found shifting between the...
Bottom line Despite carrying a slightly high price tag that inevitably forces us to look more keenly at its failings, the 40Z5500 remains overall a really terrific TV thanks to the way it combines the clutter-busting appeal of the built-in Freesat tuner with a to...
0%
electricpig.co.uk
Updated:
2011-08-24 03:24:20
People love the phrase ‘built-in’. It’s right up there with ‘free of charge’ on the list of things we want to hear. So when we tell you that Sony’s KDL-52Z5800 LCD TV comes with built-in Freesat, getting you hi-def channels free of charge, you know t...
Good Scintillating hidef pictures and shedloads of features...
Bad Expensive and AppliCast has limited appeal...
Bottom line Built-in Freesat is just the tip of the iceberg – this superb set is packed with other goodies and delivers killer picture quality...
100%
televisions.com
Updated:
2011-08-24 03:24:14
Wow! Sony’s new 52-incher offers an extensive set of features, enormously bright pictures, and highly accurate colours. Admittedly, 2,500 pounds isn’t exactly cheap for a TV, but the Sony is worth every penny, even despite weaknesses such as its pronounced dependence on...
83%