location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Pinnacle Pro Tools Recording Studio 24 bit 48 kHz

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pinnacle Check ‘Pinnacle’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro Tools Recording Studio
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8250-10009-51
Category:
Devices used to record the music, such as recording studio equipment.
Digital Audio Recorders Check ‘Pinnacle’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Pinnacle: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13297
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:40:53
The date of the most recent change of the data-sheet in Icecat's system
Long product name Pinnacle Pro Tools Recording Studio 24 bit 48 kHz :
The short editorial description of Pinnacle Pro Tools Recording Studio 24 bit 48 kHz

M-Audio Pro Tools Recording Studio
More>>>
Short summary description Pinnacle Pro Tools Recording Studio 24 bit 48 kHz:
This short summary of the Pinnacle Pro Tools Recording Studio 24 bit 48 kHz data-sheet is auto-generated and uses the product title and the first six key specs.

Pinnacle Pro Tools Recording Studio, 24 bit, 48 kHz, - Windows XP (SP3), Windows Vista 32/64 (SP1), Windows 7 32/64 - OS X 10.5.5 (Leopard), OSX 10.6.1, 1.8GHz, 1024 MB, 4096 MB

Long summary description Pinnacle Pro Tools Recording Studio 24 bit 48 kHz:
This is an auto-generated long summary of Pinnacle Pro Tools Recording Studio 24 bit 48 kHz based on the first three specs of the first five spec groups.

Pinnacle Pro Tools Recording Studio. Audio quality: 24 bit, Sample rate: 48 kHz. Compatible operating systems: - Windows XP (SP3), Windows Vista 32/64 (SP1), Windows 7 32/64 - OS X 10.5.5 (Leopard), OSX 10.6.1, Minimum processor: 1.8GHz, Minimum RAM: 1024 MB. Bundled software: Pro Tools M-Powered Essential. I/O ports: - 1/4" guitar/line in, - RCA out

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 02:23:30
Uk has collected 1 expert review for Pinnacle Pro Tools Recording Studio 24 bit 48 kHz and the rating is 45 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
45%
Source Review comments Score
theregister.co.uk
Updated:
2016-11-15 02:23:29
Audio interfacing has always tended to be rather unpredictable on computers, especially laptops. What you get can vary with each refresh, with an audio input jack one day and just a headphone socket the next. The argument goes: if it’s that important...
Bottom line Portable, with guitar, line and mic inputs the FastTrack hardware alone is appealing but, in use, the reality is very different. The mic input is noisy, the mode switch thumps loudly and the software shortcomings make taken-for-granted tasks cumbersom...
45%