location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Belinea monitor 101556 15LCD computer monitor 15" 1024 x 768 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belinea Check ‘Belinea’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
monitor 101556 15LCD
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
101556 show
Show alternative article codes used in the online market place
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Belinea’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belinea: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18933
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:24:56
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Belinea monitor 101556 15LCD computer monitor 15" 1024 x 768 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 15"
  • - 1024 x 768 pixels
  • - 25 ms 250 cd/m² 350:1
  • - 30 W
Guarantee: 3 years
Long product name Belinea monitor 101556 15LCD computer monitor 15" 1024 x 768 pixels :
The short editorial description of Belinea monitor 101556 15LCD computer monitor 15" 1024 x 768 pixels

1024x768 TCO 99 Speakers
More>>>
Short summary description Belinea monitor 101556 15LCD computer monitor 15" 1024 x 768 pixels:
This short summary of the Belinea monitor 101556 15LCD computer monitor 15" 1024 x 768 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Belinea monitor 101556 15LCD, 15", 1024 x 768 pixels, 25 ms

Long summary description Belinea monitor 101556 15LCD computer monitor 15" 1024 x 768 pixels:
This is an auto-generated long summary of Belinea monitor 101556 15LCD computer monitor 15" 1024 x 768 pixels based on the first three specs of the first five spec groups.

Belinea monitor 101556 15LCD. Display diagonal: 15", Display resolution: 1024 x 768 pixels, Response time: 25 ms, Viewing angle, horizontal: 140°, Viewing angle, vertical: 130°