Epson logo

Epson Expression Premium XP-6005 Inkjet A4 5760 x 1440 DPI 15.8 ppm Wi-Fi

Brand:
Product family:
Product series:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
220834
Info modified on:
29 Sept 2021, 13:47:40
Bullet Points Epson Expression Premium XP-6005 Inkjet A4 5760 x 1440 DPI 15.8 ppm Wi-Fi:
  • - Compact Wi-Fi all-in-one: Print, scan and copy
  • - Mobile printing: Freedom to print and scan from almost anywhere<sup>1</sup>
  • - Wi-Fi and Wi-Fi Direct: Wireless printing with or without a network
  • - Dual front-loading paper trays: One for A4 and another for photo paper
  • - 6.1cm LCD screen: Scan, copy and print photos directly from a memory card
Long product name Epson Expression Premium XP-6005 Inkjet A4 5760 x 1440 DPI 15.8 ppm Wi-Fi:

Expression Premium XP-6005

Epson Expression Premium XP-6005 Inkjet A4 5760 x 1440 DPI 15.8 ppm Wi-Fi:

Style and substance
Unsightly tech is a thing of the past; this all-in-one looks great from every angle. And wherever you choose to place it, the small footprint ensures it takes up as little space as possible.

Best of both worlds
Enjoy the beauty of high-quality photos and crisp, clear text documents with the five-colour Claria Premium dye and pigment ink set. Photos are crystal clear with vibrant colours and deep, rich blacks as Claria Premium incorporates a photo black ink cartridge. It’s economical too, as only the colour used need to be replaced thanks to individual ink cartridges.

Mobile printing
Printing photos and documents on the go is easy; simply download the free Epson iPrint app1 to print and scan wirelessly from your smart device. The free Epson Creative Print1 app can print photos directly from Facebook, create greeting cards, turn photos into colouring books, and more. You can even print by emailing files directly to the printer from almost anywhere in the world with Epson Email Print1.

Fuss-free features
The XP-6005 is easy to use without a computer; there’s a 6.1cm LCD screen and a memory card slot for printing photos directly. You can save time and paper too with the dual paper trays and fast, A4 double-sided printing. It's also possible to print on suitable CDs and DVDs.

Short summary description Epson Expression Premium XP-6005 Inkjet A4 5760 x 1440 DPI 15.8 ppm Wi-Fi:

Epson Expression Premium XP-6005, Inkjet, Color printing, 5760 x 1440 DPI, A4, Direct printing, White

Long summary description Epson Expression Premium XP-6005 Inkjet A4 5760 x 1440 DPI 15.8 ppm Wi-Fi:

Epson Expression Premium XP-6005. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 5760 x 1440 DPI, Print speed (color, normal quality, A4/US Letter): 11.3 ppm. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 1200 x 4800 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: White

Specs
Recommended products
Distributors
Loading...
Disclaimer Epson Expression Premium XP-6005 Inkjet A4 5760 x 1440 DPI 15.8 ppm Wi-Fi C11CG18404:
(1) Epson iPrint and Epson Creative Print require a wireless connection and the Epson printing apps. Epson Email print, Epson Remote Print Driver and Epson scan-to-cloud require an internet connection. For more information, supported languages and devices, please visit www.epsonconnect.eu
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.