Wacom logo

Wacom Intuos Intuos3 A3 Wide CAD USB graphic tablet 5080 lpi 19.2 x 12" (488 x 305 mm)

Brand:
Product family:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64356
Info modified on:
19 Aug 2017, 19:47:06
Long product name Wacom Intuos Intuos3 A3 Wide CAD USB graphic tablet 5080 lpi 19.2 x 12" (488 x 305 mm):

Intuos3 A3 Wide CAD USB with Intuos3 Lens Cursor

Short summary description Wacom Intuos Intuos3 A3 Wide CAD USB graphic tablet 5080 lpi 19.2 x 12" (488 x 305 mm):

Wacom Intuos Intuos3 A3 Wide CAD USB, Wired, 5080 lpi, 19.2 x 12" (488 x 305 mm), 0.236" (6 mm), 98.4" (2.5 m), Windows 98SE/ME/2000/XP MacOS X 10.2.6 +

Long summary description Wacom Intuos Intuos3 A3 Wide CAD USB graphic tablet 5080 lpi 19.2 x 12" (488 x 305 mm):

Wacom Intuos Intuos3 A3 Wide CAD USB. Connectivity technology: Wired, Resolution: 5080 lpi, Working area: 19.2 x 12" (488 x 305 mm). Cable length: 98.4" (2.5 m). Compatible operating systems: Windows 98SE/ME/2000/XP MacOS X 10.2.6 +. Tablet weight: 3.09 lbs (1.4 kg). Dimensions (WxDxH): 24.5 x 16.9 x 1.42" (623 x 429 x 36 mm)

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.