HPE logo

HPE B4U37AA memory module 8 GB DDR3 1600 MHz

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15166
Info modified on:
14 Mar 2024, 18:28:47
Long product name HPE B4U37AA memory module 8 GB DDR3 1600 MHz:

8GB, DDR3, 240-pin DIMM

Short summary description HPE B4U37AA memory module 8 GB DDR3 1600 MHz:

HPE B4U37AA, 8 GB, DDR3, 1600 MHz, 240-pin DIMM

Long summary description HPE B4U37AA memory module 8 GB DDR3 1600 MHz:

HPE B4U37AA. Component for: PC/server, Internal memory: 8 GB, Internal memory type: DDR3, Memory clock speed: 1600 MHz, Memory form factor: 240-pin DIMM

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.