location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WorkForce WF-7715DWF Inkjet A3 4800 x 2400 DPI 18 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WorkForce
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WF-7715DWF
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CG36414
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946634746
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 147903
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson WorkForce WF-7715DWF Inkjet A3 4800 x 2400 DPI 18 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Color printing
  • - 4800 x 2400 DPI
  • - Printing colors: Black, Cyan, Yellow, Magenta
  • - A3 18 ppm
  • - Color copying Color scanning Mono faxing
  • - Epson Connect, Epson iPrint, Epson Email Print, Epson Remote Print, Apple AirPrint, Google Cloud Print
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN Near Field Communication (NFC)
  • - 41.2 lbs (18.7 kg)
Long product name Epson WorkForce WF-7715DWF Inkjet A3 4800 x 2400 DPI 18 ppm Wi-Fi :
The short editorial description of Epson WorkForce WF-7715DWF Inkjet A3 4800 x 2400 DPI 18 ppm Wi-Fi

DURABrite Ultra, Print, Scan, Copy, Fax, 1200 x 2400 DPI, 33.6kbps, CCITU/ITU, USB 2.0, 802.11b/g/n, Wi-Fi, 567‎ x 452 x 340 mm
More>>>
Epson WorkForce WF-7715DWF Inkjet A3 4800 x 2400 DPI 18 ppm Wi-Fi:
The official marketing text of Epson WorkForce WF-7715DWF Inkjet A3 4800 x 2400 DPI 18 ppm Wi-Fi as supplied by the manufacturer

Get big business features for your home office or small office with this high-quality 4-in-1 with single and double-sided printing, scanning and fax up to A3. Work smarter and faster with speeds of 18ppm1 in black and a 35 page A3 automatic document feeder (ADF). That’s not forgetting its cost-effective inks and flexible wireless connectivity solutions such as NFC2 and Scan-to-Cloud3.

Professional A3 printing
This A3 4-in-1 printer can handle double-sided (duplex) printing, scanning and faxing up to A3, with an ADF that can process up to 35 double-sided A3 pages. Furthermore, its PrecisionCore printhead produces high-quality, laser-like prints.

Enhance your productivity
This efficient, reliable and fast model offers A3 double-sided printing and print speeds of 18ppm in black and 10ppm in colour1. It’s simple to operate directly thanks to its intuitive user interface and 10.9cm touchscreen. Share and organise documents with Scan-to: Email, Cloud, FTP and Network options3, and create searchable PDFs from scanned documents with the included software.

Minimise your outgoings
Dramatically reduce your costs; this printer offers up to 50 percent lower cost-per-page than competitors' laser models4. Giving great value for money, cartridges are available in standard, XL and XXL, with the highest yield delivering up to 2,200 pages5.

Flexible wireless solutions
Print from anywhere in the office with Wi-Fi connectivity or use Wi-Fi Direct to print from compatible wireless devices without a Wi-Fi network. You can also print via NFC with a simple tap of a compatible Android device on the printer2. Epson's free mobile printing apps and solutions provide further versatility; Email Print allows you to send items to print from almost anywhere in the world3.

Short summary description Epson WorkForce WF-7715DWF Inkjet A3 4800 x 2400 DPI 18 ppm Wi-Fi:
This short summary of the Epson WorkForce WF-7715DWF Inkjet A3 4800 x 2400 DPI 18 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson WorkForce WF-7715DWF, Inkjet, Color printing, 4800 x 2400 DPI, A3, Direct printing, Black

Long summary description Epson WorkForce WF-7715DWF Inkjet A3 4800 x 2400 DPI 18 ppm Wi-Fi:
This is an auto-generated long summary of Epson WorkForce WF-7715DWF Inkjet A3 4800 x 2400 DPI 18 ppm Wi-Fi based on the first three specs of the first five spec groups.

Epson WorkForce WF-7715DWF. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 4800 x 2400 DPI, Print speed (color, normal quality, A4/US Letter): 10 ppm. Copying: Color copying, Maximum copy resolution: 1200 x 2400 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A3. Wi-Fi. Direct printing. Product color: Black

Printing
Duplex printing mode
Auto
Print technology *
Inkjet
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
4800 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
18 ppm
Print speed (color, normal quality, A4/US Letter)
10 ppm
Print speed (ISO/IEC 24734) black
18 ppm
Print speed (ISO/IEC 24734) colour
10 ppm
Duplex print speed (black, normal quality, A4/US Letter)
8.7 ppm
Duplex print speed (color, normal quality, A4/US Letter)
6 ppm
Duplex print speed (ISO/IEC 24734, A4) black
8.7 ppm
Duplex print speed (ISO/IEC 24734, A4) color
6 ppm
N-in-1 print function
Yes
Economical printing
Yes
Eco printing function
Yes
Borderless printing
Yes
Copying
Copying *
Color copying
Maximum copy resolution *
1200 x 2400 DPI
N-in-1 copy function
Yes
Scanning
Scanning *
Color scanning
Optical scanning resolution *
1200 x 2400 DPI
Scan technology
CIS
Scan to
Cloud
Image formats supported
BMP, JPEG, TIFF, PNG
Document formats supported
PDF
Fax
Faxing *
Mono faxing
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
550 pages
Fax memory
6 MB
Auto-redialing
Yes
Speed dialing
Yes
Fax speed dialing (max numbers)
200
Fax forwarding to
PC
Error Correction Mode (ECM)
Yes
Features
Recommended duty cycle
200 - 2500 pages per month
Maximum duty cycle *
20000 pages per month
Number of print cartridges *
4
Printing colors *
Black, Cyan, Yellow, Magenta
Page description languages
ESC/P-R
All-In-One-multitasking
Yes
Country of origin
Indonesia
Input & output capacity
Total number of input trays *
1
Total input capacity *
250 sheets
Total output capacity *
125 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Maximum input capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Thick paper
ISO A-series sizes (A0...A9) *
A3, A3+, A4, A5, A6
ISO B-series sizes (B0...B9)
B4, B5
ISO C-series sizes (C0...C9)
C4
Photo paper sizes
9x13, 10x15, 13x18
Paper tray media weight
64 - 256 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 3.2 Gen 1 (3.1 Gen 1), Wireless LAN
Direct printing *
Yes
Ports & interfaces
USB port
Yes
USB 3.2 Gen 1 (3.1 Gen 1) ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Near Field Communication (NFC)
Yes
Security algorithms
64-bit WEP, 128-bit WEP, WPA-PSK, WPA-TKIP, WPA-AES
Management protocols
SNMP, HTTP, DHCP, BOOTP, APIPA, DDNS, mDNS, SNTP, SLP, WSD, LLTD, Ping
Mobile printing technologies
Epson Connect, Epson iPrint, Epson Email Print, Epson Remote Print, Apple AirPrint, Google Cloud Print
Design
Product color *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
4.3"
Touchscreen
Yes
Control type
Touch
Color display
Yes
Power
Power consumption (copying)
19 W
Power consumption (ready)
8.5 W
Power consumption (off)
0.3 W
AC input frequency
50 - 60 Hz
System requirements
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Weight & dimensions
Width
22.3" (567 mm)
Depth
17.8" (452 mm)
Height
13.4" (340 mm)
Weight
41.2 lbs (18.7 kg)
Packaging data
Package width
22.4" (570 mm)
Package depth
28.3" (720 mm)
Package height
17.1" (435 mm)
Package weight
49.4 lbs (22.4 kg)
Quantity per pack
1 pc(s)
Packaging content
Cartridge(s) included
Yes
Cables included
AC
Drivers included
Yes
Manual
Yes
Power cord included
Yes
Warranty card
Yes
Quick installation guide
Yes
Bundled software
Presto! Page Manager 9
Logistics data
Harmonized System (HS) code
84433100
Pallet width
31.5" (80 cm)
Pallet length
47.2" (120 cm)
Pallet height
29.5" (75 cm)
Quantity per pallet layer
2 pc(s)
Quantity per pallet
10 pc(s)
Pallet width (UK)
39.4" (100 cm)
Pallet length (UK)
47.2" (120 cm)
Pallet height (UK)
29.5" (75 cm)
Quantity per pallet layer (UK)
2 pc(s)
Quantity per pallet (UK)
10 pc(s)
Other features
Printing method
Epson PrecisionCore
Number of users
5 user(s)
Compatible operating systems
Mac OS 10.5.8 oder höher, Windows 10, Windows 7, Windows 8, Windows Server 2003 (32/64 Bit), Windows Server 2008 (32/64 Bit), Windows Server 2008 R2, Windows Server 2012 (64bit), Windows Vista, Windows XP, Windows Server 2003 R2
Ink drop
3.8
Print head nozzles
800 nozzles black, 256 nozzles per colour
Supported network protocols
TCP/IPv4, TCP/IPv6
Software CD
Yes
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)