location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Contour Design RollerMouse Pro3 Plus mouse Office Ambidextrous USB Type-A Rollerbar 2400 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Contour Design Check ‘Contour Design’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RollerMouse Pro3 Plus
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RM-PRO3 PLUS show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0743870004265 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Contour Design’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Contour Design: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77422
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Jul 2024 14:40:00
The date of the most recent change of the data-sheet in Icecat's system
Contour Design RM-PRO3 PLUS user manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brochure (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Contour Design RollerMouse Pro3 Plus mouse Office Ambidextrous USB Type-A Rollerbar 2400 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Work with your hands inside the optimal work zone, eliminating straining movements
  • - Fits all size keyboards and is especially suitable for full width keyboards
  • - Eight button functions with many practical features such as “one touch” double click, copy and paste. 5 buttons are pre-programmed
  • - Keyboard risers make it possible to customize keyboard height and angle to ensure optimal comfort and working position
  • - Smooth operating rollerbar for cursor control, with a wider opening that encourages the use of both hands
  • - Leatherette wrist rests
  • - RollerMouse Pro3 plus has 3 modes. PC- mode, Mac-mode and HID-mode (Linux)
  • - Plug and play USB installation – no driver required
  • - Available in black
  • - Suitable for PC and Mac
Guarantee: 2 Years
Long product name Contour Design RollerMouse Pro3 Plus mouse Office Ambidextrous USB Type-A Rollerbar 2400 DPI :
The short editorial description of Contour Design RollerMouse Pro3 Plus mouse Office Ambidextrous USB Type-A Rollerbar 2400 DPI

RollerMouse Pro3 Plus
More>>>
Contour Design RollerMouse Pro3 Plus mouse Office Ambidextrous USB Type-A Rollerbar 2400 DPI:
The official marketing text of Contour Design RollerMouse Pro3 Plus mouse Office Ambidextrous USB Type-A Rollerbar 2400 DPI as supplied by the manufacturer

Increased efficiency and support
RollerMouse Pro3 plus is developed for demanding tasks that requires repetitive movements and is a great option for professionals and anyone else who uses a mouse for long periods every day. The width of this RollerMouse makes it especially suitable for standard or full-size keyboards for comfortable typing. With RollerMouse Pro3 plus you will experience the benefit of an extra deep wrist rest for increased comfort. It offers a longer and smoother transition from the desk to RollerMouse and keyboard because it is bigger and deeper than the regular wrist rest on Pro3. This means your hands and arms can rest more flat, and thus more natural without tension.

Additional comfort.
Pro3 plus promotes an even better and more ergonomic working posture for you and provides additional comfort for computer users with larger hands and longer fingers. The soft inner core of the wrist rest is similar to memory foam and is covered with durable leatherette, giving a soft support to both hands and underarms and distributing pressure over a wider area.

Adjustable features.
Pro3 plus is designed with helpful features such as copy - paste button with one click, 3 different mode options and the option to customize your click force and cursor speed. Choose from ten cursor speeds ranging from 600 to 2400 dpi by using the central cursor speed button. Blue lights signify which speed setting you are currently using from lowest to highest. You can adjust the amount of pressure required to perform a mouse click. Use the click-force tension slider located under your RollerMouse Pro3 plus. Simply slide it until you find the tension that works best for you.

New look.
An aluminum base reduces risk of slipping. A leatherette wrist support runs the length of the incline of the unit. The scroll wheel is slicker, making it easier to use and navigate across the page. RollerMouse Pro3 plus comes with risers that are inserted at the center of the unit, and covered with rubber to keep your RollerMouse Pro3 plus in a firm and steady position. The more fixed RollerMouse Pro3 plus is on the table or desk, the easier it is for you to find the right buttons and maintain your preferred working position.

Short summary description Contour Design RollerMouse Pro3 Plus mouse Office Ambidextrous USB Type-A Rollerbar 2400 DPI:
This short summary of the Contour Design RollerMouse Pro3 Plus mouse Office Ambidextrous USB Type-A Rollerbar 2400 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Contour Design RollerMouse Pro3 Plus, Ambidextrous, Rollerbar, USB Type-A, 2400 DPI, Black

Long summary description Contour Design RollerMouse Pro3 Plus mouse Office Ambidextrous USB Type-A Rollerbar 2400 DPI:
This is an auto-generated long summary of Contour Design RollerMouse Pro3 Plus mouse Office Ambidextrous USB Type-A Rollerbar 2400 DPI based on the first three specs of the first five spec groups.

Contour Design RollerMouse Pro3 Plus. Form factor: Ambidextrous. Movement detection technology: Rollerbar, Device interface: USB Type-A, Movement resolution: 2400 DPI, Buttons type: Pressed buttons, Buttons quantity: 8, Scroll type: Wheel. Power source: Cable. Product color: Black

Ergonomic posture with RollerMouse Pro3
Ergonomic posture with RollerMouse Pro3

has a tried-and-tested, robust design that is well suited to full-size keyboards. The light rollerbar makes it possible to use the mouse without an unnatural hand position, which minimising the strain on your hands and fingers after a long day’s work. Pro3 gives you a natural and balanced sitting position, as you rest your hands in front of your body, which decreases the strain on everything from the fingertips to the shoulders and neck. This means that you can remain focused on your tasks and can work more comfortably and efficiently.

Great results with minimum effort
Great results with minimum effort

Let Pro3 do the work for you. Only a light touch is needed to move the rollerbar and the cursor on the screen, without having to grip or move the mouse. You can control the rollerbar with your fingertips on one hand while the other hand controls the buttons, meaning that the assignment is shared across both hands and the strain of many hours’ work with a mouse is minimised.

Adjustable features
Adjustable features

Pro3 has multiple helpful built-in functions, such as copy/paste with a single click, settings for three different control systems, and the possibility of adapting click sensitivity and cursor speed according to your own preferences. Choose between ten cursor speed settings using the central cursor speed button; the selected speed is displayed with indicator lights. You can also set how hard you want to press in order to perform a mouse click.

Pre-programmed buttons
Pre-programmed buttons

Pro3 offers an array of pre-programmed buttons that facilitate the most common mouse functions, such as double-click, copy and paste. By using the buttons on the mouse, you minimise the number of clicks and movements that you would otherwise do with a traditional computer mouse. If you need to reprogram the buttons, this is easily done with our optional software driver.

Mouse
Number of scroll wheels
1
Scrolling directions
Vertical
Purpose *
Office
Device interface *
USB Type-A
Movement detection technology *
Rollerbar
Movement resolution *
2400 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Programmable mouse buttons
Yes
Buttons quantity *
8
Number of programmable buttons
5
Customizable movement resolution
Yes
Number of movement resolution modes
10
Rollerbar width
6.69" (17 cm)
Design
Form factor *
Ambidextrous
Ergonomic design
Yes
Product color *
Black
Surface coloration
Monochromatic
Ergonomics
Plug and Play
Yes
Power
Power source *
Cable
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Width
20.2" (514 mm)
Depth
5.91" (150 mm)
Height
1.06" (27 mm)
Weight
33.5 oz (950 g)
Packaging data
Quantity per pack *
1 pc(s)
Number of risers
4
Package width
7.48" (190 mm)
Package depth
21.9" (555 mm)
Package height
1.69" (43 mm)
Package weight
2.98 lbs (1.35 kg)
Packaging content
Wrist rest
Yes
Logistics data
Harmonized System (HS) code
84716070
Quantity per master (outer) case
10 pc(s)
Master (outer) case width
15.9" (405 mm)
Master (outer) case length
22.2" (563 mm)
Master (outer) case height
10" (255 mm)
Master (outer) case weight
32.4 lbs (14.7 kg)
Master (outer) case volume
0.0581 cm³
Brand Image Article code product Stock Price from
Contour Design RollerMouse mobile mouse Office Ambidextrous Bluetooth + USB Type-A Rollerbar 3000 DPI Contour Design RollerMouse mobile mouse Office Ambidextrous Bluetooth + USB Type-A Rollerbar 3000 DPI
(show image)
RM-MOBILE RollerMouse mobile 0.00
(excl. VAT)
0 (incl. VAT)
Contour Design RollerMouse Red Plus Wireless mouse Office Ambidextrous RF Wireless 2800 DPI Contour Design RollerMouse Red Plus Wireless mouse Office Ambidextrous RF Wireless 2800 DPI
(show image)
RM-RED PLUS-WL RollerMouse Red Plus Wireless 0.00
(excl. VAT)
0 (incl. VAT)
Contour Design RollerMouse Red Wireless mouse Office Rollerbar 2800 DPI Contour Design RollerMouse Red Wireless mouse Office Rollerbar 2800 DPI
(show image)
RM-RED-WL RollerMouse Red Wireless 0.00
(excl. VAT)
0 (incl. VAT)
Contour Design RollerMouse Free3 Wireless mouse Office Ambidextrous RF Wireless Rollerbar 2800 DPI Contour Design RollerMouse Free3 Wireless mouse Office Ambidextrous RF Wireless Rollerbar 2800 DPI
(show image)
RM-FREE3-WL RollerMouse Free3 Wireless 0.00
(excl. VAT)
0 (incl. VAT)
Contour Design RollerMouse Pro3 mouse Office Ambidextrous Rollerbar 2400 DPI Contour Design RollerMouse Pro3 mouse Office Ambidextrous Rollerbar 2400 DPI
(show image)
RM-PRO3 RollerMouse Pro3 0.00
(excl. VAT)
0 (incl. VAT)
Contour Design RollerMouse Free3 mouse Office Ambidextrous USB Type-A Rollerbar 2800 DPI Contour Design RollerMouse Free3 mouse Office Ambidextrous USB Type-A Rollerbar 2800 DPI
(show image)
RM-FREE3 RollerMouse Free3 0.00
(excl. VAT)
0 (incl. VAT)
Contour Design RollerMouse Red Max mouse Office Ambidextrous USB Type-A Rollerbar 2400 DPI Contour Design RollerMouse Red Max mouse Office Ambidextrous USB Type-A Rollerbar 2400 DPI
(show image)
RM-RED MAX RollerMouse Red Max 0.00
(excl. VAT)
0 (incl. VAT)
Contour Design RollerMouse Red Plus mouse Office Ambidextrous USB Type-A Rollerbar 2800 DPI Contour Design RollerMouse Red Plus mouse Office Ambidextrous USB Type-A Rollerbar 2800 DPI
(show image)
RM-RED PLUS RollerMouse Red Plus 0.00
(excl. VAT)
0 (incl. VAT)
Contour Design RollerMouse Red mouse Office Ambidextrous USB Type-A Rollerbar 2800 DPI Contour Design RollerMouse Red mouse Office Ambidextrous USB Type-A Rollerbar 2800 DPI
(show image)
RM-RED RollerMouse Red 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)