location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon 2103C004 ink cartridge Original Black, Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLI-581 BK/C/M/Y Ink Cartridge Multi Pack
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2103C004 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8714574652214
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 298661
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Oct 2023 12:26:05
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon 2103C004 ink cartridge Original Black, Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - ChromaLife100 system ensuring long-lasting print quality
  • - Used for both photos and documents
  • - Four individual ink cartridges: black, cyan, magenta and yellow
  • - Rich, vivid colour printing
  • - Genuine Canon Ink produces on average 35% more quality prints than imitation cartridges²
  • - Genuine Canon Ink provides consistent quality prints 100% of the time²
  • - Genuine Canon Ink is 100% reliable so you can print with less stress²
  • - Return every ink and toner cartridge to be reused or recycled. It's free, easy and environmentally friendly.
Long product name Canon 2103C004 ink cartridge Original Black, Cyan, Magenta, Yellow :
The short editorial description of Canon 2103C004 ink cartridge Original Black, Cyan, Magenta, Yellow

CLI-581 BK/C/M/Y Ink Cartridge Multi Pack
More>>>
Canon 2103C004 ink cartridge Original Black, Cyan, Magenta, Yellow:
The official marketing text of Canon 2103C004 ink cartridge Original Black, Cyan, Magenta, Yellow as supplied by the manufacturer

This four-cartridge multipack contains one black, cyan, magenta and yellow and black ink cartridge for printing documents and photos at very high quality. When used together with Canon paper, this set of four 5.6ml ink cartridges provides long lasting prints and fade resistant finishes thanks to the ChromaLife100 system with 200 pages in black and 250 pages in colour at ISO/IEC 24711¹ standard.

Short summary description Canon 2103C004 ink cartridge Original Black, Cyan, Magenta, Yellow:
This short summary of the Canon 2103C004 ink cartridge Original Black, Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Canon 2103C004, Black, Cyan, Magenta, Yellow, Pigment-based ink, 5.6 ml, 5.6 ml, Multi pack

Long summary description Canon 2103C004 ink cartridge Original Black, Cyan, Magenta, Yellow:
This is an auto-generated long summary of Canon 2103C004 ink cartridge Original Black, Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.

Canon 2103C004. Black ink type: Pigment-based ink, Black ink volume: 5.6 ml, Supply type: Multi pack, Color ink volume: 5.6 ml, Printing colors: Black, Cyan, Magenta, Yellow

Features
Black ink type
Pigment-based ink
Compatibility *
PIXMA TS9150 PIXMA TS6151 PIXMA TS9155 PIXMA TS6150 PIXMA TS8151 PIXMA TR8550 PIXMA TR7550 PIXMA TS8150 PIXMA TS8152
Black ink cartridges quantity
1
Color ink cartridges quantity
3
Features
Black ink volume
5.6 ml
Color ink volume
5.6 ml
Type *
Original
Printing colors *
Black, Cyan, Magenta, Yellow
Brand compatibility *
Canon
Supply type *
Multi pack
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
Nederland 2 distributor(s)
Portugal 2 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 5 distributor(s)
Österreich 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 3 distributor(s)
Belgium 1 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Czech Republic 1 distributor(s)