location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon 2103C001 ink cartridge Original Cyan

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLI-581C Cyan Ink Cartridge
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2103C001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292087086
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 303298
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 May 2024 13:09:30
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon 2103C001 ink cartridge Original Cyan
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - ChromaLife100 system ensuring long-lasting print quality
  • - Used for both photos and documents
  • - Rich, vivid colour printing
  • - Affordable price
  • - Genuine Canon Ink produces on average 35% more quality prints than imitation cartridges²
  • - Genuine Canon Ink provides consistent quality prints 100% of the time²
  • - Genuine Canon Ink is 100% reliable so you can print with less stress²
  • - Return every ink and toner cartridge to be reused or recycled. It's free, easy and environmentally friendly.
Long product name Canon 2103C001 ink cartridge Original Cyan :
The short editorial description of Canon 2103C001 ink cartridge Original Cyan

CLI-581C Cyan Ink Cartridge
More>>>
Canon 2103C001 ink cartridge Original Cyan:
The official marketing text of Canon 2103C001 ink cartridge Original Cyan as supplied by the manufacturer

This Cyan ink is used for printing high quality colour photos. Combined with Canon’s photo paper it protects your images from fading using the ChromaLife100 system. Easily replaceable 5.6ml ink cartridge, print up to 250 pages with cyan at ISO/IEC 24711¹ standard.

Short summary description Canon 2103C001 ink cartridge Original Cyan:
This short summary of the Canon 2103C001 ink cartridge Original Cyan data-sheet is auto-generated and uses the product title and the first six key specs.

Canon 2103C001, Cyan, 5.6 ml, 250 pages

Long summary description Canon 2103C001 ink cartridge Original Cyan:
This is an auto-generated long summary of Canon 2103C001 ink cartridge Original Cyan based on the first three specs of the first five spec groups.

Canon 2103C001. Color ink page yield: 250 pages, Color ink volume: 5.6 ml, Printing colors: Cyan

Features
Compatibility *
PIXMA TS8152 PIXMA TS8151 PIXMA TR7550 PIXMA TS6151 PIXMA TS9155 PIXMA TS9150 PIXMA TS6150 PIXMA TR8550 PIXMA TS8150
Color ink cartridges quantity
1
Color ink volume
5.6 ml
Features
Color ink page yield *
250 pages
Type *
Original
Printing colors *
Cyan
Brand compatibility *
Canon
OEM code
CLI-581C
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 10 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
Polska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)