location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

DeLOCK mini DP/DP 1.2 78.7" (2 m) Mini DisplayPort DisplayPort Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DeLOCK Check ‘DeLOCK’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
mini DP/DP 1.2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
82438 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4043619824380 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DeLOCK: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57160
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 09:56:41
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DeLOCK mini DP/DP 1.2 78.7" (2 m) Mini DisplayPort DisplayPort Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 78.7" (2 m)
  • - Mini DisplayPort Male
  • - DisplayPort Male
  • - DisplayPort version: 1.2
  • - 3840 x 2160 pixels 21.6 Gbit/s
  • - Black
Long product name DeLOCK mini DP/DP 1.2 78.7" (2 m) Mini DisplayPort DisplayPort Black :
The short editorial description of DeLOCK mini DP/DP 1.2 78.7" (2 m) Mini DisplayPort DisplayPort Black

Displayport mini > Displayport 2m
More>>>
Short summary description DeLOCK mini DP/DP 1.2 78.7" (2 m) Mini DisplayPort DisplayPort Black:
This short summary of the DeLOCK mini DP/DP 1.2 78.7" (2 m) Mini DisplayPort DisplayPort Black data-sheet is auto-generated and uses the product title and the first six key specs.

DeLOCK mini DP/DP 1.2, 78.7" (2 m), Mini DisplayPort, DisplayPort, Male, Male, 3840 x 2160 pixels

Long summary description DeLOCK mini DP/DP 1.2 78.7" (2 m) Mini DisplayPort DisplayPort Black:
This is an auto-generated long summary of DeLOCK mini DP/DP 1.2 78.7" (2 m) Mini DisplayPort DisplayPort Black based on the first three specs of the first five spec groups.

DeLOCK mini DP/DP 1.2. Cable length: 78.7" (2 m), Connector 1: Mini DisplayPort, Connector 2: DisplayPort

Brand Image Article code product Stock Price from
DeLOCK

DeLOCK 7m, Displayport mini - Displayport mini 275.6" (7 m) Mini DisplayPort White
(show image)
83470 7m, Displayport mini - Displayport mini 0.00
(excl. VAT)
0 (incl. VAT)
DeLOCK

DeLOCK 82796 DisplayPort cable 118.1" (3 m) White
(show image)
82796 82796 0.00
(excl. VAT)
0 (incl. VAT)
DeLOCK

DeLOCK 82795 DisplayPort cable 78.7" (2 m) White
(show image)
82795 82795 0.00
(excl. VAT)
0 (incl. VAT)
DeLOCK

DeLOCK 82794 DisplayPort cable 39.4" (1 m) White
(show image)
82794 82794 0.00
(excl. VAT)
0 (incl. VAT)
DeLOCK

DeLOCK 1.5m Displayport mini M/M 59.1" (1.5 m) mini DisplayPort White
(show image)
82775 1.5m Displayport mini M/M 0.00
(excl. VAT)
0 (incl. VAT)
DeLOCK

DeLOCK 82773 DisplayPort cable 196.9" (5 m) Anthracite
(show image)
82773 82773 0.00
(excl. VAT)
0 (incl. VAT)
DeLOCK

DeLOCK 82772 DisplayPort cable 118.1" (3 m) Anthracite
(show image)
82772 82772 0.00
(excl. VAT)
0 (incl. VAT)
DeLOCK

DeLOCK 3m Displayport Cable 118.1" (3 m) mini DisplayPort Black
(show image)
82699 3m Displayport Cable 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Österreich 1 distributor(s)
Deutschland 2 distributor(s)
United Kingdom 1 distributor(s)
Lithuania 1 distributor(s)
Nederland 1 distributor(s)