Nokia logo

Nokia BL-4S Battery Gray

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52429
Info modified on:
12 Feb 2019, 10:06:28
Long product name Nokia BL-4S Battery Gray:

BL-4S - Li-Ion, 860mAh, 3.7V, grey

Short summary description Nokia BL-4S Battery Gray:

Nokia BL-4S, Battery, Gray, Lithium-Ion (Li-Ion), 860 mAh, 3.7 V, Nokia 2680 slide / 3600 slide / 3710 fold / 7020 / 7100 Supernova / 7610 Supernova

Long summary description Nokia BL-4S Battery Gray:

Nokia BL-4S. Product type: Battery, Product color: Gray, Battery technology: Lithium-Ion (Li-Ion). Compatible products: Nokia 2680 slide / 3600 slide / 3710 fold / 7020 / 7100 Supernova / 7610 Supernova

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.