location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother LC-3217VAL ink cartridge 4 pc(s) Original Black, Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LC-3217VAL
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC-3217VAL show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766779142
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 161647
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:35:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother LC-3217VAL ink cartridge 4 pc(s) Original Black, Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - High quality genuine Brother cartridges
  • - Prevents waste to save you paper, time and money
Guarantee: 12 month limited return to base warranty
Long product name Brother LC-3217VAL ink cartridge 4 pc(s) Original Black, Cyan, Magenta, Yellow :
The short editorial description of Brother LC-3217VAL ink cartridge 4 pc(s) Original Black, Cyan, Magenta, Yellow

Genuine Brother LC3217VAL ink catridge value pack - black, cyan, magenta and yellow
More>>>
Brother LC-3217VAL ink cartridge 4 pc(s) Original Black, Cyan, Magenta, Yellow:
The official marketing text of Brother LC-3217VAL ink cartridge 4 pc(s) Original Black, Cyan, Magenta, Yellow as supplied by the manufacturer

Looking for a cartridge that offers effortless performance every time you print? The Brother LC3217VAL value pack (including black, cyan, yellow and magenta ink cartridges) guarantees smooth, reliable and top quality printouts from your first to your last print. Great value for money, our perfectly balanced inks ensure your printer stays working at its best.

Short summary description Brother LC-3217VAL ink cartridge 4 pc(s) Original Black, Cyan, Magenta, Yellow:
This short summary of the Brother LC-3217VAL ink cartridge 4 pc(s) Original Black, Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Brother LC-3217VAL, Black, Cyan, Magenta, Yellow, 4 pc(s), 550 pages, 550 pages, Multi pack

Long summary description Brother LC-3217VAL ink cartridge 4 pc(s) Original Black, Cyan, Magenta, Yellow:
This is an auto-generated long summary of Brother LC-3217VAL ink cartridge 4 pc(s) Original Black, Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.

Brother LC-3217VAL. Supply type: Multi pack, Color ink page yield: 550 pages, Printing colors: Black, Cyan, Magenta, Yellow, Quantity per pack: 4 pc(s), Black ink page yield: 550 pages

Features
Print technology
Inkjet printing
Compatibility *
MFC-J5330DW, MFC-J5335DW, MFC-J5730DW, MFC-J5930DW, MFC-J6530DW, MFC-J6930DW, MFC-J6935DW
Quantity per pack *
4 pc(s)
Black ink cartridges quantity
1
Color ink cartridges quantity
3
Black ink page yield *
550 pages
Color ink page yield *
550 pages
Type *
Original
Ink type
Pigment-based ink
Features
Printing colors *
Black, Cyan, Magenta, Yellow
Brand compatibility *
Brother
Supply type *
Multi pack
Country of origin
Philippines
Weight & dimensions
Package width
4.17" (106 mm)
Package depth
2.52" (64 mm)
Package height
7.28" (185 mm)
Package weight
6.14 oz (174 g)
Technical details
Pallet GTIN (EAN/UPC)
4977766779142
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
Nederland 1 distributor(s)
Danmark 1 distributor(s)