location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

OKI MB480 Laser A4 1200 x 1200 DPI 28 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI Check ‘OKI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MB480
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
44306642
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘OKI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39262
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points OKI MB480 Laser A4 1200 x 1200 DPI 28 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser
  • - 1200 x 1200 DPI
  • - A4 28 ppm
  • - Mono copying Color scanning Mono faxing
  • - Internal memory: 64 MB Built-in processor PowerPC 405 297 MHz
  • - 41.9 lbs (19 kg)
Guarantee: 3 years extended warranty upon registration within 30 days of purchase
Long product name OKI MB480 Laser A4 1200 x 1200 DPI 28 ppm :
The short editorial description of OKI MB480 Laser A4 1200 x 1200 DPI 28 ppm

MB480, 28ppm, 1200x1200dpi
More>>>
Short summary description OKI MB480 Laser A4 1200 x 1200 DPI 28 ppm:
This short summary of the OKI MB480 Laser A4 1200 x 1200 DPI 28 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

OKI MB480, Laser, 1200 x 1200 DPI, Mono copying, Color scanning, Mono faxing, A4

Long summary description OKI MB480 Laser A4 1200 x 1200 DPI 28 ppm:
This is an auto-generated long summary of OKI MB480 Laser A4 1200 x 1200 DPI 28 ppm based on the first three specs of the first five spec groups.

OKI MB480. Print technology: Laser, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 19:05:11
Uk has collected 1 expert review for OKI MB480 Laser A4 1200 x 1200 DPI 28 ppm and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%
Source Review comments Score
pcmag.com
Updated:
2011-08-17 19:05:11
As the high-end choice in OKI MB400 series, the MB480 ($500 street) offers everything that you'll find in the MB470 ($450 direct, 3 stars) that I recently reviewed plus a little extra. For extra, read: a higher paper capacity, a higher monthly duty cyc...
Good Prints and faxes over network. Standalone copier and fax. Low claimed cost per page.
Bad Scans to an individual PC over a USB connection only. Default installation settings do not install PC fax driver.
Bottom line The OKI MB480 is a good fit for a micro or small office that needs a standalone copier and fax capability and has relatively heavy-duty print needs. Buy it now...
60%
Brand Image Article code product Stock Price from
OKI

OKI MB470 Laser A4 1200 x 1200 DPI 28 ppm
(show image)
44306622 MB470 0.00
(excl. VAT)
0 (incl. VAT)
OKI

OKI MB460 Laser A4 2400 x 600 DPI 28 ppm
(show image)
44306602 MB460 0.00
(excl. VAT)
0 (incl. VAT)