location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu S26391-F622-L250 internal hard drive 320 GB 5400 RPM 2.5" Serial ATA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S26391-F622-L250
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26391-F622-L250
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66594
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jan 2019 09:11:24
The date of the most recent change of the data-sheet in Icecat's system
Long product name Fujitsu S26391-F622-L250 internal hard drive 320 GB 5400 RPM 2.5" Serial ATA :
The short editorial description of Fujitsu S26391-F622-L250 internal hard drive 320 GB 5400 RPM 2.5" Serial ATA

320GB SATA HDD, 2.5", 5.4k RPM
More>>>
Fujitsu S26391-F622-L250 internal hard drive 320 GB 5400 RPM 2.5" Serial ATA:
The official marketing text of Fujitsu S26391-F622-L250 internal hard drive 320 GB 5400 RPM 2.5" Serial ATA as supplied by the manufacturer

A leading player in the promotion of SATA technology, Fujitsu was the first hard disk drive
manufacturer to introduce a 2.5-inch SATA-based product.

This efficient hard disk drive provides the best of all worlds. With higher shock tolerance and improved input-output per second (IOPS) rates, both performance and reliability are increased when using multiple hard disk drives. Fluid Dynamic Bearing (FDB) motors help limit acoustic noise, ensuring whisper-quiet operation. And you can rely on the 2.5-inch SATA hard disk drives to meet industry specifications. After all, as an early member of the SATA Working Group, Fujitsu helped define the specifications for SATA.

The Fujitsu 2.5-inch SATA hard disk drive is clearly the wave of the future. And the technical savvy of Fujitsu, coupled with its strong customer support programs, can help you make the seamless migration to 2.5-inch hard disk drives and position your business for the future.

Short summary description Fujitsu S26391-F622-L250 internal hard drive 320 GB 5400 RPM 2.5" Serial ATA:
This short summary of the Fujitsu S26391-F622-L250 internal hard drive 320 GB 5400 RPM 2.5" Serial ATA data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu S26391-F622-L250, 320 GB, 5400 RPM, 2.5", Serial ATA

Long summary description Fujitsu S26391-F622-L250 internal hard drive 320 GB 5400 RPM 2.5" Serial ATA:
This is an auto-generated long summary of Fujitsu S26391-F622-L250 internal hard drive 320 GB 5400 RPM 2.5" Serial ATA based on the first three specs of the first five spec groups.

Fujitsu S26391-F622-L250. HDD capacity: 320 GB, HDD speed: 5400 RPM, HDD size: 2.5", Interface: Serial ATA

Features
HDD capacity *
320 GB
HDD speed *
5400 RPM
HDD size *
2.5"
Interface *
Serial ATA
Power
Operating voltage
5 V
Other features
Ethernet LAN
No
Internal
Yes
USB powered
No
FireWire 400
No
FireWire 800
No
Fiber Channel
No