location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu S26391-F794-L310 laptop dock/port replicator Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S26391-F794-L310
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26391-F794-L310 show
Show alternative article codes used in the online market place
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87904
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name Fujitsu S26391-F794-L310 laptop dock/port replicator Black :
The short editorial description of Fujitsu S26391-F794-L310 laptop dock/port replicator Black

S26391-F794-L310 - 4x USB 2.0, 19V, Gigabit Ethernet, DVI, VGA, 450g + AC Adapter + EU-Cable Kit
More>>>
Fujitsu S26391-F794-L310 laptop dock/port replicator Black:
The official marketing text of Fujitsu S26391-F794-L310 laptop dock/port replicator Black as supplied by the manufacturer

Flexibility, expandability, desktop replacement, investment protection – to name just a few benefits of Fujitsu’s docking options. Our port replicators are the perfect docking solutions for the ESPRIMO Mobile, LIFEBOOK Series and CELSIUS Mobile workstation - our notebooks - to simplify your mobile life. In the office or at home it takes just a second to attach your notebook to the port replicator and get connected for example to your external display, keyboard and mouse. Your workplace is simple and tidy while you are ready to work with your notebook.

RELIABILITY
- High quality and stability
- Everything you need from one company

EASE OF USE
- Keep your notebook simply connected to all needed peripherals;
- One-hand release mechanism;
- Leave your peripherals plugged to the Port Replicator and turn your notebook into a real desktop;
- Wide range of interfaces;
- Hot docking;
- Family port replicator which supports several notebooks over several generations;
- Optional power-on button- for convenient switch-on of notebook.

Short summary description Fujitsu S26391-F794-L310 laptop dock/port replicator Black:
This short summary of the Fujitsu S26391-F794-L310 laptop dock/port replicator Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu S26391-F794-L310, 10,100,1000 Mbit/s, Black, 19V, 13.3 x 4.09 x 1.57" (338 x 104 x 40 mm), 1x DVI

Long summary description Fujitsu S26391-F794-L310 laptop dock/port replicator Black:
This is an auto-generated long summary of Fujitsu S26391-F794-L310 laptop dock/port replicator Black based on the first three specs of the first five spec groups.

Fujitsu S26391-F794-L310. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product color: Black. Power supply type: 19V. Dimensions (WxDxH): 13.3 x 4.09 x 1.57" (338 x 104 x 40 mm), Connector(s): 1x DVI

Ports & interfaces
USB 2.0 ports quantity *
4
VGA (D-Sub) ports quantity
1
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Performance
Product color *
Black
Power
Power supply type
19V
Other features
Dimensions (WxDxH)
13.3 x 4.09 x 1.57" (338 x 104 x 40 mm)
Connector(s)
1x DVI