location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Zebra ZT620 label printer Thermal transfer 300 x 300 DPI Wired & Wireless Ethernet LAN Bluetooth

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zebra Check ‘Zebra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZT620
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZT62063-T2E0100Z show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8596375178496
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Zebra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zebra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35940
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Apr 2024 19:51:57
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Zebra ZT620 label printer Thermal transfer 300 x 300 DPI Wired & Wireless Ethernet LAN Bluetooth
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Thermal transfer
  • - 300 x 300 DPI
  • - Maximum printing width: 6.61" (16.8 cm)
  • - Built-in barcodes: 1D, 2D, AZTECCODE, CODABAR (NW-7), Code 11, Code 128 (A/B/C), Code 39, Code 49, Code 93, Data Matrix, EAN13, EAN8, Industrial 2/5, Interleaved 2/5, MaxiCode, Micro QR Code, MicroPDF417, PDF417, POSTNET, QR Code, TLC39, UPC-A, UPC-E
  • - Connectivity technology: Wired & Wireless
  • - USB port Ethernet LAN Bluetooth 4.0
  • - Display: LCD 4.3" Color display
  • - 57.3 lbs (26 kg)
Long product name Zebra ZT620 label printer Thermal transfer 300 x 300 DPI Wired & Wireless Ethernet LAN Bluetooth :
The short editorial description of Zebra ZT620 label printer Thermal transfer 300 x 300 DPI Wired & Wireless Ethernet LAN Bluetooth

ZT620 Thermal Transfer Industrial Printer, 300 DPI, 1GB RAM, 2GB Flash, USB/RS-232/Ethernet/Bluetooth 4.0
More>>>
Short summary description Zebra ZT620 label printer Thermal transfer 300 x 300 DPI Wired & Wireless Ethernet LAN Bluetooth:
This short summary of the Zebra ZT620 label printer Thermal transfer 300 x 300 DPI Wired & Wireless Ethernet LAN Bluetooth data-sheet is auto-generated and uses the product title and the first six key specs.

Zebra ZT620, Thermal transfer, 300 x 300 DPI, Wired & Wireless, Black, Gray

Long summary description Zebra ZT620 label printer Thermal transfer 300 x 300 DPI Wired & Wireless Ethernet LAN Bluetooth:
This is an auto-generated long summary of Zebra ZT620 label printer Thermal transfer 300 x 300 DPI Wired & Wireless Ethernet LAN Bluetooth based on the first three specs of the first five spec groups.

Zebra ZT620. Print technology: Thermal transfer, Maximum resolution: 300 x 300 DPI. Connectivity technology: Wired & Wireless. Product color: Black, Gray

Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
México 1 distributor(s)