location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Scanjet Enterprise Flow N9120 fn2 Flatbed & ADF scanner 600 x 600 DPI A3 Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Scanjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Enterprise Flow N9120 fn2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L2763A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781818670 show
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 497857
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Aug 2024 00:09:40
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Scanjet Enterprise Flow N9120 fn2 Flatbed & ADF scanner 600 x 600 DPI A3 Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Scanner type: Flatbed & ADF scanner 600 x 600 DPI
  • - Color scanning Duplex scanning
  • - LCD Built-in display
  • - A3 Scanning media types supported: Card stock, Envelopes, Labels, Photo paper, Plain paper
  • - Maximum scan size: 11.7 x 17" (297 x 432 mm) Sensor type: CIS
  • - USB port Ethernet LAN
  • - Power supply type: AC
  • - Internal memory: 3584 MB Built-in processor 1200 MHz
Guarantee: One-year Next Business Day Onsite repair warranty, phone and Web support included. Warranty may vary by country as required by law. Go to http://www.hp.com/support to learn about HP award winning service and support options in your region.
Long product name HP Scanjet Enterprise Flow N9120 fn2 Flatbed & ADF scanner 600 x 600 DPI A3 Black, White :
The short editorial description of HP Scanjet Enterprise Flow N9120 fn2 Flatbed & ADF scanner 600 x 600 DPI A3 Black, White

HP ScanJet Enterprise Flow N9120 fn2 Document Scanner
More>>>
HP Scanjet Enterprise Flow N9120 fn2 Flatbed & ADF scanner 600 x 600 DPI A3 Black, White:
The official marketing text of HP Scanjet Enterprise Flow N9120 fn2 Flatbed & ADF scanner 600 x 600 DPI A3 Black, White as supplied by the manufacturer

Fast, smooth scanning – even unattended
20.3 cm (8-inch) touch control panel with full pull-out keyboard
Superb paper-handling
The new office workaholic
Hybrid digital send and PC connection mode
Transfer scans fast into editable text
Future Smart
HP OXP
HP Web Jetadmin fleet management
Encrypted 500 GB HDD
Scanning, simplified
Rich auto-imaging and processing features
Embedded and advanced auto-imaging
Easily manage digital documents

Short summary description HP Scanjet Enterprise Flow N9120 fn2 Flatbed & ADF scanner 600 x 600 DPI A3 Black, White:
This short summary of the HP Scanjet Enterprise Flow N9120 fn2 Flatbed & ADF scanner 600 x 600 DPI A3 Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

HP Scanjet Enterprise Flow N9120 fn2, 11.7 x 17" (297 x 432 mm), 600 x 600 DPI, 120 ppm, 120 ppm, 240 ipm, 240 ipm

Long summary description HP Scanjet Enterprise Flow N9120 fn2 Flatbed & ADF scanner 600 x 600 DPI A3 Black, White:
This is an auto-generated long summary of HP Scanjet Enterprise Flow N9120 fn2 Flatbed & ADF scanner 600 x 600 DPI A3 Black, White based on the first three specs of the first five spec groups.

HP Scanjet Enterprise Flow N9120 fn2. Maximum scan size: 11.7 x 17" (297 x 432 mm), Optical scanning resolution: 600 x 600 DPI, ADF scan speed (b/w, A4): 120 ppm. Scanner type: Flatbed & ADF scanner, Product color: Black, White, Display: LCD. Sensor type: CIS, Daily duty cycle (max): 20000 pages, Scan file formats: CSV, HTML, JPG, OCR, PDF, RTF, TIFF, TXT, XPS. Maximum ISO A-series paper size: A3, Scanning media types supported: Card stock, Envelopes, Labels, Photo paper, Plain paper, ISO A-series sizes (A0...A9): A3, A4, A5, A6. Standard interfaces: RJ-45, USB

Scanning
Maximum scan size *
11.7 x 17" (297 x 432 mm)
Optical scanning resolution *
600 x 600 DPI
Color scanning
Yes
Duplex scanning *
Yes
Grayscale levels
256
ADF scan speed (b/w, A4)
120 ppm
ADF scan speed (color, A4)
120 ppm
Duplex ADF scan speed (b/w, A4)
240 ipm
Duplex ADF scan speed (color, A4)
240 ipm
Design
Scanner type *
Flatbed & ADF scanner
Product color *
Black, White
Display
LCD
Display resolution
1024 x 768 pixels
Touchscreen
Yes
Built-in display *
Yes
Performance
Sensor type *
CIS
Scan file formats
CSV, HTML, JPG, OCR, PDF, RTF, TIFF, TXT, XPS
Daily duty cycle (max) *
20000 pages
Built-in OCR
Yes
Scan to
E-mail, FTP, Fax, TWAIN, USB
Internal memory
3584 MB
Built-in processor
Yes
Processor frequency
1200 MHz
Paper handling
Scanning media types supported
Card stock, Envelopes, Labels, Photo paper, Plain paper
Maximum ISO A-series paper size *
A3
ISO A-series sizes (A0...A9)
A3, A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Paper handling
Auto Document Feeder (ADF) media weight
45 - 199 g/m²
Ports & interfaces
USB port *
Yes
Standard interfaces
RJ-45, USB
Power
Power supply type *
AC
Power consumption (off)
0.3 W
AC input frequency
50 Hz
Input voltage
220-240 V
Power consumption (sleep)
1.2 W
Network
Ethernet LAN
Yes
Supported network protocols
TCP/IP, IPv4, IPv6
Features
HP segment
Business
Packaging data
Package width
31.3" (794 mm)
Package depth
22.7" (577 mm)
Package height
30.1" (765 mm)
Package weight
58.4 lbs (26.5 kg)
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Width
23.7" (602 mm)
Depth
25" (635 mm)
Height
11.3" (287 mm)
Weight
47.2 lbs (21.4 kg)
Packaging content
Cables included
AC, USB
Quick start guide
Yes
Drivers included
Yes
Logistics data
Harmonized System (HS) code
84716070
Source Testseek summary Average rating
Reviews
Updated:
2018-11-01 04:36:41
Uk has collected 1 expert review for HP Scanjet Enterprise Flow N9120 fn2 Flatbed & ADF scanner 600 x 600 DPI A3 Black, White and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
pcmag.com
Updated:
2018-11-01 04:36:41
The HP ScanJet Enterprise Flow N9120 fn2 Document Scanner ($3,999.99) is a major step forward from the HP ScanJet Enterprise Flow N9120, which I reviewed in 2014. Along with having the ability to scan wide-format pages from both its flatbed and automatic...
Good Fast, Can scan up to tabloid-size paper from either flatbed or ADF, Connects by Ethernet or USB...
Bad Large and heavy, A major investment...
Bottom line The HP ScanJet Enterprise Flow N9120 fn2 Document Scanner offers an excellent mix of features and performance for offices that do a high volume of scanning...
80%
pcmag.com
Updated:
2020-06-10 04:44:39
The HP ScanJet Enterprise Flow N9120 fn2 Document Scanner ($3,999.99) is a major step forward from the HP ScanJet Enterprise Flow N9120, which I reviewed in 2014. Along with having the ability to scan wide-format pages from both its flatbed and automatic...
Good Fast, Can scan up to tabloid-size paper from either flatbed or ADF, Connects by Ethernet or USB...
Bad Large and heavy, A major investment...
Bottom line The HP ScanJet Enterprise Flow N9120 fn2 Document Scanner offers an excellent mix of features and performance for offices that do a high volume of scanning...
80%
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
México 2 distributor(s)
United Kingdom 1 distributor(s)
Deutschland 1 distributor(s)
United States 3 distributor(s)
Suomi 2 distributor(s)
Australia 3 distributor(s)
Switzerland 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Danmark 2 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
New Zealand 1 distributor(s)