Fujitsu logo

Fujitsu LIFEBOOK T937 Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 13.3" Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Gray

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118721
Info modified on:
14 Jun 2024, 21:07:07
Long product name Fujitsu LIFEBOOK T937 Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 13.3" Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Gray:

Intel Core i5-7200U, 13.3" FHD Touch, 8GB DDR4, 256GB SSD, 4G/LTE, SmartCard, TPM v2.0, Windows 10 Pro 64-bit

Fujitsu LIFEBOOK T937 Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 13.3" Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Gray:

The FUJITSU Tablet LIFEBOOK T937 is a versatile 2 in 1 Ultrabook™ for demanding professionals with new dynamic work styles. Its ultra-thin, durable magnesium housing, just 19.8 mm height, and super lightweight design enable you to travel in comfort. With a simple flip of the super crisp, rotatable 33.8 cm (13.3-inch) FHD display with pen and touch support you can switch to tablet mode. The new backlit keyboard layout, enterprise-grade security features, pull-out LAN connector and embedded 4G/LTE let you work securely wherever you are. With the optional port replicator, maximum convenience in the office is ensured.

Short summary description Fujitsu LIFEBOOK T937 Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 13.3" Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Gray:

Fujitsu LIFEBOOK T937, Intel® Core™ i5, 2.5 GHz, 13.3", 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description Fujitsu LIFEBOOK T937 Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 13.3" Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Gray:

Fujitsu LIFEBOOK T937. Product type: Hybrid (2-in-1), Form factor: Convertible (Swivel). Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 13.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 10 Pro

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.