location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SM2200RMXL2UP uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1920 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SmartPro 120V 2.2kVA 1.92kW Line-Interactive Sine Wave UPS, 2U, Extended Run, Network Card Options, LCD, USB, DB9
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SM2200RMXL2UP
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332144348 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99779
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:32:07
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SM2200RMXL2UP uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1920 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Line-Interactive
  • - 2.2 kVA 1920 W
  • - Waveform: Sine
  • - Tower Black
Guarantee: 2-year warranty
Long product name Tripp Lite SM2200RMXL2UP uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1920 W :
The short editorial description of Tripp Lite SM2200RMXL2UP uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1920 W

SmartPro 120V 2.2kVA 1.92kW Line-Interactive Sine Wave UPS, 2U, Extended Run, Network Card Options, LCD, USB, DB9
More>>>
Tripp Lite SM2200RMXL2UP uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1920 W:
The official marketing text of Tripp Lite SM2200RMXL2UP uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1920 W as supplied by the manufacturer

- 2.2kVA / 2200VA / 1920W line interactive 2U rack/tower UPS, Sine Wave
- 120V output, Corrects brownouts and overvoltages from 83V to 145V
- 0.9 Power Factor, Interactive LCD interface
- Extended runtime options up to 1920W
- 4 post compatible mounting accessories
- 96% line-mode efficiency, 2 switched load banks
- USB, RS232, EPO and network management card slot
- 120V NEMA 5-20P input, 4 NEMA 5-15R & 4 NEMA 5-15/20R outlets

Tripp Lite SmartPro Line Interactive UPS with enhanced LCD interface offers network-grade power protection for critical server, network and telecommunications equipment. Line Interactive Uninterruptible Power Supply (UPS) with built-in Auto-Voltage Regulation (AVR) actively corrects brownouts and overvoltages back to usable levels while maintaining a full battery charge in case of power failure. Tripp Lite's unique configuration excels in exceptionally poor-power environments with two separate levels of voltage boost to correct both slight undervoltages and severe brownout conditions. Interactive LCD interface reports UPS operating mode, detailed UPS and site-power data, plus enables a variety of UPS setup and configuration options. Super-fast switchover from line to battery power occurs within milliseconds to maintain operation of connected equipment without interruption or reboot. 96% line-mode efficiency offers reduced heat emissions and operating costs. Communications interfaces support communications via USB, DB9 serial and slot for optional network management card options. HID-compliant USB port enables integration with built-in power management and auto shutdown features of Windows and Mac OS X. Network communications ports enable detailed monitoring of equipment load levels, self-test data and utility power conditions. PowerAlert monitoring software is available for free download. Switched output load banks enable scheduled and real-time remote reboot and load shedding of select outlets. Emergency Power Off (EPO) interface. LCD display panel easily rotates for viewing in rackmount or tower configurations. Audible alarm with push-button momentary alarm-cancel and silent-mode configuration options. Programmable self-test. Field-replaceable, hot-swappable battery modules.

- Tripp Lite SM2200RMXL2UP line interactive 2U rack/tower UPS with 2200VA / 2.2kVA / 1920W capacity and extended runtime options
- Line interactive UPS with Automatic Voltage Regulation (AVR) corrects brownouts and overvoltages from 83 to 145V
- NEMA 5-20P input plug; 4 NEMA 5-15/20R and 4 5-15R output receptacles, Two independently switched output load banks
- Maintains uninterrupted operation of connected networking equipment during blackouts, surges, brownouts and overvoltages
- High 96% efficiency rating in line-power mode offers reduced power consumption and BTU emisssions
- Internal batteries offer 12 minutes at 50% load (960W) and 4.5 minutes at 100% load (1920W)
- Extended runtime is available with optional BP48V24-2U (limit 1), BP48V60RT-3U (multi-pack compatible) and BP48V27-2US (multi-pack compatible), Supports 1920 watts in standalone or extended run configurations
- External battery configurations require the use of Tripp Lite's External Battery Configuration Software (see manual)
- Hot-swappable, user-replaceable internal batteries and external battery packs can be replaced with no disruption to connected equipment
- Intelligent battery management system extends battery life
- Front panel LCD monitoring screen with MODE and ENTER buttons reports operating mode with 5-bar battery charge graphic, plus 7 selectable screens of detailed UPS and site power information
- LCD interface also supports a number of advanced user setup and operating preferences
- Ships with 4 post rackmount installation hardware; Optional 2POSTRMKITWM enables 2 post rackmount/wallmount installation; Optional 2-9USTAND enables tower placement
- Built-in USB, DB9 and EPO (Emergency Power Off) interfaces
- Compatible with Tripp Lite UPS management card options TLNETCARD, WEBCARDLX and SNMPWEBCARD
- HID-compliant USB port enables integration with built-in power management and auto shutdown features of Windows and Mac OS X
- USB & DB9 ports enable data-saving unattended shutdown when used with Tripp Lite's PowerAlert software, available via FREE download from www.tripplite.com/poweralert
- Built-in Emergency Power Off (EPO) interface with cable

Short summary description Tripp Lite SM2200RMXL2UP uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1920 W:
This short summary of the Tripp Lite SM2200RMXL2UP uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1920 W data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SM2200RMXL2UP, Line-Interactive, 2.2 kVA, 1920 W, Sine, 120 V, 110 V

Long summary description Tripp Lite SM2200RMXL2UP uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1920 W:
This is an auto-generated long summary of Tripp Lite SM2200RMXL2UP uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1920 W based on the first three specs of the first five spec groups.

Tripp Lite SM2200RMXL2UP. UPS topology: Line-Interactive, Output power capacity: 2.2 kVA, Output power: 1920 W. Form factor: Tower, Product color: Black, Housing material: Steel. Width: 17.5" (444.5 mm), Depth: 19" (482.6 mm), Height: 3.5" (88.9 mm). Master (outer) case width: 21.7" (551.2 mm), Master (outer) case length: 24" (609.6 mm), Master (outer) case height: 8.8" (223.5 mm)

Features
UPS topology *
Line-Interactive
Output power capacity *
2.2 kVA
Output power *
1920 W
Waveform *
Sine
Input operation voltage (max) *
120 V
Output operation voltage (min)
110 V
Output operation voltage (max)
120 V
Automatic Voltage Regulation (AVR)
Yes
Maximum current
16 A
Surge energy rating
570 J
Number of input phases
1
Efficiency
96%
Output power factor
0.87
Emergency Power Off (EPO)
Yes
EMI/RFI noise filtering
Yes
Surge protection
Yes
Power protection features
Over voltage, Under voltage
Audible alarm(s)
Yes
Audible alarm modes
Fault
Country of origin
Taiwan
Ports & interfaces
USB port
Yes
Battery
Hot-swap battery
Yes
Cold start
Yes
Design
Form factor *
Tower
Housing material
Steel
Rack capacity
2U
Product color *
Black
Display type
LCD
Certification
UL1778, CSA, NOM, FCC
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 50 °C
Operating relative humidity (H-H)
0 - 95%
Technical details
Compliance certificates
RoHS
Weight & dimensions
Width
17.5" (444.5 mm)
Depth
19" (482.6 mm)
Height
3.5" (88.9 mm)
Weight
63.9 lbs (29 kg)
Package width
21.7" (551.2 mm)
Package depth
24" (609.6 mm)
Package height
8.8" (223.5 mm)
Package weight
80 lbs (36.3 kg)
Logistics data
Master (outer) case width
21.7" (551.2 mm)
Master (outer) case length
24" (609.6 mm)
Master (outer) case height
8.8" (223.5 mm)
Master (outer) case weight
80 lbs (36.3 kg)
Quantity per master (outer) case
1 pc(s)
Country Distributor
United States 2 distributor(s)