location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite CSC36DM mounting kit Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CSC36DM Display Mount Adapter Kit for 36-Device AC Charging Station Cart
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CSC36DM
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332204035 show
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67571
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 19:57:31
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite CSC36DM mounting kit Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Fits most flat- or recessed-back displays up to 60 in.
  • - -10° to 10° tilt capability for comfortable viewing
  • - Includes all necessary installation and mounting hardware
  • - Easily rolls through standard doorways when assembled
  • - Supports up to 100 lbs (45.4 kgs)
Guarantee: 5-year limited
Long product name Tripp Lite CSC36DM mounting kit Black :
The short editorial description of Tripp Lite CSC36DM mounting kit Black

Display Mount Adapter Kit for 36-Device AC Charging Station Cart
More>>>
Tripp Lite CSC36DM mounting kit Black:
The official marketing text of Tripp Lite CSC36DM mounting kit Black as supplied by the manufacturer

The CSC36DM Display Mount Adapter Kit includes all installation and mounting hardware needed to attach a flat-panel television or monitor to your CSC36AC 36-Device AC Charging Station Cart. Recommended for schools, offices, warehouses, healthcare facilities and other environments in which tablets, laptops or Chromebooks are used on a daily basis, the CSC36DM fits most flat- or recessed-back displays up to 60 inches.

A -10° to 0° tilt capability minimizes glare and provides comfortable viewing from multiple angles. Adjusting the tilt angle is simple using the easy-grip twin knobs located on the adapter brackets. The durable all-metal unit with scratch-resistant powder-coated finish supports up to 100 pounds (45.4 kilograms).

The CSC36DM is designed to fit through standard doorways when assembled. It conforms to VESA-compliant displays with any of the following mounting hole patterns: 200 x 200 mm, 300 x 300 mm, 400 x 200 mm, 400 x 400 mm, 600 x 400 mm and 800 x 400 mm.

Short summary description Tripp Lite CSC36DM mounting kit Black:
This short summary of the Tripp Lite CSC36DM mounting kit Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite CSC36DM, 100.1 lbs (45.4 kg), Black

Long summary description Tripp Lite CSC36DM mounting kit Black:
This is an auto-generated long summary of Tripp Lite CSC36DM mounting kit Black based on the first three specs of the first five spec groups.

Tripp Lite CSC36DM. Maximum weight capacity: 100.1 lbs (45.4 kg), Product color: Black

Technical details
Product color *
Black
Maximum weight capacity
100.1 lbs (45.4 kg)
Country of origin
China
Compatibility
Tripp Lite CSC36AC
VESA mounting
Yes
Panel mounting interface
200 x 200, 300 x 300, 400 x 200, 400 x 400, 600 x 400, 800 x 400
Ergonomics
Tilt angle range
-10 - 10°
Weight & dimensions
Weight
92.8 lbs (42.1 kg)
Width
29.5" (749.3 mm)
Depth
42" (1066.8 mm)
Height
57.5" (1460.5 mm)
Packaging data
Screws included
Yes
Package width
13.2" (335 mm)
Package depth
68.9" (1749.8 mm)
Package height
11" (279.4 mm)
Package weight
99.6 lbs (45.2 kg)
Logistics data
Master (outer) case width
13.2" (335 mm)
Master (outer) case length
68.9" (1749.8 mm)
Master (outer) case height
11" (279.4 mm)
Master (outer) case weight
99.6 lbs (45.2 kg)
Quantity per master (outer) case
1 pc(s)
Harmonized System (HS) code
7326.90.8688
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)