Tripp Lite logo

Tripp Lite PDUMH32HVATNET power distribution unit (PDU) 18 AC outlet(s) 2U Black

Data-sheet quality:
created/standardized by Icecat
Product views:
118237
Info modified on:
10 Aug 2024, 11:33:02
Bullet Points Tripp Lite PDUMH32HVATNET power distribution unit (PDU) 18 AC outlet(s) 2U Black:
  • - Single-phase IEC309 200-240V 32A Blue (2P+E) input
  • - 16 C13 and 2 C19 230V switched outlets in 2 breakered load banks
  • - Automatic transfer switching within 1–5 ms
  • - Ethernet network interface for remote access
  • - Digital LED display for real-time status and current monitoring
Guarantee:
2-year limited
Long product name Tripp Lite PDUMH32HVATNET power distribution unit (PDU) 18 AC outlet(s) 2U Black:

7.7kW Single-Phase Switched Automatic Transfer Switch PDU, Two 200-240V IEC309 32A Blue Inputs, 16-C13 2-C19 Outlets, 2U, TAA

Tripp Lite PDUMH32HVATNET power distribution unit (PDU) 18 AC outlet(s) 2U Black:

The PDUMH32HVATNET 7.7kW Single-Phase 200-240V Switched Automatic Transfer Switch / ATS PDU provides remote power monitoring and enables redundant power for network devices with non-redundant power supply configurations. Ideal for data centers and server rooms, it mounts in 2U of space in EIA-standard racks and features 18 switched outlets (16 C13 and two C19) in two load banks, each bank protected by a 20A circuit breaker.

Dual 3-meter input cords with IEC309 32A Blue (2P+E) plugs connect to separate primary and secondary single-phase 230V power sources. The PDU constantly evaluates the power quality of both input sources. Dynamic solid-state (TRIAC) automatic transfer switching allows the PDU to switch to the secondary source within 1–5 milliseconds should the primary source fail or become unstable to ensure your connected equipment operates without interruption.

Built-in LX Platform network management interface. The Java-free LX Platform HTML5-based network interface enables full remote access for PDU status monitoring and email notifications via secure web browser, SNMP, telnet or SSH. It supports 10/100 Mbps auto-sensing for optimum communication with an Ethernet network. Optional EnviroSense2 modules (sold separate) provide a variety of environmental monitoring capabilities. Protocols supported include HTTP, HTTPS, SMTP, SNMPv1, SNMPv2, SNMPv3, telnet, SSH, FTP, DHCP and NTP.

Short summary description Tripp Lite PDUMH32HVATNET power distribution unit (PDU) 18 AC outlet(s) 2U Black:

Tripp Lite PDUMH32HVATNET, Switched, 2U, Single-phase, Horizontal, Metal, Black

Long summary description Tripp Lite PDUMH32HVATNET power distribution unit (PDU) 18 AC outlet(s) 2U Black:

Tripp Lite PDUMH32HVATNET. PDU types: Switched, Rack capacity: 2U, Type: Single-phase. AC outlets quantity: 18 AC outlet(s), AC outlet types: C13 coupler, C19 coupler, Power plug: IEC309. Cable length: 118.1" (3 m). Supported network protocols: HTTP, HTTPS, PowerAlert®, SMTP, SNMPv1, SNMPv2, SNMPv3, Telnet, SSH, FTP, DHCP, BOOTP, NTP. Nominal input voltage: 200-240 V, Maximum current: 32 A, AC input frequency: 50 - 60 Hz

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.