location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS ROG-STRIX-RX570-O4G-GAMING AMD Radeon RX 570 4 GB GDDR5

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ROG-STRIX-RX570-O4G-GAMING
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90YV0AJ0-M0NA008 show
Show alternative article codes used in the online market place
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33620
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:33:20
The date of the most recent change of the data-sheet in Icecat's system
ASUS 90YV0AJ0-M0NA008 user manual (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ASUS ROG-STRIX-RX570-O4G-GAMING AMD Radeon RX 570 4 GB GDDR5
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Radeon RX 570 4 GB GDDR5
  • - 5120 x 2880 pixels 256 bit 7000 MHz
  • - HDMI ports quantity: 1 DisplayPorts quantity: 1
  • - DVI-D ports quantity: 2
  • - OpenGL version: 4.5
  • - 1x 8-pin
Long product name ASUS ROG-STRIX-RX570-O4G-GAMING AMD Radeon RX 570 4 GB GDDR5 :
The short editorial description of ASUS ROG-STRIX-RX570-O4G-GAMING AMD Radeon RX 570 4 GB GDDR5

ROG-STRIX-RX570-O4G-GAMING, GDDR5 4GB, 5120 x 2880, 7000 MHz, 256-bit, OpenGL 4.5, 2x DVI-D, 1x DisplayPort, 1x HDMI
More>>>
ASUS ROG-STRIX-RX570-O4G-GAMING AMD Radeon RX 570 4 GB GDDR5:
The official marketing text of ASUS ROG-STRIX-RX570-O4G-GAMING AMD Radeon RX 570 4 GB GDDR5 as supplied by the manufacturer

OUTSHINE THE COMPETITION
ROG Strix RX 570 gaming graphics cards are packed with exclusive ASUS technologies, including DirectCU II Technology with Patented Wing-Blade Fans for up to 30% cooler and 3X quieter performance, and Industry-only Auto-Extreme Technology for premium quality and the best reliability. Aura RGB Lighting enables a gaming system personalization. ROG Strix RX 570 also has GPU Tweak II with XSplit Gamecaster that provides intuitive performance tweaking and instant gameplay streaming.

DirectCU II Technology with Direct-GPU Contact Heatpipes
30% Cooler and 3X Quieter Performance
Exclusive DirectCU II cooling technology features direct-GPU contact heatpipes that transports more heat away from the GPU and outperform reference designs, achieving up to 30% cooler gaming performance.

Patented Wing-Blade Design
Max Air Flow with 105% More Air Pressure
Patented wing-blade fans delivers maximum air flow and 105% greater static pressure over the heat sink, while operating at an up to 3X quieter volume than reference cards.

0dB Technology
Game in Complete Silence
Innovative 0dB technology stops the fan completely when the GPU temperature remains below a set level*, letting you enjoy light gaming in complete silence.

IP5X-Certified Dust Resistance
Longer Fan Lifespan

The fans in ROG Strix graphics cards are certified under the International Protection Marking (IP code) as IP5X dust resistant for improved reliability and a longer lifespan. This stringent certification process ensures ROG Strix graphics cards provide optimal fan performance, even under severe conditions.

ASUS FanConnect II
Optimal System Cooling

ASUS FanConnect II features a 4-pin, hybrid-controlled header that can be connected to both PWM and DC system fans for optimal system cooling. The connected fans reference both the GPU and CPU, operating automatically based on the one with the higher temperature. A comprehensive set of tuning options allow you to tune fan speeds for efficient cooling.

Auto mode:
Chassis fan speeds reference GPU temperatures and operate based on the default factory setting.

Manual mode:
Allows you to set a fixed speed for connected fans.

User-defined mode:
Allows you to set chassis fans to reference either the CPU or GPU temperature to determine
rotational speed. Additionally, a smart, automatic calibration routine senses the controllable range of connected fans and allows you to fine-tune speeds for efficient cooling and low noise.

Auto-Extreme Technology
Industry-only 100% Automated Production Process
All ASUS graphics cards are now produced using Auto-Extreme Technology, an industry-exclusive, 100% automated production process that incorporates premium materials to set a new standard of quality. Auto-Extreme Technology ensures consistent graphics card quality as well as improved performance and longevity. This new manufacturing process is also environmentally friendly, eliminating harsh chemicals and reducing power consumption by 50%.

- 100% automation
- Remove human fallibility from production
- Fortify component
- overclocking stability
- Advanced and stringent
- quality control
- Advanced components design innovation
- Smooth circuit board without sharp bumps
- Flux-free production

6+2 Phase Super Alloy Power II
Enhanced Durability and Efficiency
ASUS engineers have integrated premium alloy components into their graphics card designs to reinforce overall reliability. Super Alloy Power II components greatly enhance efficiency, reduce power loss and achieve thermal levels that are approximately 50% cooler than previous designs.

Your Need for Speed, Fulfilled
The Best Combo Ultra-smooth Gameplay
AMD FreeSync™ technology resolves the communication issues between processor and monitor, eliminating image tears and choppiness for effortlessly smooth gameplay. With ROG Strix gaming graphics cards and ASUS MG gaming monitors, scenes appear instantly, objects look sharper, and gameplay is super smooth, giving you a stunning visual experience and a serious competitive edge.

GPU Tweak II with XSplit Gamecaster Tweak Till Your Heart's Content
Redesigned with an intuitive, all-new UI, GPU Tweak II makes overclocking easier and more visual than ever, while still retaining advanced options for seasoned overclockers. With one click, the new Gaming Booster function maximizes system performance by removing redundant processes and allocating all available resources automatically.

Gaming Booster
One-click Performance Up

Visual effects:
Boost your performance by turning off windows visual effects.

System Services:
Automatically or manually turn off windows services or process.

Memory Defragmentation:
Re-arrange & free your system memory without closing any processes.

XSplit Gamecaster
Instant Gameplay Streaming
An included 14-day XSplit Gamecaster premium license lets you easily stream or record gameplay via a convenient, in-game overlay. The overlay also displays GPU clock speed, temperature, and VRM usage, and has GPU Tweak II controls, so gamers can choose a gaming profile and boost performance with just one click.

ROG Strix is the newest recruit into the Republic of Gamers. A series of specialized gaming gear designed for the rebel in all of us, Strix exemplifies ROG's premier performance, innovative technology, and leading quality, but with its own confident and dynamic attitude. Featuring bold designs and bright colors, this exciting new series possesses a spirit of fierce individualism that charges every gaming experience with thrilling energy. ROG Strix equips players with the necessary speed and agility to dominate their game. A new generation of force has arrived. Join the Republic and experience the power of ROG Strix.

Short summary description ASUS ROG-STRIX-RX570-O4G-GAMING AMD Radeon RX 570 4 GB GDDR5:
This short summary of the ASUS ROG-STRIX-RX570-O4G-GAMING AMD Radeon RX 570 4 GB GDDR5 data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS ROG-STRIX-RX570-O4G-GAMING, Radeon RX 570, 4 GB, GDDR5, 256 bit, 7000 MHz, 5120 x 2880 pixels

Long summary description ASUS ROG-STRIX-RX570-O4G-GAMING AMD Radeon RX 570 4 GB GDDR5:
This is an auto-generated long summary of ASUS ROG-STRIX-RX570-O4G-GAMING AMD Radeon RX 570 4 GB GDDR5 based on the first three specs of the first five spec groups.

ASUS ROG-STRIX-RX570-O4G-GAMING. Graphics processor family: AMD, Graphics processor: Radeon RX 570, Processor frequency: 1300 MHz. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 7000 MHz. Maximum resolution: 5120 x 2880 pixels. OpenGL version: 4.5, Dual Link DVI. Cooling type: Active, Number of fans: 2 fan(s)

Processor
Graphics processor family *
AMD
Graphics processor *
Radeon RX 570
Processor frequency *
1300 MHz
Processor boost clock speed
1310 MHz
Maximum resolution *
5120 x 2880 pixels
Maximum digital resolution
5120 x 2880 pixels
Stream processors
2048
Memory
Discrete graphics card memory *
4 GB
Graphics card memory type *
GDDR5
Memory bus *
256 bit
Memory clock speed
7000 MHz
Ports & interfaces
HDMI ports quantity *
1
HDMI version
2.0
DVI-D ports quantity *
2
DisplayPorts quantity *
1
Performance
OpenGL version *
4.5
HDCP
Yes
Dual Link DVI *
Yes
Full HD
Yes
Design
Cooling type *
Active
Number of fans
2 fan(s)
Product color
Black
Power
Supplementary power connectors
1x 8-pin
Weight & dimensions
Depth
9.45" (240 mm)
Height
1.54" (39 mm)
Width
5.08" (129 mm)
Packaging content
Bundled software
ASUS GPU Tweak II & Driver Aura Utility