location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

AEG BEE431210B oven 71 L 3000 W A Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AEG Check ‘AEG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BEE431210B
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BEE431210B
Category:
Enclosed compartment, usually part of a cooker, for cooking and heating food.
Ovens Check ‘AEG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AEG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34251
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:55:06
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points AEG BEE431210B oven 71 L 3000 W A Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Electric 3000 W 71 L Black
  • - Convection cooking Grill
  • - Self-cleaning
  • - Built-in display Control type: Buttons, Rotary
  • - Child lock
  • - Energy efficiency class: A
More>>>
Short summary description AEG BEE431210B oven 71 L 3000 W A Black:
This short summary of the AEG BEE431210B oven 71 L 3000 W A Black data-sheet is auto-generated and uses the product title and the first six key specs.

AEG BEE431210B, Medium, Electric, 71 L, 3000 W, 71 L, 50 - 275 °C

Long summary description AEG BEE431210B oven 71 L 3000 W A Black:
This is an auto-generated long summary of AEG BEE431210B oven 71 L 3000 W A Black based on the first three specs of the first five spec groups.

AEG BEE431210B. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 71 L. Appliance placement: Built-in, Product color: Black, Control type: Buttons, Rotary. Timer type: Digital. Energy efficiency class: A, Energy consumption (conventional): 0.99 kWh, Energy consumption (forced convection): 0.88 kWh. Installation compartment width: 22" (56 cm), Installation compartment depth: 21.7" (55 cm), Installation compartment height: 23.6" (60 cm)

Brand Image Article code product Stock Price from
AEG

AEG BE931417IM oven 74 L A+ Stainless steel
(show image)
BE931417IM BE931417IM 0.00
(excl. VAT)
0 (incl. VAT)
AEG

AEG BP5303171M oven 74 L A+ Stainless steel
(show image)
BP5303171M BP5303171M 0.00
(excl. VAT)
0 (incl. VAT)
AEG

AEG BS730417IM oven 73 L A Stainless steel
(show image)
BS730417IM BS730417IM 0.00
(excl. VAT)
0 (incl. VAT)
AEG

AEG BP731417IM oven 74 L A+ Stainless steel
(show image)
BP731417IM BP731417IM 0.00
(excl. VAT)
0 (incl. VAT)
AEG

AEG BSK574321M 72 L 2980 W A+ Stainless steel
(show image)
949 714 484 BSK574321M 0.00
(excl. VAT)
0 (incl. VAT)
AEG

AEG BEK431210M oven 71 L 3000 W A Stainless steel
(show image)
BEK431210M BEK431210M 0.00
(excl. VAT)
0 (incl. VAT)
AEG

AEG BEK431011M oven 72 L 2780 W A Stainless steel
(show image)
BEK431011M BEK431011M 0.00
(excl. VAT)
0 (incl. VAT)
AEG

AEG BP630302IM oven 72 L A+ Gold
(show image)
BP630302IM BP630302IM 0.00
(excl. VAT)
0 (incl. VAT)
AEG

AEG BP530302IM oven 72 L A+ Stainless steel
(show image)
BP530302IM BP530302IM 0.00
(excl. VAT)
0 (incl. VAT)
AEG

AEG BE430362IM oven 72 L A Gold
(show image)
BE430362IM BE430362IM 0.00
(excl. VAT)
0 (incl. VAT)