JVC logo

JVC XS-SR4 docking speaker 2.0 channels 5 W Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25678
Info modified on:
21 Sept 2023, 15:20:20
Long product name JVC XS-SR4 docking speaker 2.0 channels 5 W Silver:

XS-SR4 Personal Surround Speaker

Short summary description JVC XS-SR4 docking speaker 2.0 channels 5 W Silver:

JVC XS-SR4, 2.0 channels, 5 W, Silver, Neodymium, 1.57" (4 cm), 19.4 oz (550 g)

Long summary description JVC XS-SR4 docking speaker 2.0 channels 5 W Silver:

JVC XS-SR4. Audio output channels: 2.0 channels, RMS rated power: 5 W. Product color: Silver, Magnet type: Neodymium, Driver unit: 1.57" (4 cm). Weight: 19.4 oz (550 g). Compatible products: iPod, Dimensions (WxDxH): 15.4 x 5.35 x 4.06" (390 x 136 x 103 mm)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.