location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

JVC XS-SR3 docking speaker 2.0 channels 5 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JVC Check ‘JVC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XS-SR3
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XS-SR3
Category:
A speaker to which a mobile music device such as MP3 player can be directly connected and then used to play the music on the device.
Docking Speakers Check ‘JVC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by JVC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19583
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:39:47
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points JVC XS-SR3 docking speaker 2.0 channels 5 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2.0 channels
  • - 5 W
  • - Black
Long product name JVC XS-SR3 docking speaker 2.0 channels 5 W Black :
The short editorial description of JVC XS-SR3 docking speaker 2.0 channels 5 W Black

XS-SR3 Personal Surround Speaker
More>>>
Short summary description JVC XS-SR3 docking speaker 2.0 channels 5 W Black:
This short summary of the JVC XS-SR3 docking speaker 2.0 channels 5 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

JVC XS-SR3, 2.0 channels, 5 W, Black, Neodymium, 1.57" (4 cm), 19.4 oz (550 g)

Long summary description JVC XS-SR3 docking speaker 2.0 channels 5 W Black:
This is an auto-generated long summary of JVC XS-SR3 docking speaker 2.0 channels 5 W Black based on the first three specs of the first five spec groups.

JVC XS-SR3. Audio output channels: 2.0 channels, RMS rated power: 5 W. Product color: Black, Magnet type: Neodymium, Driver unit: 1.57" (4 cm). Weight: 19.4 oz (550 g). Compatible products: iPod, Dimensions (WxDxH): 15.4 x 5.35 x 4.06" (390 x 136 x 103 mm)

Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 20:18:55
Uk has collected 1 expert review for JVC XS-SR3 docking speaker 2.0 channels 5 W Black and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%
Brand Image Article code product Stock Price from
JVC

JVC XS-SR4 docking speaker 2.0 channels 5 W Silver
(show image)
XS-SR4 XS-SR4 0.00
(excl. VAT)
0 (incl. VAT)